Specialty / Other Cable and Electrical Tapes
from Powell Electronics, Inc.
3M Electroplating Tape 470, Tan, 1 1/2 [See More]
- Type: Plating
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
- Backing Material: Rubber; Silicone
- Temperature Resistance: -45 to 250
from Powell Electronics, Inc.
3M Electroplating Tape 470, Tan, 4 in x [See More]
- Type: Plating
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Adhesive: Silicone
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Width: 0.5000
- Backing Material: Plastic / Polymer
- Thickness: 0.0015
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Graphic Arts, Repair
- Adhesive: Silicone
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0030
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.5000
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 1
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500