Specialty / Other Cable and Electrical Tapes
from DigiKey
Tape Adhesive X [See More]
- Type: Electrical
- Adhesive: Rubber
- Backing Material: Acetate
- Temperature Resistance: 0 to 105
from Oak-Trees, Inc.
Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables [See More]
- Backing Material: Conductive PE; Plastic / Polymer
- Thickness: 0.0079
- Width: 0.1575 to 2.36
- Features: Electrically Conductive / Anti-Static
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from DigiKey
Tape Adhesive X [See More]
- Type: Electrical
- Adhesive: Rubber
- Backing Material: Acetate
- Temperature Resistance: 0 to 105
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester type
- Backing Material: Polyimido; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Ultra-thin design. High heat resistance of both base material and adhesive. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable... [See More]
- Type: Adhesive
- Adhesive: Polyester type
- Backing Material: Polyimido; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester type
- Backing Material: PPS; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 1.5
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Heat-resistant adhesive specification. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For... [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 5.0 ±2.0 μm. Color Layer : 1.5 ±0.5 μm. Polyester tape : 16.0 ±1.6 μm. Product Features. Stable insulation. [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Type: Electrical
- Width: 1.5
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0051
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT4003 Electrical Tape [See More]
- Type: Electrical
- Width: 0.4724
- Backing Material: Glass cloth
- Thickness: 0.0071
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 2.0 ±1.0 μm. Color Layer : 1.0 ±0.5 μm. Polyester tape : 9.0 ±0.9 μm. Product Features. Stable insulation. [See More]
- Type: Adhesive
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT4003 Electrical Tape [See More]
- Type: Electrical
- Width: 0.9843
- Backing Material: Glass cloth
- Thickness: 0.0071
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 7.87E-4
- Width: 0.0236 to 2.36
from RS Components, Ltd.
RS PRO AT4003 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Glass cloth
- Thickness: 0.0071
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0020
- Width: 0.0236 to 2.36
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Pet; Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Black
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0030
- Width: 0.0236 to 2.36
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Polyethylene Terephthalate; Cloth / Fabric
- Thickness: 0.0098
- Width: 0.7480
- Color: Black
from Oak-Trees, Inc.
The Sinter PTFE series is an ultra-thin, tensile strength product with heat resistance and electrical insulation properties. Product Features. Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes. Suppression winding of various cables [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 9.84E-4
- Width: 0.0236 to 2.36
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Polyethylene Terephthalate
- Thickness: 0.0118
- Width: 0.7480
- Color: Black
from Oak-Trees, Inc.
The Sinter PTFE series is an ultra-thin, tensile strength product with heat resistance and electrical insulation properties. Product Features. Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes. Suppression winding of various cables [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0020
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SUPER 33+ 20 X 19 Electrical Tape [See More]
- Type: Electrical
- Width: 0.7480
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
from Oak-Trees, Inc.
Unsinter PTFE series are unfired tapes with tape widths from 0.6mm – 60mm. Product Features. Ultra-thin unfired tape. Using for primary purposes. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0014
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 BLANC 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: White
from Oak-Trees, Inc.
Unsinter PTFE series are unfired tapes with tape widths from 0.6mm – 60mm. Product Features. Ultra-thin unfired tape. Using for primary purposes. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0020
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 BLEU 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Blue
from Oak-Trees, Inc.
Unsinter PTFE series are unfired tapes with tape widths from 0.6mm – 60mm. Product Features. Ultra-thin unfired tape. Using for primary purposes. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0030
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 JAUNE 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Yellow
from DeWAL
DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION. This tape is used primarily in... [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Woven Glass Fiber Fabric; Cloth / Fabric
- Width: 0.2500 to 36
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Aluminum; Metal Foil
- Thickness: 0.0050
from Zippertubing Co. (The)
Shielded ZT-Tape ® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape ® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique,... [See More]
- Type: Electrical
- Thickness: 0.0180
- Backing Material: Polyurethane
- Temperature Resistance: -45 to 107
from Alpha Wire
A great, economical way to easily bundle wire and cable. Available in many different military grade finishes and colors. Download the Lacing Tape Installation Instructions for help on how to use our lacing tape. [See More]
- Type: Cable; Adhesive
- Width: 0.0500
- Backing Material: Nylon; Plastic / Polymer
- Temperature Resistance: -73 to 177
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Width: 2
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
- Backing Material: Free Film Adhesive
- Width: 24
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 0.5000
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Type: Cable; Adhesive; Single
- Width: 0.0900
- Backing Material: Dacron; Plastic / Polymer
- Color: Black / Natural
from Zippertubing Co. (The)
ZT-TAPE ® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this tape... [See More]
- Type: Electrical
- Adhesive: Acrylic
- Backing Material: Polyurethane
- Thickness: 0.0090
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Cable; Non-Adhesive
- Width: 0.5000 to 0.6250
- Backing Material: Silica Woven; Cloth / Fabric
- Thickness: 0.0150
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Non-Flame Retardant Thermoplastic Polyester Unsupported Adhesive Free Film
- Backing Material: Free Film Adhesive
- Thickness: 5.00E-4 to 0.0015
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 3
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Adhesive: Silicone
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellophane
- Width: 0.5000
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035