Transparent Cable and Electrical Tapes

12 Results
Electrical Tapes -- 433765 [710-00147 from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 710-00147 [See More]

  • Features: Transparent
  • Width: 0.5906
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Thickness: 0.0059
Electrical Tapes -- 559418
from RS Components, Ltd.

Penta TN15 Electrical Insulation Tape [See More]

  • Features: Transparent
  • Backing Material: Polyvinyl Chloride Film
  • Type: Electrical
  • Width: 3.54
Electrical Tapes -- 603191
from RS Components, Ltd.

RS PRO IPT 8103 75mm Electrical Tape [See More]

  • Features: Transparent
  • Backing Material: Polyethylene Terephthalate
  • Type: Electrical
  • Width: 2.95
Glass Filament Electrical Tape -- 4237
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating; Transparent
  • Backing Material: Filament; Polyester; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive
Adhesive Tapes, Film, Polyester -- Norbond A7100R
from Saint-Gobain Tape Solutions

Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high and low energy substrates. Applications: Indoor and Outdoor signs. Decorative profiles. Displays, battery in... [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Acrylic
Anti-Static Transparent Tape -- 1662-05
from All-Spec Industries

The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Backing Material: Cellulose
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber
Circuit Board Tape -- DW 904-1
from DeWAL

DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]

  • Features: Dielectric / Insulating; Transparent
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Silicone
FEP Tape -- TF-2/1.5-S
from ICO RALLY

TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]

  • Features: Dielectric / Insulating; Transparent
  • Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
  • Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
  • Adhesive: Silicone
Glass Filament Electrical Tape -- 4238
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating; Transparent
  • Backing Material: Filament; Polyester; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive
Anti-Static Transparent Tape -- 1662-10
from All-Spec Industries

The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Backing Material: Cellulose
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber
Glass Filament Electrical Tape -- 51597
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating; Transparent
  • Backing Material: Filament; Polyester; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive
ESD Transparent Tape -- 1660-05
from All-Spec Industries

Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
  • Backing Material: Cellophane
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber