Abrasion / Scratch Resistant Cable and Electrical Tapes
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
from Adhesive Applications
PolySil ™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical resistance,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing Material: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
- Backing Material: Free Film Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
from Adhesive Applications
PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
- Backing Material: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
- Backing Material: Polyimide (e.g., Kapton®)
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone