UV / Weather Resistant Cable and Electrical Tapes

12 Results
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
  • Backing Material: Rubber; Silicone
  • Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
  • Adhesive: Fusible
A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape -- A100
from Adhesive Applications

A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
  • Thickness: 0.0020
EV 57 BLK General Purpose Grade, UL Listed, Black Electrical Tape -- EV 057B
from Shurtape Technologies, LLC

General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
Vinyl Electrical Tape - All Weather
from Deviser, Inc.

UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Non-Adhesive
  • Thickness: 0.0075
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
  • Backing Material: Free Film Adhesive
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
Self-Amalgamating Rubber Tape
from Intertape Polymer Group, Inc.

30 mil self-amalgamating rubber, low-voltage electrical insulating tape. UL approved for use as primary insulation not exceeding 600 volts. Easily conforms to irregular shapes and surfaces for a void-free electrically stable build-up. Compatible with all extruded cable insulations. Resistant to... [See More]

  • Features: UV or Weather Resistant
  • Backing Material: Rubber
  • Type: Electrical; Adhesive; Single
  • Thickness: 0.0300
Adhesive Tapes, Film, Polyester -- CHR MCL Cling
from Saint-Gobain Tape Solutions

CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Silicone
EV 77 BLK Professional Grade, UL Listed, Black Electrical Tape -- EV 077B
from Shurtape Technologies, LLC

Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
Adhesive Tapes, Film, Polyimide -- CHR KCL
from Saint-Gobain Tape Solutions

CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and to protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Backing Material: Polyimide (e.g., Kapton®)
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Thickness: 0.0020
EV 77 CLR Professional Grade, UL Listed, Colored Electrical Tape -- EV 077C
from Shurtape Technologies, LLC

Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
Bonding Tapes, Polyethylene -- h-old 2130
from Saint-Gobain Tape Solutions

h-old 2130 is a 0,8 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of car side moldings, displays, emblems, door profiles, trims, etc. Ideal for all... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Electrical; Adhesive; Double- Sided
  • Thickness: 0.0354
LR 117 Linerless Rubber Electrical Tape -- LR 117B
from Shurtape Technologies, LLC

30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Backing Material: Rubber
  • Type: Electrical; Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber