Filament Cable and Electrical Tapes
from DigiKey
"TAPE FILAMENT WHITE 3""X60YDS" [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from DigiKey
"TAPE FILAMENT WHITE 1""X60YDS" [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 130
from DigiKey
"TAPE FILAMENT 1/2""X45YDS" [See More]
- Backing Material: Filament; Paper
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 104
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0071
from Saint-Gobain Tape Solutions
h-old 46.AC is a 75 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with a good thermal and chemical resistance is required. Applications: Used for holding,... [See More]
- Backing Material: Filament
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Thickness: 0.0049
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0075
from Saint-Gobain Tape Solutions
h-old PR.30 is a 100 micron glass filament reinforced polyester film coated on one side with a rubber thermosetting adhesive system. Designed for holding applications where a high tensile strength combined with a good thermal resistance is required. Applications: Used for heavy-duty holding,... [See More]
- Backing Material: Filament
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0069
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0065
from Saint-Gobain Tape Solutions
h-old PG.70 is a 155 micron glass fibre reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled and dry transformers applications. Applications: Outer wrapping of electrical transformers, coils, etc. Saturable [See More]
- Backing Material: Filament; Paper
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Thickness: 0.0098
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0050