Removable Cable and Electrical Tapes

19 Results
S580 – Polysil Red Silicone Platers Tape -- S580
from Adhesive Applications

PolySil ™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical resistance,... [See More]

  • Features: Abrasion / Scratch Resistant; Removable / Reusable
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
Anti-Static Transparent Tape -- 1662-05
from All-Spec Industries

The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Backing Material: Cellulose
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber
Electroplanting Vinyl Tape
from Deviser, Inc.

Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]

  • Features: Protective; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical; Adhesive
  • Adhesive: Rubber
S581 – Polysil Blue Silicone Adhesive Platers Film Tape -- S581
from Adhesive Applications

PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
Anti-Static Transparent Tape -- 1662-10
from All-Spec Industries

The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Backing Material: Cellulose
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
  • Backing Material: Rubber; Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Rubber
S583 – Polysil White Silicone Adhesive Platers Film Tape -- S583
from Adhesive Applications

PolySil ™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition... [See More]

  • Features: Removable / Reusable
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
Conductive Grid Tape -- 1604-05
from All-Spec Industries

A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Backing Material: Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
  • Width: 0.5000
Rubber Splicing Tape - Low Voltage
from Deviser, Inc.

Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Adhesive; Single
  • Adhesive: Rubber
S588 – Polysil Green Silicone Adhesive Platers Film Tape -- S588
from Adhesive Applications

PolySil ™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with... [See More]

  • Features: Removable / Reusable
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
ESD Transparent Tape -- 1660-05
from All-Spec Industries

Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
  • Backing Material: Cellophane
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Rubber
Vinyl Electric Tape - G.P.
from Deviser, Inc.

UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils, moisture and corrosion. [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Non-Adhesive
  • Thickness: 0.0070
SP590 – Polysil Polyimide Silicone Adhesive Tape -- SP590
from Adhesive Applications

PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®)
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
Kapton Solder Tape -- 1656-05
from All-Spec Industries

The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
  • Adhesive: Silicone
Vinyl Electrical Tape - All Weather
from Deviser, Inc.

UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Non-Adhesive
  • Thickness: 0.0075
Kapton Solder Tape -- 1656-10
from All-Spec Industries

The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
  • Adhesive: Silicone
Vinyl Electrical Tape - Heavy Duty
from Deviser, Inc.

Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Non-Adhesive
  • Thickness: 0.0100
Kapton Solder Tape -- 1656-12
from All-Spec Industries

The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
  • Adhesive: Silicone
Vinyl Electrical Tape - Premium
from Deviser, Inc.

UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis, chemicals,... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical; Non-Adhesive
  • Thickness: 0.0070