Permanent Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
- Backing Material: Rubber; Silicone
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Acrylic
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
- Thickness: 0.0020
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing Material: Rubber
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber