Metal Foil / Sheet Cable and Electrical Tapes
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from RS Components, Ltd.
3M 7100313406 Electrical Tape [See More]
- Backing Material: Copper Foil; Metal Foil
- Width: 3.94
- Type: Electrical
- Thickness: 9.84E-4
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from RS Components, Ltd.
3M 7100313407 Electrical Tape [See More]
- Backing Material: Copper Foil; Metal Foil
- Width: 0.9843
- Type: Electrical
- Thickness: 9.84E-4
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from RS Components, Ltd.
3M 7100313409 Electrical Tape [See More]
- Backing Material: Copper Foil; Metal Foil
- Width: 3.94
- Type: Electrical
- Thickness: 9.06E-4
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from RS Components, Ltd.
3M 7100313410 Electrical Tape [See More]
- Backing Material: Copper Foil; Metal Foil
- Width: 0.9843
- Type: Electrical
- Thickness: 9.06E-4
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from RS Components, Ltd.
3M 7100313412 Electrical Tape [See More]
- Backing Material: Copper Foil; Metal Foil
- Width: 3.94
- Type: Electrical
- Thickness: 0.0018
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from DigiKey
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]
- Backing Material: Metal Foil
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -51 to 107
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Backing Material: Aluminum; Metal Foil
- Adhesive: Acrylic
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0050
from Saint-Gobain Tape Solutions
h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture barrier,... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0035
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Adhesive: Pressure Sensitive
- Type: Cable; Adhesive; Single
- Width: 2
from Zippertubing Co. (The)
Zip-Mesh ®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX"... [See More]
- Backing Material: Metal Foil
- Thickness: 0.0400
- Type: Electrical
- Temperature Resistance: -40 to 175
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0014 to 0.0030
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Electrical; Adhesive
- Thickness: 0.0020
from Saint-Gobain Tape Solutions
h-old AS.40 is a 40 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture barrier,... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0031
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0035
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Cable; Adhesive; Single
- Thickness: 0.0030
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Backing Material: Metal Foil
- Adhesive: Acrylic
- Type: Cable; Adhesive; Single
- Thickness: 0.0030