Paper Cable and Electrical Tapes
from DigiKey
"TAPE FILAMENT 1/2""X45YDS" [See More]
- Backing Material: Filament; Paper
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 104
from DigiKey
"TAPE ELECTRICAL TAN 1/2""X60YDS" [See More]
- Backing Material: Paper
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 105
from DigiKey
"TAPE ELECTRICAL OFFWHT 1/2""X60YD" [See More]
- Backing Material: Paper
- Adhesive: Rubber
- Type: Electrical
- Features: Thermally Insulating
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Paper
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0085
from Saint-Gobain Tape Solutions
CHR X.50 is manufactured from DuPont Nomex coated with an aggressive solvent resistant acrylic pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, strong and puncture resistant backing is required. Applications: Phase insulation of electrical motors,... [See More]
- Backing Material: Paper
- Adhesive: Acrylic; Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0039
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer
- Width: 39.17
- Type: Electrical; Adhesive
- Temperature Resistance: 155
from Saint-Gobain Tape Solutions
h-old 19.F is a 90 micron Nomex ® paper/Polyester film laminate coated on one side with a rubber thermosetting adhesive. Designed for high temperature electrical applications where a thin and puncture resistant backing is required. Applications: Phase insulation of electrical motors,... [See More]
- Backing Material: Paper
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0053
from Shenzhen You-San Technology Co., Ltd.
NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX ® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs to the C... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer
- Width: 35.63
- Type: Electrical; Adhesive
- Temperature Resistance: 200
from Saint-Gobain Tape Solutions
h-old 6601 is a Glass filaments reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled transformer applications requiring a high tensile strength tape with excellent adhesion used for holding and securing paper layer insulation during coil winding. [See More]
- Backing Material: Paper
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Thickness: 0.0093
from Saint-Gobain Tape Solutions
h-old R.180 is a 160 micron Polyester film/Paper laminate coated on one side with a thermosetting rubber adhesive system. Designed for use in holding and insulation applications during transformer and motor manufacturing. Applications: Ground and barrier insulation for electrical motors, generators,... [See More]
- Backing Material: Paper
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0087
from Saint-Gobain Tape Solutions
h-old PG.70 is a 155 micron glass fibre reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled and dry transformers applications. Applications: Outer wrapping of electrical transformers, coils, etc. Saturable [See More]
- Backing Material: Filament; Paper
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Thickness: 0.0098