Specialty / Other Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Adhesive: Fusible
- Backing Material: Rubber; Silicone
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Temperature Resistance: -45 to 250
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Type: Adhesive
- Width: 0.1575 to 1.18
from Budnick Converting, Inc.
P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses. [See More]
- Adhesive: PVC - Polyvinylchloride
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0100
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Type: Adhesive
- Width: 0.1575 to 1.18
from Budnick Converting, Inc.
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Adhesive: Polyethylene Coated Cloth
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Cable; Adhesive
- Thickness: 0.0118
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Type: Adhesive
- Width: 0.1575 to 1.18
from Budnick Converting, Inc.
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Adhesive: Uncoated Cloth
- Backing Material: Cloth / Fabric
- Type: Cable; Adhesive
- Thickness: 0.0120
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Type: Adhesive
- Width: 0.1575 to 1.18
from Budnick Converting, Inc.
tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0022
- Type: Electrical; Adhesive; Double- Sided
- Peel: 4.85
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Adhesive: Polyester type
- Backing Material: Polyimido; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Non-Woven
- Thickness: 0.0020
- Type: Electrical; Adhesive; Double- Sided
- Peel: 3.48
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Ultra-thin design. High heat resistance of both base material and adhesive. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable... [See More]
- Adhesive: Polyester type
- Backing Material: Polyimido; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a conductive non-woven. The backing is coated on the non-woven side with an electrically conductive adhesive. [See More]
- Adhesive: Aluminum
- Thickness: 0.0024
- Type: Electrical; Adhesive; Single
- Peel: 2.85
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Adhesive: Polyester type
- Backing Material: PPS; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0039
- Type: Electrical; Adhesive; Double- Sided
- Peel: 5.71
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
ELE &WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE &WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation at no more than 600V. It is non-flame retardant. [See More]
- Adhesive: PVC - Polyvinylchloride
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
ELE &WH 4160 is 7 mil electrical tape consisting of a plasticized PVC film with an aggressive rubber based adhesive. [See More]
- Adhesive: PVC - Polyvinylchloride
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Heat-resistant adhesive specification. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For... [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
ELE &WH 4180 is a 7 mil (0.18mm) plasticized PVC film with an aggressive rubber based adhesive. It is flame retardant and cold resistant. This tape is used for cable coding, quick identification of electrical phases, circuits, feeders, and branches. [See More]
- Adhesive: PVC - Polyvinylchloride
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
ELE &WH 4140 is a 8 Mil (0.20 mm) PVC premium grade electrical insulation tape with a rubber-based adhesive. It offers all-weather performance. [See More]
- Adhesive: PVC - Polyvinylchloride
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0080
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 5.0 ±2.0 μm. Color Layer : 1.5 ±0.5 μm. Polyester tape : 16.0 ±1.6 μm. Product Features. Stable insulation. [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0079
- Type: Electrical; Adhesive; Double- Sided
- Peel: 6.05
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Cable; Adhesive
- Thickness: 0.0035
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ electrical tape 44HT is a 5.5 mil polyester film/polyester web coated with a thermosetting adhesive. The tape is a high tack, puncture resistant and has excellent electrical properties. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0055
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes) and is suitable for low surface energy substrates. It is ideal for EMI/RFI shielding/grounding... [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Electrical; Adhesive; Transfer
- Thickness: 0.0012
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 2.0 ±1.0 μm. Color Layer : 1.0 ±0.5 μm. Polyester tape : 9.0 ±0.9 μm. Product Features. Stable insulation. [See More]
- Adhesive: Polyester Type
- Backing Material: PET; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ Electrically Conductive Aluminum Tape 3302 is a 2.0 mil (50 micron) high strength dead soft aluminum foil coated with specially formulated conductive pressure sensitive acrylic adhesive system. Good adhesion, malleability and adhesive conductivity allow for extremely low resistance and... [See More]
- Adhesive: Aluminum
- Thickness: 0.0020
- Type: Electrical; Adhesive
- Peel: 1.88
from Oak-Trees, Inc.
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes. Shielded FFC [See More]
- Adhesive: conductive hot melt; Hot Melt, Heat Bond, or Thermally Activated
- Backing Material: PET , Aluminume; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ Electrically Conductive Double Sided Tape 9750 is an isotropic electrical conductive tape. It consists of an electrically conductive nonwoven carrier coated with a unique electrically conductive acrylic pressure sensitive adhesive (PSA) that provides high adhesion and good electrical... [See More]
- Adhesive: Non-Woven
- Thickness: 0.0021
- Type: Electrical; Adhesive
from Oak-Trees, Inc.
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. Pattern adhesive is included for bonding while maintaining continuity. Using for primary purposes. Shielded FFC [See More]
- Adhesive: conductive hot melt; Hot Melt, Heat Bond, or Thermally Activated
- Backing Material: PET , Aluminume; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed for PSA attachment to the desired... [See More]
- Adhesive: Non-Woven
- Thickness: 0.0040
- Type: Electrical; Adhesive
- Peel: 2.19
from Oak-Trees, Inc.
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Aluminum foil Thickness : 10 ± μm. Adhesive Thickness : 3 ±0.8 μm. Polyester film Thickness : 12 ±1.2 μm. [See More]
- Adhesive: Black
- Backing Material: PET , Aluminume; Polyester; Plastic / Polymer
- Type: Adhesive
- Width: 0.0236 to 1.18
from Budnick Converting, Inc.
3M ™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed for PSA attachment to the desired grounding... [See More]
- Adhesive: Non-Woven
- Thickness: 0.0020
- Type: Electrical; Adhesive
- Peel: 2.19
from Budnick Converting, Inc.
3M ™ Electrically Conductive Single-Sided Tape 3304BC-S is a single-sided conductive black foil tape that consists of conductive black copper foil carrier and a unique conductive non-woven carrier based acrylic adhesive. The unique design of 3M tape 3304BC-S provides excellent XYZ based... [See More]
- Adhesive: Copper
- Thickness: 0.0018
- Type: Electrical; Adhesive; Single
from Budnick Converting, Inc.
P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required. [See More]
- Adhesive: Fiberglass
- Thickness: 0.0075
- Type: Electrical; Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
4617 is a 7.5 mil, glass cloth tape used for inter-layer insulation, appliance insulation and strain relief for lead-ins. [See More]
- Adhesive: Fiberglass
- Thickness: 0.0075
- Type: Electrical; Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications. [See More]
- Adhesive: Fiberglass
- Thickness: 0.0070
- Type: Electrical; Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
P212HD is a 10 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are key requirements. [See More]
- Adhesive: Fiberglass
- Peel: 3.12
- Type: Electrical; Adhesive
from Budnick Converting, Inc.
823 is a 9.5mil, polyethyene film electrical tape, primarily used for electrical and maintenance applications. [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0095
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Adhesive: Acrylic; Electrically Conductive Acrylic Adhesive
- Backing Material: Copper; Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0035
from R. S. Hughes Company, Inc.
3M 1039 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0070
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
- Backing Material: Free Film Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Width: 24
from R. S. Hughes Company, Inc.
3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]
- Adhesive: Rubber; Thermoset Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0070
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Adhesive: Non-Flame Retardant Thermoplastic Polyester Unsupported Adhesive Free Film
- Backing Material: Free Film Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Thickness: 5.00E-4 to 0.0015
from R. S. Hughes Company, Inc.
3M 1076 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0100
from R. S. Hughes Company, Inc.
3M 11 black insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which... [See More]
- Adhesive: Rubber; Thermoset Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0070
from R. S. Hughes Company, Inc.
3M 1139 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0065
from R. S. Hughes Company, Inc.
3M 1139 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 0.5000
- Type: Electrical
- Thickness: 0.0065
from R. S. Hughes Company, Inc.
3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties... [See More]
- Adhesive: Rubber; Thermoset Rubber
- Width: 0.5000
- Type: Electrical
- Thickness: 0.0065
from R. S. Hughes Company, Inc.
3M 1205 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0030
from R. S. Hughes Company, Inc.
3M 1218 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0030
from R. S. Hughes Company, Inc.
3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 14 lb/in. Many tape products can have either conductive or insulating... [See More]
- Adhesive: Rubber; Rubber
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from R. S. Hughes Company, Inc.
3M 20 white insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 2191FR silver conductive tape comes in a 1 in width, 21.8 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0055
from R. S. Hughes Company, Inc.
3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used in temperatures as low as 0 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This... [See More]
- Adhesive: Mastic
- Width: 2.5
- Type: Electrical
- Color: Black
from R. S. Hughes Company, Inc.
3M 27 white insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which... [See More]
- Adhesive: Rubber; Thermoset Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0070
from R. S. Hughes Company, Inc.
3M 3336 conductive tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1.89
- Type: Electrical
- Thickness: 0.0015
from R. S. Hughes Company, Inc.
3M 40 clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the... [See More]
- Adhesive: Conductive Polymer
- Width: 1
- Type: Electrical
- Thickness: 0.0022
from R. S. Hughes Company, Inc.
3M 40 clear static control tape comes in a 1/2 in width, 36 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the... [See More]
- Adhesive: Conductive Polymer
- Width: 0.5000
- Type: Electrical
- Thickness: 0.0022
from R. S. Hughes Company, Inc.
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the... [See More]
- Adhesive: Conductive Polymer
- Width: 1
- Type: Electrical
- Thickness: 0.0022
from R. S. Hughes Company, Inc.
3M 44HT clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which... [See More]
- Adhesive: Rubber; Thermoset Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 5 clear insulating tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Electrical
- Thickness: 0.0025
from R. S. Hughes Company, Inc.
3M 5414 clear insulating tape comes in a 1 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. [See More]
- Adhesive: Water Soluble Synthetic
- Width: 1
- Type: Electrical
- Thickness: 0.0021
from R. S. Hughes Company, Inc.
3M 5414 clear insulating tape comes in a 1/4 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of... [See More]
- Adhesive: Water Soluble Synthetic
- Width: 0.2500
- Type: Electrical
- Thickness: 0.0021
from R. S. Hughes Company, Inc.
3M 5414 clear insulating tape comes in a 2 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. [See More]
- Adhesive: Water Soluble Synthetic
- Width: 2
- Type: Electrical
- Thickness: 0.0021
from R. S. Hughes Company, Inc.
3M 5419 gold static control tape comes in a 0.3 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. [See More]
- Adhesive: Silicone; Silicone
- Width: 0.3000
- Type: Electrical
- Thickness: 0.0027
from R. S. Hughes Company, Inc.
3M 5419 gold static control tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. [See More]
- Adhesive: Silicone; Silicone
- Width: 1
- Type: Electrical
- Thickness: 0.0027