Single-Sided Cable and Electrical Tapes
from Budnick Converting, Inc.
tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a conductive non-woven. The backing is coated on the non-woven side with an electrically conductive adhesive. [See More]
- Type: Electrical; Adhesive; Single
- Thickness: 0.0024
- Adhesive: Aluminum
- Peel: 2.85
from Budnick Converting, Inc.
3M ™ Electrically Conductive Single-Sided Tape 3304BC-S is a single-sided conductive black foil tape that consists of conductive black copper foil carrier and a unique conductive non-woven carrier based acrylic adhesive. The unique design of 3M tape 3304BC-S provides excellent XYZ based... [See More]
- Type: Electrical; Adhesive; Single
- Thickness: 0.0018
- Adhesive: Copper
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 1
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Cloth / Fabric
- Thickness: 0.0070
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Width: 0.7480
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Width: 2
from AA Thread Seal Tape, Inc.
We carry a wide variety of colored electrical tapes to meet your needs. Each roll is individually wrapped in cellophane to keep dirt and dust away during transportation and storage. These are also packaged 10 roll sleeves. Our PVC Electrical Tape is suitable for use at no more than 600V and not more... [See More]
- Type: Electrical; Adhesive; Single
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics B17. 0n-FR Electrical Tape - Colors. 7 mil general purpose electrical tape. 0n-flame retardant. Applications. Wire splicing, harness wrapping, weather-proofing outdoor connections, color coding. Features & Benefits. Complies with UL 510. Meets HH-I-595C. Dielectric strength up to... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
from Saint-Gobain Tape Solutions
h-old K.30 is a 25 micron Teonex ® film coated on one side with high-temperature silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins,... [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0024
- Adhesive: Silicone
- Temperature Resistance: -70
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Aluminum; Metal Foil
- Thickness: 0.0050
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Acrylic / Acrylate; Cloth / Fabric; Polyester; Plastic / Polymer
- Thickness: 0.0110
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 0.5000
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 12 to 48
from DeWAL
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyester; Plastic / Polymer
- Width: 0.2500 to 17
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0014 to 0.0030
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Type: Adhesive; Single
- Adhesive: Rubber
- Backing Material: Rubber; Cloth / Fabric
- Thickness: 0.0150
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Type: Electrical; Adhesive; Single
- Backing Material: Polyvinyl Chloride
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Cloth / Fabric
- Thickness: 0.0070
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA Approved, and is a highly conformable, lead free and flame retardant colored electrical tape for use indoors and... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Width: 0.7480
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 777. BLACK - ECO0MY PVC ELECTRICAL TAPE - GENERAL PURPOSE. An eco0mical PVC electrical tape. UL approved for general purpose applications.(Black Only - See Berry Plastics B17 for colors). Applications. Wire wrapping. Insulation. Holding. Features & Benefits. Eco0mical tape useful... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
from Saint-Gobain Tape Solutions
h-old K.30 AC is a 25 micron Teonex ® film coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins, coils,... [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0024
- Adhesive: Acrylic
- Temperature Resistance: -70
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Type: Cable; Adhesive; Single
- Width: 0.0900
- Backing Material: Dacron; Plastic / Polymer
- Color: Black / Natural
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 3
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Non-Flame Retardant Low Flow Adhesive
- Backing Material: Polyester; Plastic / Polymer
- Peel: 10
from Deviser, Inc.
Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]
- Type: Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0300 to 0.0600
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Type: Electrical; Adhesive; Single
- Backing Material: Polyvinyl Chloride
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Cloth / Fabric
- Thickness: 0.0070
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Width: 0.7480
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Type: Electrical; Adhesive; Non-Adhesive; Single
- Adhesive: Silicone
- Backing Material: Silicone; Plastic / Polymer
- Thickness: 0.0200
from Saint-Gobain Tape Solutions
CHR K.30 is manufactured from high performance Teonex ® (Polyethylene-naphthalate) film with silicone pressure sensitive adhesive. Designed for high temperature electrical insulation applications where a thin, conformable backing combined with excellent dielectric properties are required. [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Pressure Sensitive; Silicone
- Backing Material: Polyester
- Thickness: 0.0024
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Adhesive: Silicone
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Width: 0.5000
- Backing Material: Plastic / Polymer
- Thickness: 0.0015
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Type: Electrical; Adhesive; Single
- Backing Material: Polyvinyl Chloride
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Cloth / Fabric
- Thickness: 0.0070
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Width: 0.7480
from Berry Plastics Corporation - Engineered Materials Division
Polyken 166. Flame-Retardant Wire Harness Tape. Flame-Retardant Wire Harness Tape. Applications. --Ideal for use on instrument panel and other interior automotive wiring harnesses. -- Continuous operating temperature to 100 ºC. --Fabric content eliminates 0ise and squeak. --Spot taping, clip... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Temperature Resistance: 100
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M69 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various materials. Attachment &... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0040
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Graphic Arts, Repair
- Adhesive: Silicone
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0030
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellophane
- Width: 0.5000
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Type: Electrical; Adhesive; Single
- Backing Material: Polyvinyl Chloride
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Filament; Polyester; Plastic / Polymer
- Thickness: 0.0071
from Shurtape Technologies, LLC
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Width: 0.7480
from Berry Plastics Corporation - Engineered Materials Division
Polyken 268. Flame-Retardant Wire Harness Tape. Flame-retardant wire harness tape. Applications. --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105 ºC. --Spot taping, clip retention or conti0us wrap. Features &... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Temperature Resistance: 105
from Saint-Gobain Tape Solutions
CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0020 to 0.0059
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Thickness: 0.0025
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.5000
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Filament; Polyester; Plastic / Polymer
- Thickness: 0.0075
from Shurtape Technologies, LLC
30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Rubber
- Width: 0.7480 to 2
from Berry Plastics Corporation - Engineered Materials Division
Polyken 518FR-A. Flame-Retardant Wire Harness Tape. Flame Retardant wire harness tape with polymeric composite cloth backing and rubber-based adhesive. Applications. Sealing and waterproofing where flame retardancy is a requirement. Bus seat repair where flame retardancy is necessary. Moisture vapor... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Plastic / Polymer
from Saint-Gobain Tape Solutions
CHR PT.20/20 is manufactured from high quality Polyester (PET) laminated to a fleece layer with acrylic pressure sensitive adhesive. CHR PT.20/20 provides excellent bulk and stiffness in an easy to tear product. Applications: Ground and barrier insulation for electrical motors, generators, etc. [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Polyester
- Thickness: 0.0063
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 1
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Filament; Polyester; Plastic / Polymer
- Thickness: 0.0065
from Berry Plastics Corporation - Engineered Materials Division
Polyken 650. FR Wire Harness Tape. Polymeric Composite Backing with Black Blended Rubber Adhesive. Applications. Automotive engine compartment and interior wire harness applications. Spot taping, clip retention, or continuous wrap. Features & Benefits. Easy tear & application. Flexible even... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Plastic / Polymer
from Saint-Gobain Tape Solutions
h-old 12.B is a 50 micron polyester film coated on one side with a thermosetting rubber adhesive. Applications: Electrical motor & transformers. Capacitors, bobbins, coils [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyester
- Thickness: 0.0034
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Filament; Polyester; Plastic / Polymer
- Thickness: 0.0050
from Berry Plastics Corporation - Engineered Materials Division
Polyken 277. High Temperature, FR Wire Harness Tape. High Temperature - Flame-retardant wire harness tape. Applications. --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap. Features & Benefits. [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Temperature Resistance: 125
from Saint-Gobain Tape Solutions
h-old 4.B is a 70 micron Polyester film/Non-woven laminate coated on one side with aggressive thermosetting rubber adhesive. Multipurpose electrical tape for applications where conformability, puncture and thermal resistance are required. Applications: Phase insulation of electrical motors,... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyester
- Thickness: 0.0043
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0022
from Berry Plastics Corporation - Engineered Materials Division
Polyken 342C. High Temperature Wire Harness Tape. Heat Reflective Wire Harness Tape. Applications. Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap. Features & Benefits. -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance -- Relectivity -- 175 ºC... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Cloth / Fabric
- Temperature Resistance: 175
from Saint-Gobain Tape Solutions
h-old P.31 is a 23 micron polyester film coated on one side with thermosetting rubber adhesive. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, anchoring, holding, harnessing etc. Applications: Electrical motor & transformers. Capacitors, bobbins, coils [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyester
- Thickness: 0.0024
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0022
from Berry Plastics Corporation - Engineered Materials Division
Polyken 823. POLYETHYLENE ELECTRICAL TAPE. PE film electrical tape with synthetic black adhesive. Applications. Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape. Features & Benefits. [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Plastic / Polymer
- Thickness: 0.0095
from Saint-Gobain Tape Solutions
h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a thin material is required. Excellent flagging and solvent resistance. Applications: Insulation of cables,... [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0016
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0022
from Berry Plastics Corporation - Engineered Materials Division
Polyken 281. Premium Harness Tape - Waterproof. Waterproofing in auto, appliance and marine mfg, wire harness splice insulation and spot taping - suited for high humidity environments. Applications. Waterproofing in automotive, appliance and marine manufacturing, wire harness splice insulation and... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Felt
- Thickness: 0.0110
from Saint-Gobain Tape Solutions
h-old P.36 is a 23 micron polyester film coated with flame retardant acrylic adhesive. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, wire harnesses. Excellent flagging and solvent resistance. Printable. Applications: Designed for coil wrapping, interlayer... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0027
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0020
from Berry Plastics Corporation - Engineered Materials Division
Polyken 398. Premium Wire Harness Tape. Premium wire harness tape - polymeric composite backing with natural rubber adhesive. Applications. Wire harness & convolute splicing. Permanent bonding applications. Waterproofing. Features & Benefits. Excellent conformability. Resists twisting &... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Plastic / Polymer
from Saint-Gobain Tape Solutions
h-old PVX.30 is a 110 micron glass cloth reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where high tensile strength combined with good thermal and chemical resistance are required. Applications: Used for heavy-duty holding,... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0067
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0024
from Berry Plastics Corporation - Engineered Materials Division
Polyken 264NFR. Wire Harness Tape (0n Flame Retardant). High Temperature Wire Harness Tape. Applications. Ideal for use on instrument panel and other interior automotive wiring harnesses. Continuous operating temperature to 90 ºC. Fabric content eliminates 0ise and squeak. Spot taping, clip... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Temperature Resistance: 90
from Saint-Gobain Tape Solutions
h-old PT.20/20 is a 98 micron Polyester film/Non-woven laminate coated on one side with aggressive acrylic adhesive. Designed for use in holding and insulation applications during transformer, motor and coil manufacturing. Applications: Ground and barrier insulation for electrical motors,... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0063
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0024
from Saint-Gobain Tape Solutions
h-old PT.25 is a 90 micron Polyester film/Non-woven laminate coated on one side with thermosetting rubber adhesive. Designed for insulating, holding and banding in transformers and motors. Applications: Ground and barrier insulation of electrical motors, generators, etc. Outer wrapping, tabbing,... [See More]
- Type: Electrical; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Polyester
- Thickness: 0.0059