EMI / RFI Shielding Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
- Backing Material: Rubber; Silicone
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
from Saint-Gobain Tape Solutions
h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Designed for... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from Zippertubing Co. (The)
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing â € ™s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material... [See More]
- Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Polyester; Plastic / Polymer
- Type: Electrical
- Thickness: 0.0070
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Aluminum; Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from Sheldahl Flexible Technologies - a Flex company
The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping, thin... [See More]
- Features: Dielectric / Insulating; EMI / RFI Shielding
- Type: Adhesive
from Alpha Wire
Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 1
- Type: Cable; Adhesive
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from Zippertubing Co. (The)
Shielded ZT-Tape ® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape ® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique,... [See More]
- Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Polyurethane
- Type: Electrical
- Thickness: 0.0180