Anti-static / ESD Control Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
- Backing Material: Rubber; Silicone
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
from RS Components, Ltd.
RS PRO 42-152-7046 ESD Safe Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 1.97
from RS Components, Ltd.
EUROSTAT 42-020-0009 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyamide Film
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
EUROSTAT 42-020-0012 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Brown
- Width: 0.5000
from RS Components, Ltd.
EUROSTAT 42-020-0016 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyamide
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
EUROSTAT 42-020-0019 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyamide Film
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
EUROSTAT 42-020-0025 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyamide
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
EUROSTAT 42-115-0105 ESD Safe Tape [See More]
- Features: Anti-static / ESD Control
- Color: Grey, Black
- Width: 1.89
from RS Components, Ltd.
RS PRO 029-1012 ESD Tape [See More]
- Features: Anti-static / ESD Control
- Width: 0.3150
- Backing Material: Polyethylene Terephthalate
- Color: Yellow
from RS Components, Ltd.
EUROSTAT 42-020-0006 ESD Tape [See More]
- Features: Anti-static / ESD Control
- Backing Material: Polyamide
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
3M 7100116905 ESD Safe Tape [See More]
- Features: Anti-static / ESD Control
- Width: 0.7480
- Backing Material: Polyester; Polyester
from RS Components, Ltd.
RS PRO FMT-01 ESD Safe Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 1.89
- Backing Material: Clear Film
- Color: Black/yellow
from RS Components, Ltd.
RS PRO 2820.3462.12. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Clear
- Width: 0.4724
from RS Components, Ltd.
RS PRO 2820.3462.18. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Clear
- Width: 0.7087
from RS Components, Ltd.
RS PRO 2820.3462.24. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polypropylene; Plastic / Polymer
- Type: Adhesive
- Adhesive: Acrylic
from RS Components, Ltd.
RS PRO 2820.3462.48. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Clear
- Width: 1.89
from RS Components, Ltd.
Hi-Bond HB836-19 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyimide Film; Plastic / Polymer
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
Hi-Bond HB836-12 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyimide; Plastic / Polymer
- Type: Adhesive
- Adhesive: Silicone
from RS Components, Ltd.
Hi-Bond HB836-25 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Backing Material: Polyimide Film; Plastic / Polymer
- Type: Adhesive
- Adhesive: Silicone
from Saint-Gobain Tape Solutions
h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Designed for... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing Material: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; Radiation Resistance
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Features: Anti-static / ESD Control
- Backing Material: Metal Foil
- Type: Cable; Electrical; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing Material: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing Material: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Width: 0.5000
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
- Backing Material: Cellophane
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Width: 39.17
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive; Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX ® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs to the C... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Width: 35.63
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Backing Material: Silicone; Foam; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0394
from Shenzhen You-San Technology Co., Ltd.
The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material exhibits excellent aging... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Rubber; Silicone; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0157 to 0.1969
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Conductive
- Backing Material: Silicone; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0079 to 0.0177
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive; Single
- Adhesive: Pressure Sensitive