Plastic / Polymer Cable and Electrical Tapes
from Budnick Converting, Inc.
P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0100
from DigiKey
"TAPE FILAMENT WHITE 3""X60YDS" [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables [See More]
- Backing Material: Conductive PE; Plastic / Polymer
- Thickness: 0.0079
- Width: 0.1575 to 2.36
- Features: Electrically Conductive / Anti-Static
from Golden Collar Technology Co., Ltd .
Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and electrical... [See More]
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Electrical
from Heilind Electronics, Inc.
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Adhesive
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Cable; Adhesive
- Thickness: 0.0118
from DigiKey
"TAPE FILAMENT WHITE 1""X60YDS" [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Type: Adhesive
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
ELE &WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE &WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation at no more than 600V. It is non-flame retardant. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
FILAMENT-REINFORCED ELECTRICAL T [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 155
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Type: Adhesive
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
ELE &WH 4160 is 7 mil electrical tape consisting of a plasticized PVC film with an aggressive rubber based adhesive. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
"TAPE ELECTRICAL AMBER 1""X144YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Type: Adhesive
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
ELE &WH 4180 is a 7 mil (0.18mm) plasticized PVC film with an aggressive rubber based adhesive. It is flame retardant and cold resistant. This tape is used for cable coding, quick identification of electrical phases, circuits, feeders, and branches. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
"TAPE ELECTRICAL AMB 12.50""X36YD" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from Oak-Trees, Inc.
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]
- Backing Material: Tin Plating Copper,PSA; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
- Type: Adhesive
- Width: 0.1575 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
ELE &WH 4140 is a 8 Mil (0.20 mm) PVC premium grade electrical insulation tape with a rubber-based adhesive. It offers all-weather performance. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0080
from DigiKey
"TAPE ELECTRICAL AMBER 25""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Backing Material: Polyimido; Plastic / Polymer
- Adhesive: Polyester type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors. [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Cable; Adhesive
- Thickness: 0.0035
from DigiKey
"TAPE ELECTRICAL AMBER 5/8""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Ultra-thin design. High heat resistance of both base material and adhesive. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable... [See More]
- Backing Material: Polyimido; Plastic / Polymer
- Adhesive: Polyester type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
3M ™ electrical tape 44HT is a 5.5 mil polyester film/polyester web coated with a thermosetting adhesive. The tape is a high tack, puncture resistant and has excellent electrical properties. [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Electrical; Adhesive
- Thickness: 0.0055
from DigiKey
"TAPE ELECTRICAL AMBER 3/4""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Backing Material: PPS; Plastic / Polymer
- Adhesive: Polyester type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
3M ™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes) and is suitable for low surface energy substrates. It is ideal for EMI/RFI shielding/grounding... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Electrical; Adhesive; Transfer
- Thickness: 0.0012
from DigiKey
"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
823 is a 9.5mil, polyethyene film electrical tape, primarily used for electrical and maintenance applications. [See More]
- Backing Material: Plastic / Polymer
- Adhesive: PE - Polyethylene
- Type: Electrical; Adhesive
- Thickness: 0.0095
from DigiKey
"TAPE ELECTRICAL YELLOW 1""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 1.5
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
904-1 is a 2.5 mil, polyester film used in masking metal parts during mild acid etching. [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Electrical; Adhesive
- Thickness: 0.0025
from DigiKey
"TAPE ELECTRICAL BLACK 1""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Heat-resistant adhesive specification. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For... [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
9148 is a 1 mil. blue polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is designed to perform in masking applications requiring high chemical resistance. 9148 is also excellent for splicing applications requiring a high performance silicone... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Electrical; Adhesive
- Thickness: 0.0025
from DigiKey
"TAPE ELECTRICAL BLACK 2""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
DWrap is a 1mil, blue, high temperature, high tensile, polyester film used in chemical milling, riveting and paint shops [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Electrical; Adhesive
- Thickness: 0.0040
from DigiKey
"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 5.0 ±2.0 μm. Color Layer : 1.5 ±0.5 μm. Polyester tape : 16.0 ±1.6 μm. Product Features. Stable insulation. [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
2307 is a 7 mil, black Vinyl electrical tape. This product is UL listed, flame retardant and weather resistant. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical
- Thickness: 0.0070
from DigiKey
"TAPE ELECTRICAL WHITE 24""X72YDS" [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
3M ™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where high dielectric and breaking strength are required. This tape is 600V rated and withstands a temperature range... [See More]
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: PTFE - Hi Modulous
- Type: Electrical; Adhesive
from DigiKey
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 80
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 1.5
- Type: Electrical
- Thickness: 0.0051
from Budnick Converting, Inc.
This black, 7 mil vinyl tape is the economical solution for less demanding indoor jobs. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical
- Thickness: 0.0070
from DigiKey
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 105
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Pet; Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Black
from Budnick Converting, Inc.
3M 33 electrical tape is a quality, general purpose vinyl insulating tape. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
3M POLYESTER FILM ELECTRICAL TAP [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 2.0 ±1.0 μm. Color Layer : 1.0 ±0.5 μm. Polyester tape : 9.0 ±0.9 μm. Product Features. Stable insulation. [See More]
- Backing Material: PET; Polyester; Plastic / Polymer
- Adhesive: Polyester Type
- Type: Adhesive
- Width: 0.0236 to 1.18
from RS Components, Ltd.
3M SUPER 33+ 20 X 19 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0071
from Budnick Converting, Inc.
3M 33+ is a 7 mil, premium, vinyl electrical tape used primarily for insulating all wire and cable splices rated up to 600 volts and 22 °F. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
POLYESTER FILM ELECTRICAL TAPE 5 [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 7.87E-4
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 BLANC 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: White
from Budnick Converting, Inc.
3M 35 vinyl electrical color coding tape is an electrical grade polyvinyl chloride (PVC) tape with a pressure sensitive rubber adhesive available in nine fade resistant colors. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
3M POLYESTER FILM ELECTRICAL TAP [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 130
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0020
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 BLEU 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Blue
from Budnick Converting, Inc.
EV57 is a 7.0 mil, UL listed, vinyl electrical tape. It is used to splice, insulate and bind wiring harnesses. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
POLYESTER FILM ELECTRICAL TAPE 5 [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 130
from Oak-Trees, Inc.
PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 0.0030
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 JAUNE 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Yellow
from DigiKey
3M POLYESTER FILM ELECTRICAL TAP [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 130
from Oak-Trees, Inc.
The Sinter PTFE series is an ultra-thin, tensile strength product with heat resistance and electrical insulation properties. Product Features. Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes. Suppression winding of various cables [See More]
- Backing Material: PTFE; Plastic / Polymer
- Thickness: 9.84E-4
- Width: 0.0236 to 2.36
from RS Components, Ltd.
3M SCOTCH 35 VERT 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Green
from NSI Industries LLC
RUBBER SPLICING TYPE. VINYL MATERIAL. BLACK FINISH. 60 FEET. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 VOLT VOLTAGE RATING. 0.007 INCH THICKNESS. 176 DEG F TEMPERATURE RATING. EASY-WRAP[TM] BRAND. TEMPERATURE RATING 19.4 TO 176 DEG F. PACKAGING QUANTITY 10 PER CARTON. EWG... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Backing Material: Plastic / Polymer
- Width: 0.5000
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Thickness: 0.0015
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Electrical; Adhesive
- Thickness: 0.0020
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0071
from Deviser, Inc.
Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics B17. 0n-FR Electrical Tape - Colors. 7 mil general purpose electrical tape. 0n-flame retardant. Applications. Wire splicing, harness wrapping, weather-proofing outdoor connections, color coding. Features & Benefits. Complies with UL 510. Meets HH-I-595C. Dielectric strength up to... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Adhesive; Single
- Width: 1
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Width: 12 to 48
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from DeWAL
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Width: 0.2500 to 17
from Zippertubing Co. (The)
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing â € ™s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0070
- Type: Electrical
- Temperature Resistance: -45 to 150
from Can-Do National Tape
Can-Do ® Electrical Tape. Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape. is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Alpha Wire
A great, economical way to easily bundle wire and cable. Available in many different military grade finishes and colors. Download the Lacing Tape Installation Instructions for help on how to use our lacing tape. [See More]
- Backing Material: Nylon; Plastic / Polymer
- Width: 0.0500
- Type: Cable; Adhesive
- Temperature Resistance: -73 to 177
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Backing Material: Dacron; Plastic / Polymer
- Width: 0.0900
- Type: Cable; Adhesive; Single
- Color: Black / Natural
from Princess Auto Limited
Black Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Color: Black
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BROWN FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 0.5000
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0075
from Deviser, Inc.
Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Single
- Thickness: 0.0300 to 0.0600
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 777. BLACK - ECO0MY PVC ELECTRICAL TAPE - GENERAL PURPOSE. An eco0mical PVC electrical tape. UL approved for general purpose applications.(Black Only - See Berry Plastics B17 for colors). Applications. Wire wrapping. Insulation. Holding. Features & Benefits. Eco0mical tape useful... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Non-Flame Retardant Low Flow Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Peel: 10
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA Approved, and is a highly conformable, lead free and flame retardant colored electrical tape for use indoors and... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Can-Do National Tape
Can-Do ® Electrical Tape. Blue PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 2" x 36 yd roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Thickness: 0.0035
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. RED FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 1
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0065
from Deviser, Inc.
UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils, moisture and corrosion. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
- Type: Non-Adhesive
- Peel: 1.19
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Backing Material: Silicone; Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Adhesive; Non-Adhesive; Single
- Thickness: 0.0200
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Can-Do National Tape
Can-Do ® Electrical Tape. Brown PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Graphic Arts, Repair
- Thickness: 0.0030
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. ORANGE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 0.2500
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer
- Width: 39.17
- Type: Electrical; Adhesive
- Temperature Resistance: 155
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Filament; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0050
from Deviser, Inc.
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0075
- Type: Non-Adhesive
- Peel: 1.44
from Berry Plastics Corporation - Engineered Materials Division
Polyken 166. Flame-Retardant Wire Harness Tape. Flame-Retardant Wire Harness Tape. Applications. --Ideal for use on instrument panel and other interior automotive wiring harnesses. -- Continuous operating temperature to 100 ºC. --Fabric content eliminates 0ise and squeak. --Spot taping, clip... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Temperature Resistance: 100
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Can-Do National Tape
Can-Do ® Electrical Tape. Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive
- Width: 0.7500
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0025
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. YELLOW FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Double- Sided
- Thickness: 0.0020
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0022
from Deviser, Inc.
Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0100
- Type: Electronics, Printed Circuit Boards or Semiconductors; Non-Adhesive
- Peel: 1.5
from Berry Plastics Corporation - Engineered Materials Division
Polyken 268. Flame-Retardant Wire Harness Tape. Flame-retardant wire harness tape. Applications. --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105 ºC. --Spot taping, clip retention or conti0us wrap. Features &... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Temperature Resistance: 105
from Shurtape Technologies, LLC
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Can-Do National Tape
Can-Do ® Electrical Tape. Green PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Thickness: 0.0035
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GREEN FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0022
from Deviser, Inc.
UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis, chemicals,... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
- Type: Electrical; Non-Adhesive
- Peel: 1.31
from Berry Plastics Corporation - Engineered Materials Division
Polyken 518FR-A. Flame-Retardant Wire Harness Tape. Flame Retardant wire harness tape with polymeric composite cloth backing and rubber-based adhesive. Applications. Sealing and waterproofing where flame retardancy is a requirement. Bus seat repair where flame retardancy is necessary. Moisture vapor... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
from Can-Do National Tape
Can-Do ® Electrical Tape. Orange PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BLUE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX ® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs to the C... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer
- Width: 35.63
- Type: Electrical; Adhesive
- Temperature Resistance: 200
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0022
from Berry Plastics Corporation - Engineered Materials Division
Polyken 650. FR Wire Harness Tape. Polymeric Composite Backing with Black Blended Rubber Adhesive. Applications. Automotive engine compartment and interior wire harness applications. Spot taping, clip retention, or continuous wrap. Features & Benefits. Easy tear & application. Flexible even... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
from Can-Do National Tape
Can-Do ® Electrical Tape. Purple PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. PURPLE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. PACKAGING... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Backing Material: Silicone; Foam; Plastic / Polymer
- Thickness: 0.0394
- Type: Electrical; Adhesive
- Dielectric Strength: 3.58E6
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0020
from Berry Plastics Corporation - Engineered Materials Division
Polyken 277. High Temperature, FR Wire Harness Tape. High Temperature - Flame-retardant wire harness tape. Applications. --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap. Features & Benefits. [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Temperature Resistance: 125
from Can-Do National Tape
Can-Do ® Electrical Tape. Red PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GRAY FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material exhibits excellent aging... [See More]
- Backing Material: Rubber; Silicone; Polyester; Plastic / Polymer
- Thickness: 0.0157 to 0.1969
- Type: Electrical; Adhesive
- Dielectric Strength: 1.80E7
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0024
from Berry Plastics Corporation - Engineered Materials Division
Polyken 823. POLYETHYLENE ELECTRICAL TAPE. PE film electrical tape with synthetic black adhesive. Applications. Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape. Features & Benefits. [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0095
from Can-Do National Tape
Can-Do ® Electrical Tape. White PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. WHITE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Backing Material: Silicone; Plastic / Polymer
- Thickness: 0.0079 to 0.0177
- Type: Electrical; Adhesive
- Temperature Resistance: -40 to 200
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0024
from Berry Plastics Corporation - Engineered Materials Division
Polyken 398. Premium Wire Harness Tape. Premium wire harness tape - polymeric composite backing with natural rubber adhesive. Applications. Wire harness & convolute splicing. Permanent bonding applications. Waterproofing. Features & Benefits. Excellent conformability. Resists twisting &... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
from Can-Do National Tape
Can-Do ® Electrical Tape. Yellow PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in pink. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
RUBBER SPLICING TYPE. VINYL MATERIAL. BLACK FINISH. 66 FEET. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 VOLT VOLTAGE RATING. 0.007 INCH THICKNESS. 176 DEG F TEMPERATURE RATING. EASY-WRAP[TM] BRAND. TEMPERATURE RATING -0.4 TO 221 DEG F. PACKAGING QUANTITY 10 PER CARTON. EWP... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Backing Material: Acrylic / Acrylate; Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0110
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0030
from Berry Plastics Corporation - Engineered Materials Division
Polyken 264NFR. Wire Harness Tape (0n Flame Retardant). High Temperature Wire Harness Tape. Applications. Ideal for use on instrument panel and other interior automotive wiring harnesses. Continuous operating temperature to 90 ºC. Fabric content eliminates 0ise and squeak. Spot taping, clip... [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Single
- Temperature Resistance: 90
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BROWN FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0059
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in violet. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. RED FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0055
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. ORANGE FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0053
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. YELLOW FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0055
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. PURPLE FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0050
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GRAY FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0045
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BLACK FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.0085 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0085
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0045
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
INSULATING TYPE. PVC (FILM), RUBBER (ADHESIVE) MATERIAL. MATTE FINISH. 60 FT. 0.75 INCH. 0.005 INCH THICKNESS. EASY-WRAP[TM] BRAND. EWWH MODEL [See More]
- Backing Material: Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Width: 0.7500
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0025
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0025
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0035
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 2" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 2
- Type: Electrical; Adhesive
- Thickness: 0.0070