Polyimide (e.g., Kapton®) Cable and Electrical Tapes
from DigiKey
"TAPE ELECTRICAL AMBER 1""X144YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMB 12.50""X36YD" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 25""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 5/8""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 3/4""X36YDS" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Features: Thermally Insulating
from DigiKey
3M POLYIMIDE FILM ELECTRICAL TAP [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical
- Temperature Resistance: -40 to 180
from DigiKey
"Electrical Tape Acrylic Adhesive Amber 0.31"" (7.87mm) 5/16"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 155
from DigiKey
"Electrical Tape Acrylic Adhesive Amber 0.63"" (16.00mm) 5/8"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 155
from DigiKey
"Electrical Tape Acrylic Adhesive Amber 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 155
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0025
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Backing Material: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Thickness: 0.0025
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0025
from Saint-Gobain Tape Solutions
CHR K100 is manufactured from polyimide film with high-temperature silicone adhesive on both sides. CHR K100 has excellent mechanical and electrical properties. Applications: Electronic assembly. Electrical insulation applications. Used in high voltage insulation [See More]
- Backing Material: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0045
from DeWAL
This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications meeting class... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Cable; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Width: 0.2500 to 20
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Width: 12 to 48
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Adhesive; Single
- Width: 1
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 0.5000
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0025
from Saint-Gobain Tape Solutions
CHR K104 is manufactured from polyimide film with high-temperature silicone adhesive. K104 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation. Insulation and coverlay tapes for flexible heaters. high performance thermoplastic... [See More]
- Backing Material: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Type: Electrical; Adhesive; Single
- Thickness: 0.0015
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Low-Flow PBDE FREE Flame Retardant Adhesive
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Peel: 8
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 1
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old 70.AC is a 25 micron polyimide film coated on one side with an aggressive solvent-resistance acrylic adhesive that offers superior adhesion levels to most surfaces. Designed for high temperature electrical applications where a thin backing combined with excellent dielectrical properties is... [See More]
- Backing Material: Polyimide (e.g., Kapton®)
- Adhesive: Acrylic
- Type: Cable; Adhesive; Single
- Thickness: 0.0024
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Width: 0.2500
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0022
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0025
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0020
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0020