Transfer Cable and Electrical Tapes
from Powell Electronics, Inc.
3M Electrically Conductive Transfer Tap [See More]
- Type: Transfer
from DigiKey
"Adhesive Transfer Tape Acrylic Adhesive 0.50"" (12.70mm) 1/2"" X 82' (25.0m) 27 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Acrylic
from Budnick Converting, Inc.
Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding. [See More]
- Type: Electrical; Adhesive; Transfer
- Peel: 2.5
- Thickness: 0.0020
from DigiKey
"Adhesive Transfer Tape Acrylic Adhesive 1.00"" (25.40mm) X 82' (25.0m) 27 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Acrylic
from Budnick Converting, Inc.
3M ™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow interconnection between substrates through the adhesive thickness (the... [See More]
- Type: Electrical; Adhesive; Transfer
- Peel: 4.06
- Thickness: 0.0020
from DigiKey
"Adhesive Transfer Tape Acrylic Adhesive 2.00"" (50.80mm) X 82' (25.0m) 27 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Acrylic
from Budnick Converting, Inc.
3M ™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the adhesive thickness (the... [See More]
- Type: Electrical; Adhesive; Transfer
- Peel: 3.44
- Thickness: 0.0020
from DigiKey
"TAPE ADHSV TRNSFR SILVER 1""X3YDS" [See More]
- Type: Electrical; Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Temperature Resistance: -40 to 85
from Budnick Converting, Inc.
3M ™ XYZ-Axis ECATT 9719 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes) and is suitable for low surface energy substrates. [See More]
- Type: Electrical; Adhesive; Transfer
- Thickness: 0.0040
from DigiKey
"Adhesive Transfer Tape Acrylic Adhesive 0.98"" (25.00mm) X 32.8' (10.0m) 10.9 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
from Budnick Converting, Inc.
3M ™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes) and is suitable for low surface energy substrates. It is ideal for EMI/RFI shielding/grounding... [See More]
- Type: Electrical; Adhesive; Transfer
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0012
from DigiKey
"Adhesive Transfer Tape Pressure Sensitive Adhesive (PSA) Adhesive 0.98"" (25.00mm) X 32.8' (10.0m) 10.9 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Pressure Sensitive
- Backing Material: Plastic / Polymer
from Budnick Converting, Inc.
3M ™ XYZ-Axis Electrically Conductive Adhesive Transfer Tape (ECATT) 9732 is an isotropically electrically conductive tape. The tape is a conductive acrylic-based pressure sensitive adhesive with a conductive nonwoven scrim. The result is a double-sided tape providing both high adhesion and... [See More]
- Type: Electrical; Adhesive; Transfer
- Thickness: 0.0040
from DigiKey
"Adhesive Transfer Tape Pressure Sensitive Adhesive (PSA) Adhesive 4.00"" (101.60mm) X 30' (9.1m) 10 yds" [See More]
- Type: Electrical; Transfer
- Adhesive: Pressure Sensitive
- Backing Material: Polyester; Plastic / Polymer
- Temperature Resistance: -40 to 85
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
- Thickness: 0.0020
- Adhesive: Acrylic
- Peel: 3.75
from Adhesive Applications
SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily used for EMI/RFI... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
- Thickness: 0.0020
- Adhesive: Pressure Sensitive; Silicone
- Peel: 2