Electronics (PCB, Semiconductor) Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
- Backing Material: Rubber; Silicone
- Temperature Resistance: -45 to 250
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Aluminum; Metal Foil
- Thickness: 0.0050
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
- Thickness: 0.0020
- Adhesive: Acrylic
- Peel: 3.75
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0014 to 0.0030
from Saint-Gobain Tape Solutions
CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0020 to 0.0059
from DeWAL
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyester; Plastic / Polymer
- Width: 0.2500 to 17
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
- Backing Material: Free Film Adhesive
- Width: 24
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 0.5000
from Deviser, Inc.
Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Non-Adhesive
- Thickness: 0.0100
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Peel: 1.5
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Adhesive: Silicone
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from Adhesive Applications
S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0050
from Saint-Gobain Tape Solutions
h-old 8100 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used for splicing, bonding and laminating foams, papers, plastics, films, foils, for mounting of nameplates, electronic components,... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0022
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Non-Flame Retardant Thermoplastic Polyester Unsupported Adhesive Free Film
- Backing Material: Free Film Adhesive
- Thickness: 5.00E-4 to 0.0015
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellulose
- Width: 3
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Graphic Arts, Repair
- Adhesive: Silicone
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0030
from Adhesive Applications
PolySil ™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical resistance,... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0040
from Saint-Gobain Tape Solutions
h-old 8160 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0051
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Width: 0.5000
- Backing Material: Plastic / Polymer
- Thickness: 0.0015
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Thickness: 0.0025
from Adhesive Applications
PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0020
from Saint-Gobain Tape Solutions
h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing operations of electronic components & semiconductor devices in Tape-and-Real configurations. Applications:... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0024
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
- Backing Material: Cellophane
- Width: 0.5000
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
from Adhesive Applications
PolySil ™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0036
from Saint-Gobain Tape Solutions
Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high and low energy substrates. Applications: Indoor and Outdoor signs. Decorative profiles. Displays, battery in... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0039 to 0.0079
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.5000
from Adhesive Applications
PolySil ™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
CHR K100 is manufactured from polyimide film with high-temperature silicone adhesive on both sides. CHR K100 has excellent mechanical and electrical properties. Applications: Electronic assembly. Electrical insulation applications. Used in high voltage insulation [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®)
- Thickness: 0.0045
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 1
from Adhesive Applications
SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily used for EMI/RFI... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Transfer
- Thickness: 0.0020
- Adhesive: Pressure Sensitive; Silicone
- Peel: 2
from Saint-Gobain Tape Solutions
CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and to protect from... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Thickness: 0.0020
- Backing Material: Polyimide (e.g., Kapton®)
- Temperature Resistance: -73
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Solder Tape
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®)
- Thickness: 0.0025