Electrically Conductive Cable and Electrical Tapes
from DigiKey
"Conductive Adhesive Tape Pressure Sensitive Adhesive (PSA) Adhesive 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Pressure Sensitive
from Oak-Trees, Inc.
Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables [See More]
- Features: Electrically Conductive / Anti-Static
- Width: 0.1575 to 2.36
- Backing Material: Conductive PE; Plastic / Polymer
- Thickness: 0.0079
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
- Backing Material: Rubber; Silicone
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
from RS Components, Ltd.
RS PRO 2820.3462.18. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Clear
- Width: 0.7087
from DigiKey
"Conductive Adhesive Tape Pressure Sensitive Adhesive (PSA) Adhesive 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Pressure Sensitive
from Oak-Trees, Inc.
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes. Shielded FFC [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: PET , Aluminume; Polyester; Plastic / Polymer
- Type: Adhesive
- Adhesive: conductive hot melt; Hot Melt, Heat Bond, or Thermally Activated
from RS Components, Ltd.
Desco Europe 242240 ESD Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Brown
- Width: 0.9449
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 3.94"" (100.00mm) X 10' (3.0m) 3.3 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from RS Components, Ltd.
Desco Europe 242245 ESD Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Copolymer
- Type: Adhesive
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 3.94"" (100.00mm) X 10' (3.0m) 3.3 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Pressure Sensitive Adhesive (PSA) Adhesive 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Pressure Sensitive
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 19.68"" (500.00mm) X 164' (50.0m) 54.7 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 19.68"" (500.00mm) X 164' (50.0m) 54.7 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 19.68"" (500.00mm) X 164' (50.0m) 54.7 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 19.68"" (500.00mm) X 164' (50.0m) 54.7 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from DigiKey
"Conductive Adhesive Tape Acrylic Adhesive 19.68"" (500.00mm) X 164' (50.0m) 54.7 yds" [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Plastic / Polymer
- Type: Electrical
- Adhesive: Acrylic
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Aluminum; Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from Zippertubing Co. (The)
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing â € ™s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material... [See More]
- Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Polyester; Plastic / Polymer
- Type: Electrical
- Thickness: 0.0070
from Saint-Gobain Tape Solutions
h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing operations of electronic components & semiconductor devices in Tape-and-Real configurations. Applications:... [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from Alpha Wire
Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 1
- Type: Cable; Adhesive
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing Material: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; Radiation Resistance
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
from Zippertubing Co. (The)
Shielded ZT-Tape ® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape ® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique,... [See More]
- Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Polyurethane
- Type: Electrical
- Thickness: 0.0180
from Saint-Gobain Tape Solutions
h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a thin material is required. Excellent flagging and solvent resistance. Applications: Insulation of cables,... [See More]
- Features: Electrically Conductive / Anti-Static
- Backing Material: Polyester
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing Material: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from Zippertubing Co. (The)
Zip-Mesh ®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX"... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Metal Foil
- Type: Electrical
- Thickness: 0.0400
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing Material: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Grid Tape
- Width: 0.5000
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
- Backing Material: Cellophane
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Rubber
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Width: 39.17
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive; Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX ® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs to the C... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Width: 35.63
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Backing Material: Silicone; Foam; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0394
from Shenzhen You-San Technology Co., Ltd.
The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material exhibits excellent aging... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Rubber; Silicone; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0157 to 0.1969
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Conductive
- Backing Material: Silicone; Plastic / Polymer
- Type: Electrical; Adhesive
- Thickness: 0.0079 to 0.0177