PVC / Vinyl Cable and Electrical Tapes
from Heilind Electronics, Inc.
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Type: Adhesive
from Budnick Converting, Inc.
P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0100
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 80
from Waytek, Inc.
21000 PVC Electrical Tape. Category: Electrical Tape. Resists oil, water and weather. Conforms easily to irregular surfaces. 7 mil thick, ¾" wide, 60' long. Insulates and protects electrical splices. 600VDC. 176 °F (80 °C) 0 °F (-18 °C) [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
-
Color:
Black
from Budnick Converting, Inc.
ELE &WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE &WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation at no more than 600V. It is non-flame retardant. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 105
from Waytek, Inc.
21010 Premium All-Weather PVC Electrical Tape. Category: Electrical Tape. Meets UL requirements. 8 mil thick, ¾" wide, 66' long. Protects electrical splices in all extremes of weather. 600VDC. 176 °F (80 °C) 0 °F (-18 °C) [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
-
Color:
Black
from Budnick Converting, Inc.
ELE &WH 4160 is 7 mil electrical tape consisting of a plasticized PVC film with an aggressive rubber based adhesive. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Temperature Resistance: 104
from Waytek, Inc.
3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 20'. Thickness: 7 mil. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: 32 °F (0 °C) to 220 °F (105 °C). Flame retardant. [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
ELE &WH 4180 is a 7 mil (0.18mm) plasticized PVC film with an aggressive rubber based adhesive. It is flame retardant and cold resistant. This tape is used for cable coding, quick identification of electrical phases, circuits, feeders, and branches. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Features: Thermally Insulating
from Waytek, Inc.
3M 7000006092 Scotch ® Super 88 Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 8.5 mil. Voltage Rating: 600VDC. Operating Temp: 0 °F (-18 °C) to 221 °F (105 °C). Flame retardant. Extra flexible... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0085
from Budnick Converting, Inc.
ELE &WH 4140 is a 8 Mil (0.20 mm) PVC premium grade electrical insulation tape with a rubber-based adhesive. It offers all-weather performance. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0080
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Features: Thermally Insulating
- Type: Electrical
- Color: Black
from Waytek, Inc.
3M 7000006094 -Red-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
2307 is a 7 mil, black Vinyl electrical tape. This product is UL listed, flame retardant and weather resistant. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -10 to 80
from Waytek, Inc.
3M 7000006095-Blue-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
This black, 7 mil vinyl tape is the economical solution for less demanding indoor jobs. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -10 to 80
from Waytek, Inc.
3M 7000006096-Yellow-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
3M 33 electrical tape is a quality, general purpose vinyl insulating tape. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: White
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000006097-White-3/4" x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
3M 33+ is a 7 mil, premium, vinyl electrical tape used primarily for insulating all wire and cable splices rated up to 600 volts and 22 °F. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Red
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000006098-Green-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
3M 35 vinyl electrical color coding tape is an electrical grade polyvinyl chloride (PVC) tape with a pressure sensitive rubber adhesive available in nine fade resistant colors. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 1.5
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Yellow
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000006099-Gray-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Budnick Converting, Inc.
EV57 is a 7.0 mil, UL listed, vinyl electrical tape. It is used to splice, insulate and bind wiring harnesses. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: PVC - Polyvinylchloride
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive Green 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Green
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000031580 -Brown-3/4" x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Blue
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000031581-Orange-3/4 x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Adhesive Gray 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Gray
- Type: Cable; Electrical
from Waytek, Inc.
3M 7000058437-Violet-3/4" x66' Vinyl Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Flame retardant. Voltage Rating: 600VDC. Dielectric Strength: 1250VDC/mil. Operating Temp: -14 °F (-10 °C) to 176 °F (80... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.4724
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"TAPE ELECTRICAL BLUE 3/4""X22YDS" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Temperature Resistance: -18 to 105
- Type: Electrical
- Color: Blue
from Waytek, Inc.
3M Temflex Tape 1776 is an economical, general purpose tape made in the USA. It provides excellent mechanical protection with the combination of a rubber resin adhesive and PVC backing. This tape is flame retardant and highly resistant to moisture, alkalis, acids, copper, corrosion, and varying... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
RS PRO AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 1.5
- Type: Electrical
- Thickness: 0.0051
from DigiKey
SCOTCH VINYL ELECTRICAL TAPE COM [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Orange
- Type: Electrical
from Waytek, Inc.
When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex ™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications. 3M 7100169254... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0060
from RS Components, Ltd.
3M SUPER 33+ 20 X 19 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0071
from DigiKey
"TAPE ELECTRICAL 0.75""X20YDS" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Temperature Resistance: 80
- Type: Electrical
from Waytek, Inc.
Revere 7 Commercial Grade 7mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that is used for all kinds of mechanical and electrical applications. Revere 7 is flame retardant and is used as primary insulation for splices no more than 600VDC. Plymouth Rubber 3119 Revere 7... [See More]
- Backing Material: Polyvinyl Chloride; Rubber
- Width: 0.7500
- Type: Electrical; Adhesive
-
Color:
Black
from RS Components, Ltd.
3M SCOTCH 35 BLANC 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: White
from DigiKey
"TAPE ELECTRICAL BLACK 2""X36YDS" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -18 to 105
from Waytek, Inc.
Premium 85 Professional Grade 8.5 mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold weather resistant, flame retardant, and is used as primary insulation for splices no more... [See More]
- Backing Material: Polyvinyl Chloride; Rubber
- Width: 0.7500
- Type: Electrical; Adhesive
-
Color:
Black
from RS Components, Ltd.
3M SCOTCH 35 BLEU 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Blue
from DigiKey
"TAPE ELECTRICAL BLACK 3/4""X22YDS" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -18 to 105
from Waytek, Inc.
Premium 111 Vinyl 7mil Electrical Tape is an all weather, professional grade, pressure-sensitive vinyl tape that gives excellent performance over a wide range of temperatures. Premium 111 is used for general splicing purposes no more than 600VDC, and can be used as primary insulation for splices,... [See More]
- Backing Material: Polyvinyl Chloride; Rubber
- Width: 0.7500
- Type: Electrical; Adhesive
-
Color:
Black
from RS Components, Ltd.
3M SCOTCH 35 JAUNE 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Yellow
from DigiKey
"TAPE ELECTRICAL BLACK 3/4""X22YDS" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Features: Thermally Insulating
from Waytek, Inc.
3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape. Category: Electrical Tape. Manufacturer: 3M. Series: Temflex. Roll Length:... [See More]
- Backing Material: Polyvinyl Chloride
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from RS Components, Ltd.
3M SCOTCH 35 VERT 20 X 19 [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Green
from DigiKey
TAPE ELECTRICAL RED 1 [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Color: Red
from Waytek, Inc.
Tesa TS4173.7 PVC Wire Harness Tape. Category: Electrical Tape. Manufacturer: Tesa. Soft PVC film wire harness tape with an acrylic adhesive. PV2 tape for basic bundling up to a temperature class of 221 °F (105 °C). Black. Width: 3/4". Roll Length: 108'. Backing Material: PVC film. Type of... [See More]
- Backing Material: Polyvinyl Chloride
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Width: 0.7480
from RS Components, Ltd.
3M 80610833800 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0071
from DigiKey
"TAPE ELECTRICAL WHITE 2.00""" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Color: White
from RS Components, Ltd.
Advance Tapes AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 0.7480
- Type: Electrical
- Thickness: 0.0051
from DigiKey
"Electrical Tape Rubber Adhesive Pink 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical
- Color: Pink
from RS Components, Ltd.
Advance Tapes AT7 Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Pvc; Plastic / Polymer
- Width: 1.5
- Type: Electrical
- Thickness: 0.0051
from DigiKey
SAFETY STRIPE TAPE 5702 BLACK/YE [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Color: Black
- Type: Electrical
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Backing Material: Polyvinyl Chloride
- Type: Electrical; Adhesive; Single
from Princess Auto Limited
Black Electrical Tape [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Color: Black
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape. is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
RUBBER SPLICING TYPE. VINYL MATERIAL. BLACK FINISH. 60 FEET. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 VOLT VOLTAGE RATING. 0.007 INCH THICKNESS. 176 DEG F TEMPERATURE RATING. EASY-WRAP[TM] BRAND. TEMPERATURE RATING 19.4 TO 176 DEG F. PACKAGING QUANTITY 10 PER CARTON. EWG... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics B17. 0n-FR Electrical Tape - Colors. 7 mil general purpose electrical tape. 0n-flame retardant. Applications. Wire splicing, harness wrapping, weather-proofing outdoor connections, color coding. Features & Benefits. Complies with UL 510. Meets HH-I-595C. Dielectric strength up to... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Intertape Polymer Group, Inc.
Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Features: Dielectric / Insulating
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA Approved, and is a highly conformable, lead free and flame retardant colored electrical tape for use indoors and... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Backing Material: Polyvinyl Chloride
- Type: Electrical; Adhesive; Single
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 2" x 36 yd roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BROWN FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive; Single
- Thickness: 0.0300 to 0.0600
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 777. BLACK - ECO0MY PVC ELECTRICAL TAPE - GENERAL PURPOSE. An eco0mical PVC electrical tape. UL approved for general purpose applications.(Black Only - See Berry Plastics B17 for colors). Applications. Wire wrapping. Insulation. Holding. Features & Benefits. Eco0mical tape useful... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. Blue PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Intertape Polymer Group, Inc.
Vinyl electrical insulating tape consisting of a soft ‘plasticized ’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other corrosive chemicals. Lead free, UL and CSA listed. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Rubber
- Type: Electrical; Adhesive; Single
- Features: Dielectric / Insulating
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Backing Material: Polyvinyl Chloride
- Type: Electrical; Adhesive; Single
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. RED FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils, moisture and corrosion. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
- Type: Non-Adhesive
- Peel: 1.19
from Can-Do National Tape
Can-Do ® Electrical Tape. Brown PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Techsil Limited
Techsil ® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical... [See More]
- Backing Material: Polyvinyl Chloride
- Type: Electrical; Adhesive; Single
from Lapp Tannehill
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. ORANGE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0075
- Type: Non-Adhesive
- Peel: 1.44
from Can-Do National Tape
Can-Do ® Electrical Tape. Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive
- Width: 0.7500
from Shurtape Technologies, LLC
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. YELLOW FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0100
- Type: Electronics, Printed Circuit Boards or Semiconductors; Non-Adhesive
- Peel: 1.5
from Can-Do National Tape
Can-Do ® Electrical Tape. Green PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GREEN FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Deviser, Inc.
UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis, chemicals,... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Thickness: 0.0070
- Type: Electrical; Non-Adhesive
- Peel: 1.31
from Can-Do National Tape
Can-Do ® Electrical Tape. Orange PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BLUE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. Purple PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. PURPLE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. PACKAGING... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. Red PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. Orange. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GRAY FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. White PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in pink. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. WHITE FINISH. 60 FT. 0.75 INCH. UL, CSA APPROVAL. GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWG MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Can-Do National Tape
Can-Do ® Electrical Tape. Yellow PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve. Other Available Colors: Black. Blue. Brown. Green. Gray. [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical
- Width: 0.7500
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
RUBBER SPLICING TYPE. VINYL MATERIAL. BLACK FINISH. 66 FEET. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 VOLT VOLTAGE RATING. 0.007 INCH THICKNESS. 176 DEG F TEMPERATURE RATING. EASY-WRAP[TM] BRAND. TEMPERATURE RATING -0.4 TO 221 DEG F. PACKAGING QUANTITY 10 PER CARTON. EWP... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in violet. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BROWN FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. RED FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. ORANGE FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. YELLOW FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. PURPLE FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. GRAY FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.007 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. VINYL MATERIAL. BLACK FINISH. 66 FT. 0.75 INCH. UL, CSA APPROVAL. ELECTRICAL, MECHANICAL APPLICATION. 600 V VOLTAGE RATING. 0.0085 INCH THICKNESS. 80 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWP MODEL [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0085
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 2" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 2
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.5000
- Type: Electrical; Adhesive
- Thickness: 0.0070
from Lapp Tannehill
Scotch ® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is... [See More]
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070