Cloth - Woven Fabric Cable and Electrical Tapes
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Pet; Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0071
- Width: 0.7480
- Color: Black
from Waytek, Inc.
3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Voltage Rating: 600VDC. Operating Temp: 32 °F (0 °C) to 302 °F (150 °C). Woven insulating glass cloth tape with... [See More]
- Backing Material: Cloth / Fabric
- Width: 0.7500
- Type: Electrical; Adhesive
- Thickness: 0.0070
from DigiKey
"TAPE ELECTRICAL BLK 23.75""X72YDS" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -40 to 104
from Budnick Converting, Inc.
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Adhesive: Polyethylene Coated Cloth
- Type: Cable; Adhesive
- Thickness: 0.0118
from RS Components, Ltd.
HellermannTyton [See More]
- Backing Material: Polyethylene Terephthalate; Cloth / Fabric
- Thickness: 0.0098
- Width: 0.7480
- Color: Black
from DigiKey
"TAPE ELECTRICAL WHITE 1/4""X72YDS" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -40 to 104
from Budnick Converting, Inc.
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Uncoated Cloth
- Type: Cable; Adhesive
- Thickness: 0.0120
from RS Components, Ltd.
3M 3611955 Cloth Tape [See More]
- Backing Material: Silicone; Cloth / Fabric
- Thickness: 0.0071
- Width: 0.7480
- Color: White
from DigiKey
3M GLASS CLOTH ELECTRICAL TAPE 6 [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Silicone
- Type: Electrical
- Temperature Resistance: 180
from RS Components, Ltd.
3M 7100090686 Electrical Tape [See More]
- Backing Material: Glass Cloth; Cloth / Fabric
- Width: 0.2362
- Type: Electrical
- Thickness: 0.0071
from DigiKey
"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Rubber
- Type: Electrical
- Features: Thermally Insulating
from RS Components, Ltd.
3M 7100090776 Electrical Tape [See More]
- Backing Material: Glass Cloth; Cloth / Fabric
- Width: 0.5906
- Type: Electrical
- Thickness: 0.0071
from DigiKey
"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: 0 to 150
from RS Components, Ltd.
HellermannTyton 712-00501 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 0.7480
- Temperature Resistance: 538
from DigiKey
"Electrical Tape Silicone Thermosetting Adhesive White 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Silicone
- Type: Electrical
- Temperature Resistance: 0 to 200
from RS Components, Ltd.
HellermannTyton 712-00502 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 0.7480
- Temperature Resistance: 80
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical
- Temperature Resistance: 0 to 200
from RS Components, Ltd.
HellermannTyton 712-00503 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 0.7480
- Temperature Resistance: 80
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical
- Temperature Resistance: 0 to 200
from RS Components, Ltd.
HellermannTyton 712-00505 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 0.7480
- Temperature Resistance: 80
from DigiKey
"Electrical Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 150
from RS Components, Ltd.
HellermannTyton 712-00506 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 0.7480
- Temperature Resistance: 80
from DigiKey
"Electrical Tape Acrylic Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Acrylic
- Type: Electrical
- Temperature Resistance: 0 to 150
from RS Components, Ltd.
HellermannTyton 712-00901 Cloth Tape [See More]
- Backing Material: Cotton; Cloth / Fabric
- Thickness: 0.0122
- Width: 1.97
- Temperature Resistance: 538
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Rubber
- Type: Electrical
- Temperature Resistance: -40 to 104
from DeWAL
DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION. This tape is used primarily in... [See More]
- Backing Material: Woven Glass Fiber Fabric; Cloth / Fabric
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Width: 0.2500 to 36
from Berry Plastics Corporation - Engineered Materials Division
Polyken 342C. High Temperature Wire Harness Tape. Heat Reflective Wire Harness Tape. Applications. Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap. Features & Benefits. -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance -- Relectivity -- 175 ºC... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Silicone
- Type: Electrical; Adhesive; Single
- Temperature Resistance: 175
from NSI Industries LLC
COLOR CODING, INSULATING TYPE. GLASS CLOTH MATERIAL. WHITE FINISH. 66 FT. 0.5 INCH. UL APPROVAL. MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION. 0.007 INCH THICKNESS. 130 DEG C TEMPERATURE RATING. 3300 V DIELECTRIC STRENGTH. EASY-WRAP[TM] BRAND. EWGC MODEL [See More]
- Backing Material: Cloth / Fabric
- Width: 0.5000
- Type: Electrical
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Adhesive: Pressure Sensitive
- Type: Cable; Adhesive; Single
- Width: 2
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Backing Material: Rubber; Cloth / Fabric
- Adhesive: Rubber
- Type: Adhesive; Single
- Thickness: 0.0150
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive; Double- Sided
- Thickness: 0.0020
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Backing Material: Silica Woven; Cloth / Fabric
- Width: 0.5000 to 0.6250
- Type: Cable; Non-Adhesive
- Thickness: 0.0150
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Backing Material: Silicone; Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0079 to 0.2362
- Type: Electrical; Adhesive
- Temperature Resistance: -40 to 200
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Backing Material: Acrylic / Acrylate; Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0110
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Material: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0070