Fluoropolymer Cable and Electrical Tapes
from Golden Collar Technology Co., Ltd .
Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and electrical... [See More]
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Electrical
from Budnick Converting, Inc.
3M ™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where high dielectric and breaking strength are required. This tape is 600V rated and withstands a temperature range... [See More]
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: PTFE - Hi Modulous
- Type: Electrical; Adhesive
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Backing Material: FEP Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Identification Label
- Thickness: 0.0035
from DeWAL
DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION. This tape is used primarily in electrical applications... [See More]
- Backing Material: Teflon® FEP; Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Silicone
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Width: 0.2500 to 20
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Silicone
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Thickness: 0.0035
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
- Width: 0.0900
- Type: Cable; Adhesive; Single
- Color: Black / Natural