Protective Tape Cable and Electrical Tapes

8 Results
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
  • Backing Material: Rubber; Silicone
  • Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
  • Adhesive: Fusible
Electroplanting Vinyl Tape
from Deviser, Inc.

Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]

  • Features: Protective; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical; Adhesive
  • Adhesive: Rubber
Adhesive Tapes, Film, Polyester -- CHR M69
from Saint-Gobain Tape Solutions

CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M69 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various materials. Attachment &... [See More]

  • Features: Protective
  • Backing Material: Polyester
  • Type: Electrical; Adhesive; Single
  • Adhesive: Acrylic
Rubber Splicing Tape - Low Voltage
from Deviser, Inc.

Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Adhesive; Single
  • Adhesive: Rubber
Adhesive Tapes, Film, Polyester -- CHR MCL Cling
from Saint-Gobain Tape Solutions

CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Backing Material: Polyester
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Silicone
Vinyl Electrical Tape - All Weather
from Deviser, Inc.

UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Non-Adhesive
  • Thickness: 0.0075
Adhesive Tapes, Film, Polyimide -- CHR KCL
from Saint-Gobain Tape Solutions

CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and to protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Backing Material: Polyimide (e.g., Kapton®)
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Thickness: 0.0020
Adhesive Tapes, Film, PTFE -- CHR 2242-5ER
from Saint-Gobain Tape Solutions

CHR 2242-5ER is manufactured from our own 125 µ (5.0 mil) high modulus, sintered extruded PTFE Films with 25 µ (1.0 mil) of pressure sensitive acrylic adhesive and a backside treated for improved self-bonding in a wrapping application. Applications: Magnet coils, transformer insulation and... [See More]

  • Features: Dielectric / Insulating; Protective
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Cable; Electrical; Adhesive; Single
  • Thickness: 0.0059