Cable Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Adhesive: Fusible
- Backing Material: Rubber; Silicone
- Temperature Resistance: -45 to 250
from DigiKey
"Electrical Tape Adhesive Black 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds" [See More]
- Type: Cable; Electrical
- Color: Black
from Budnick Converting, Inc.
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Type: Cable; Adhesive
- Adhesive: Polyethylene Coated Cloth
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0118
from DigiKey
"Electrical Tape Adhesive Black 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Black
from Budnick Converting, Inc.
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]
- Type: Cable; Adhesive
- Adhesive: Uncoated Cloth
- Backing Material: Cloth / Fabric
- Thickness: 0.0120
from DigiKey
"Electrical Tape Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: White
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from Budnick Converting, Inc.
50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors. [See More]
- Type: Cable; Adhesive
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Thickness: 0.0035
from DigiKey
"Electrical Tape Adhesive Red 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Red
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Yellow
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Green 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Green
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Blue 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Blue
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Gray 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Gray
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Black 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Black
from DigiKey
"Fire Retardant Tape Adhesive Black 3.00"" (76.20mm) X 20' (6.1m) 6.7 yds" [See More]
- Type: Cable; Electrical
- Color: Black
from DigiKey
"Fire Retardant Tape Adhesive White, Gray 1.50"" (38.10mm) 1 1/2"" X 20' (6.1m) 6.7 yds" [See More]
- Type: Cable; Electrical
- Color: White, Gray
from DigiKey
"Fire Retardant Tape Adhesive White, Gray 3.00"" (76.20mm) X 20' (6.1m) 6.7 yds" [See More]
- Type: Cable; Electrical
- Color: White, Gray
from DigiKey
"Electrical Tape Adhesive Orange 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Orange
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DigiKey
"Electrical Tape Adhesive Purple 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Type: Cable; Electrical
- Color: Purple
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
from DeWAL
This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications meeting class... [See More]
- Type: Cable; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
- Adhesive: Silicone
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500 to 20
from Saint-Gobain Tape Solutions
h-old K.30 is a 25 micron Teonex ® film coated on one side with high-temperature silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins,... [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0024
- Adhesive: Silicone
- Temperature Resistance: -70
from Alpha Wire
A great, economical way to easily bundle wire and cable. Available in many different military grade finishes and colors. Download the Lacing Tape Installation Instructions for help on how to use our lacing tape. [See More]
- Type: Cable; Adhesive
- Width: 0.0500
- Backing Material: Nylon; Plastic / Polymer
- Temperature Resistance: -73 to 177
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Pressure Sensitive
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Width: 2
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Type: Cable; Adhesive; Single
- Width: 0.0900
- Backing Material: Dacron; Plastic / Polymer
- Color: Black / Natural
from Saint-Gobain Tape Solutions
h-old K.30 AC is a 25 micron Teonex ® film coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins, coils,... [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0024
- Adhesive: Acrylic
- Temperature Resistance: -70
from Alpha Wire
Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]
- Type: Cable; Adhesive
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 1
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Cable; Non-Adhesive
- Width: 0.5000 to 0.6250
- Backing Material: Silica Woven; Cloth / Fabric
- Thickness: 0.0150
from Saint-Gobain Tape Solutions
CHR K.30 is manufactured from high performance Teonex ® (Polyethylene-naphthalate) film with silicone pressure sensitive adhesive. Designed for high temperature electrical insulation applications where a thin, conformable backing combined with excellent dielectric properties are required. [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Pressure Sensitive; Silicone
- Backing Material: Polyester
- Thickness: 0.0024
from Saint-Gobain Tape Solutions
h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a... [See More]
- Type: Cable; Adhesive; Double- Sided
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0049
from Saint-Gobain Tape Solutions
h-old 8842 is a 23 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8842 provides excellent initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers,... [See More]
- Type: Cable; Adhesive; Double- Sided
- Adhesive: Silicone
- Backing Material: Polyester
- Thickness: 0.0067
from Saint-Gobain Tape Solutions
h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a thin material is required. Excellent flagging and solvent resistance. Applications: Insulation of cables,... [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyester
- Thickness: 0.0016
from Saint-Gobain Tape Solutions
h-old 70.AC is a 25 micron polyimide film coated on one side with an aggressive solvent-resistance acrylic adhesive that offers superior adhesion levels to most surfaces. Designed for high temperature electrical applications where a thin backing combined with excellent dielectrical properties is... [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Polyimide (e.g., Kapton®)
- Thickness: 0.0024
from Saint-Gobain Tape Solutions
CHR 2242-5ER is manufactured from our own 125 µ (5.0 mil) high modulus, sintered extruded PTFE Films with 25 µ (1.0 mil) of pressure sensitive acrylic adhesive and a backside treated for improved self-bonding in a wrapping application. Applications: Magnet coils, transformer insulation and... [See More]
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0059
- Adhesive: Acrylic; Pressure Sensitive
- Temperature Resistance: -40
from Saint-Gobain Tape Solutions
h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture barrier,... [See More]
- Type: Cable; Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old AS.40 is a 40 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture barrier,... [See More]
- Type: Cable; Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0031
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Type: Cable; Electrical; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0030
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Type: Cable; Adhesive; Single
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Thickness: 0.0030
from Saint-Gobain Tape Solutions
CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance. High-temperature splicing and... [See More]
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0070 to 0.0100
- Adhesive: Silicone
- Temperature Resistance: -73
from Saint-Gobain Tape Solutions
h-old GL.94 is a 120 micron glass cloth coated with a high quality acrylic adhesive system. Designed for coil wrapping, layer and crossover insulation, cable harnesses and all applications where mechanical and thermal resistance are required. Applications: Designed for coil wrapping, layer and... [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0065
- Adhesive: Acrylic
- Temperature Resistance: -50
from Saint-Gobain Tape Solutions
h-old GL.96 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for banding motors and transforms, coil wrapping, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510. [See More]
- Type: Cable; Electrical; Adhesive; Single
- Thickness: 0.0067
- Adhesive: Silicone
- Temperature Resistance: -80
from Saint-Gobain Tape Solutions
CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthalamide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethylene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side. [See More]
- Type: Cable; Adhesive; Single
- Thickness: 0.0070
- Adhesive: Silicone
- Temperature Resistance: -73
from Saint-Gobain Tape Solutions
Norbond V1300 series bonding tapes combine a white polyurethane foam substrate with a durable, pressure-sensitive acrylic adhesive on both sides. The foam properties dissipate vibrations and distribute stress forces, while the adhesive maintains a long-term bond. Applications: Security pads. Signs. [See More]
- Type: Cable; Adhesive; Double- Sided
- Thickness: 0.0315 to 0.1260
- Adhesive: Acrylic
- Temperature Resistance: -34