Double-Sided Cable and Electrical Tapes

17 Results
Adhesive Tapes -- 82600 [82600 from 3M]
from Powell Electronics, Inc.

3M Electronic Double Sided Tape 82600, [See More]

  • Type: Double- Sided
2 Mil Double Sided Electrically Conductive Tape -- 60252
from Budnick Converting, Inc.

tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Thickness: 0.0022
  • Adhesive: Proprietary
  • Peel: 4.85
2 Mil Double Sided Electrically Conductive Tape -- 60272
from Budnick Converting, Inc.

tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive. [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Thickness: 0.0020
  • Adhesive: Non-Woven
  • Peel: 3.48
4 Mil Double Sided Electrically Conductive Tape -- 60274
from Budnick Converting, Inc.

tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Thickness: 0.0039
  • Adhesive: Proprietary
  • Peel: 5.71
8 Mil Double Sided Electrically Conductive Tape -- 60256
from Budnick Converting, Inc.

tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Thickness: 0.0079
  • Adhesive: Proprietary
  • Peel: 6.05
Adhesive Tapes, Film, Polyester -- h-old 8100
from Saint-Gobain Tape Solutions

h-old 8100 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used for splicing, bonding and laminating foams, papers, plastics, films, foils, for mounting of nameplates, electronic components,... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Acrylic
  • Backing Material: Polyester
  • Thickness: 0.0022
Busbar Insulation Tape -- BusBond T1647
from Sheldahl Flexible Technologies - a Flex company

Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 12 to 48
S5005DC – Polysil Double Coated Silicone Adhesive Tape -- S5005DC
from Adhesive Applications

S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Silicone
  • Backing Material: Polyester
  • Thickness: 0.0050
Polyimide Film -- TK-1/3.5-S/S
from ICO RALLY

Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Silicone
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Thickness: 0.0045
Double Sided Conductive Cloth Tape -- P0405D
from Shenzhen You-San Technology Co., Ltd.

Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Thickness: 0.0020
Adhesive Tapes, Film, Polyester -- h-old 8160
from Saint-Gobain Tape Solutions

h-old 8160 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required. [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Acrylic
  • Backing Material: Polyester
  • Thickness: 0.0051
Flat Cable Insulating Tape -- T9004
from Sheldahl Flexible Technologies - a Flex company

We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Low Flow PBDE FREE Flame Retardant Adhesive
  • Backing Material: Polyester; Plastic / Polymer
  • Peel: 10
Adhesive Tapes, Film, Polyester -- h-old 8825
from Saint-Gobain Tape Solutions

h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a... [See More]

  • Type: Cable; Adhesive; Double- Sided
  • Adhesive: Silicone
  • Backing Material: Polyester
  • Thickness: 0.0049
Adhesive Tapes, Film, Polyester -- h-old 8842
from Saint-Gobain Tape Solutions

h-old 8842 is a 23 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8842 provides excellent initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers,... [See More]

  • Type: Cable; Adhesive; Double- Sided
  • Adhesive: Silicone
  • Backing Material: Polyester
  • Thickness: 0.0067
Adhesive Tapes, Film, Polyester -- h-old 9169
from Saint-Gobain Tape Solutions

h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where good solvent, UV and plasticizers resistance are required. Good adhesion to high and low surface energy... [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Adhesive: Acrylic
  • Backing Material: Polyester
  • Thickness: 0.0079
Adhesive Tapes, Film, Polyester -- h-old P.231
from Saint-Gobain Tape Solutions

h-old P.231 is a 23 micron polyester film coated on both sides with a thermosetting rubber adhesive. Designed for use in bonding applications where an electrical insulating double sided tape is required. Applications: Electrical motor & transformers. Capacitors, bobbins, coils. Core starting [See More]

  • Type: Electrical; Adhesive; Double- Sided
  • Adhesive: Rubber
  • Backing Material: Polyester
  • Thickness: 0.0035
Adhesive Tapes, Film, Polyester -- Norbond A7100R
from Saint-Gobain Tape Solutions

Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high and low energy substrates. Applications: Indoor and Outdoor signs. Decorative profiles. Displays, battery in... [See More]

  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Double- Sided
  • Adhesive: Acrylic
  • Backing Material: Polyester
  • Thickness: 0.0039 to 0.0079