Disc Armature Brushless Motors
1 Result
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil
from Galil
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]
- DC Construction: Disc Armature
- Standard DC Voltage: 48V
- Motor Type: Servomotor
- DC Voltage Range: 48.0