Introduction to AutoCAD 2006 2D and 3D Design

The Extrude tool

The Extrude tool can be called either, with a click on its tool icon in the Solids toolbar (Fig. 13.11), or by entering extrude or its abbreviation ext at the command line.


Fig. 13.11: The Extrude tool icon from the Solids toolbar

Extrude can also be called from the Draw drop-down menu click on Draw in the menu bar and when the Draw drop-down menu appears, click on Solids in the drop-down menu and again on Extrude in the sub-menu which then appears (Fig. 13.12).


Fig. 13.12: Calling Extrude from
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
Category: Metal Spinning Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.