Introduction to AutoCAD 2006 2D and 3D Design

The Chamfer and Fillet tools from the Modify toolbar (Fig. 13.36), which are used to create chamfers and fillets in 2D drawings in AutoCAD 2006, can just as well be used when constructing 3D models.
Using the Box and Cylinder tools, construct the 3D model in Fig. 13.37.
Place in the 3D Views/SW Isometric view (Fig. 13.38). Union the two boxes and with the Subtract tool, subtract the cylinders from the union.
Fig. 13.37: Example Chamfer and Fillet the model before using the tools
Fig. 13.38: Example isometric view Chamfer and Fillet the model before using the tools
Fig. 13.39: Example Chamfer and Fillet
| Note | To construct the elliptical cylinder: Command:_cylinder |
Click the Fillet tool icon in the Modify toolbar (Fig. 13.36). The command line shows:
Command:_fillet
Current settings: Mode = TRIM. Radius = 1
Specify first object or...