Introduction to AutoCAD 2006 2D and 3D Design

Appendix D: Computing Terms

Appendix D: Computing Terms

This glossary contains some of the more common computing terms.

A

Application
The name given to software packages which perform the tasks such as word processing, Desktop Packaging, CAD, etc.
ASCII
The American National Standard Code for Information Interchange. A code which sets bits for characters used in computing.
Attribute
Text appearing in a drawing, sometimes linked to a block.
Autodesk
The American company which produces AutoCAD and other CAD software packages.

B

Baud rate
A measure of the rate at which a computer system can receive information (measured in bits per second).
Bios
Basic Input Output System. The chip in a PC that controls the operations performed by the hardware (e.g. disks, screen, keyboard etc.).
Bit
Short for binary digit. Binary is a form of mathematics that uses only two numbers: 0 and 1. Computers operate completely on binary mathematics.
Block
A group of objects or entities on screen that have been linked together to act as one unit.
Booting up
Starting up a computer to an operating level.
Bus
An electronic channel that allows the movement of data around a computer.
Byte
A sequence of 8 bits.

C

C
A computer programming language.
Cache
A section of memory (can be ROM or RAM) which holds data that is being frequently used. Speeds up the action of disks and applications.
CAD
Computer-aided design. The term should not be used to mean computer-aided drawing.
CAD/CAM
Computer-aided design and manufacturing.
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
Category: Computer-Aided Design (CAD) Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.