Chassis Mount Power Transformers
from Littelfuse, Inc.
Transformers change one AC voltage to another by magnetic induction. Hartland Controls produces transformers with primary and secondary voltage up to 250 VA. Our heavy-duty transformers are used in a variety of applications, including HVAC, water pumps, pool and spa, food service and electronics. We... [See More]
- Mounting: Chassis
- Output Voltage: 24
- Input Voltage: 120 to 240
from Triad Magnetics
Description. Triad control single phase transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements,... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR LAMINATED 1000VA CHAS [See More]
- Mounting: Chassis
- Construction: Laminate
- Transformer Type: Power Transformer
- Single Phase Configuration: Single
from Triad Magnetics
Description. Triad International Series single phase transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Encapsulated Transformers; Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
XFRMR LAMINATED 120VA CHAS MOUNT [See More]
- Mounting: Chassis
- Construction: Laminate
- Transformer Type: Power Transformer
- Single Phase Configuration: Single
from Triad Magnetics
Description. The Triad Quick Pack small power single phase transformer series offers a significant reduction in size and weight for a given VA rating. These single phase transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Single
from DigiKey
XFRMR LAMINATED 20VA CHAS MOUNT [See More]
- Mounting: Chassis
- Construction: Laminate
- Transformer Type: Power Transformer
- Single Phase Configuration: Single
from Triad Magnetics
Description. Triad chassis mount World Series single Phase transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The single phase transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL... [See More]
- Mounting: Chassis
- Construction: Laminate
- Transformer Type: Encapsulated Transformers; Power Transformer; Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
from DigiKey
PWR XFMR TORO 80VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
F-1000U. Single Secondary Chassis Mount Power Single Phase Transformer. Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR LAMINATED 1280VA CHAS [See More]
- Mounting: Chassis
- Construction: Laminate
- Transformer Type: Power Transformer
- Single Phase Configuration: Single
from Triad Magnetics
Description. Triad offers a full choice of power supply single phase transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. Theses single phase transformers are single... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 1.6VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad offers a full choice of power supply single phase transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. Theses single phase transformers are single... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 7VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad chassis mount power single phase transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer; Single Phase Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 10VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad control single phase transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Industrial Control Transformer; Single Phase Transformer
- Single Phase Configuration: Single
from DigiKey
PWR XFMR TORO 5VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad control single phase transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Industrial Control Transformer; Single Phase Transformer
- Single Phase Configuration: Single
from DigiKey
PWR XFMR TORO 15VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad isolation single phase transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Encapsulated Transformers; Isolation; Power Transformer; Single Phase Transformer
- Single Phase Configuration: Single
from DigiKey
PWR XFMR TORO 35VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad autotransformers are single winding single phase transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary... [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Autotransformer; Encapsulated Transformers; Single Phase Transformer
- Single Phase Configuration: Single
from DigiKey
PWR XFMR TORO 25VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Triad Magnetics
Description. Triad chassis mount World Series Toroidal single phase transformers are efficient, compact, cool running and cost effective. They are approved to UL 506 and CE IEC 61558-1 and 615 58-2-6, and are constructed with a Class B ( 130C ) rated insulation system. These toroidal single phase... [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Encapsulated Transformers; Power Transformer; Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
from DigiKey
PWR XFMR TORO 3.2VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 50VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 3000VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 50VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 100VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 200VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 300VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 350VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 400VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 500VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 600VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 800VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from DigiKey
PWR XFMR TORO 1000VA CHAS MT [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Single Phase Configuration: Dual
from Premier Magnetics, Inc.
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM... [See More]
- Mounting: Chassis
- Output Voltage: 8 to 40
- Input Voltage: 85 to 265
- Secondary Current Rating: 0.0750 to 0.8000
from Panasonic HVAC
Transformer from 460 to 230 Volts. 11 KVA. For Use with 6 ton outdoor units (Heat Pump or Heat Recovery) [See More]
- Mounting: Chassis
from Standex-Meder Electronics
FTC-FTD-FTK Series Class 2 power transformers are line frequency magnetics chassis mount designed packaged used in low frequency applications. These energy-limiting wired in transformer featuring a rugged all steel construction providing excellent heat dissipation and electromagnetic shielding. [See More]
- Mounting: Chassis
from Airlink Transformers
AT0030 - Autowound Transformers. 30VA 0-115-230v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Mounting: Chassis
- Input Voltage: 230
- Construction: Toroidal Core
- Output Voltage: 115
from Toroid Corp. of Maryland
Optional enclosure with or without cord, plug and receptacle [See More]
- Mounting: Chassis; Dish/Disk
- Construction: Toroidal Core
- Transformer Type: Autotransformer
- Primary Frequency: 60 Hz
from Abbott Technologies, Inc.
60 Hz Industrial Transformers. • High efficiency, excellent regulation and high isolation. • Widely used in custom power supplies and industrial power controls. • 10 VA to 1300 V A [See More]
- Mounting: Chassis
- Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Mounting: Chassis
- Cooling Method: Air
- Transformer Type: Encapsulated Transformers; Industrial Control Transformer; Power Transformer
- Primary Frequency: 50 / 60 Hz
from Powertronix Inc.
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]
- Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
- Input Voltage: 120 to 230
- Transformer Type: Isolation; Single Phase Transformer
- Power Rating (VA): 150 to 600
from OMEGA Engineering, Inc.
Transformers provide stepped down voltages to machine tool control devices enabling control circuits to be isolated from all power and lighting circuits. This allows the use of grounded or ungrounded circuits that are independent of the power or lighting grounds; greater safety is afforded the... [See More]
- Mounting: Chassis
- Input Voltage: 480
- Single Phase Configuration: Single
- Output Voltage: 120
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Mounting: Chassis; Pad-Mounted
- Cooling Method: Air; Oil
- Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Input Voltage: 230 to 69000
from GE Grid Solutions
Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]
- Mounting: Chassis; Pad-Mounted; Pole Mounted
- Cooling Method: Air; Oil
- Transformer Type: Autotransformer; Encapsulated Coil Transformer; Distribution Transformer; High Voltage Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
from Hobart Electronics
General Specifications. Power - 25VA to 175VA. Dielectric Strength - 4,000 Vrms Hipot. Primaries - Dual primaries (115/230v - 50/60Hz). Dual Secondaries - Series or parallel. Terminals - Solder lug. UL-1446 [See More]
- Mounting: Chassis
- Power Rating (VA): 130
- Transformer Type: Power Transformer
from Datatronics™
Features. 120 to 575V. Any Secondary Voltage. Industrial Applications [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Single Phase Transformer
- Input Voltage: 240 to 480
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be used to facilitate customer use. We have certificates such as UL, CE, RoHS, CESI,... [See More]
- Mounting: Chassis
- Cooling Method: Air
- Transformer Type: Electronics
- Input Voltage: 220
from Panasonic HVAC
Transformer from 460 to 230 Volts. 14 KVA. For Use with 8 ton outdoor units (Heat Pump or Heat Recovery) [See More]
- Mounting: Chassis
from Standex-Meder Electronics
TCC-TCK Series Control Circuit power transformers are line frequency magnetics designed in a channel frame mounted package. The most economical transformer style that provides voltage changes from distribution to control levels, and have isolated primary and secondary windings. UL CSA recognized... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
from Airlink Transformers
AT0186 - Autowound Transformers. 200VA 0-120-220v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Mounting: Chassis
- Input Voltage: 220
- Construction: Toroidal Core
- Output Voltage: 120
from Abbott Technologies, Inc.
400 Hz Power Toroid Transformers. • Designed for 400 Hz operation. • More VA per size and weight than conventional power transformers. • Military Designation No. TF5S03ZZ. • Industrial style also standard [See More]
- Mounting: Chassis
- Primary Frequency: 400
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Mounting: Chassis
- Cooling Method: Air
- Transformer Type: Industrial Control Transformer; Power Transformer
- Primary Frequency: 50 / 60 Hz
from Hobart Electronics
General Specifications. Low Voltage Power Transformers. All have single secondaries. Designed for 50/60 Hz operations. Units are rated in A.C. R.M.S. High quality commercial construction [See More]
- Mounting: Chassis
- Input Voltage: 115 to 230
- Transformer Type: Power Transformer
- Output Voltage: 24
from Datatronics™
Features. 12 - 220V, 50-60Hz. Multi Tap Secondary,. MG5196acr2. Industrial, Commercial [See More]
- Mounting: Chassis
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Distribution Transformer
from Standex-Meder Electronics
TC Series Control Circuit power transformers are line frequency magnetics featuring a traditional heavy duty four-point bracket chassis mounting and binding head screw terminals. UL CSA recognized – LR 16597, E105782. Multiple primary and secondary voltage combinations available. Varnish... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
from Airlink Transformers
AT1500 - Autowound Transformers. 1500VA 0-115-230v. - Single hole fixing through centre. - Terminal Blocks. - Suitable for American machinery or appliances. - Stepup or Stepdown. - Multitude of voltage 100 110 120 230 415v. - British built. - Conforms to BSEN61555-2-13. Open style with leads. [See More]
- Mounting: Chassis
- Input Voltage: 230
- Construction: Toroidal Core
- Output Voltage: 115
from Abbott Technologies, Inc.
60 Hz 3 Phase Power Transformers. Military Designation No. TF5S03ZZ. Industrial style also standard. Compact sizes. Outputs-DELTA or WYE selectable. 5 different inputs available. Ideal for naval electronics, ground support equipment, industrial controls and telecommunications [See More]
- Mounting: Chassis
- Primary Frequency: 50 Hz; 60 Hz; 50-65 Hz
- Transformer Type: Three Phase Transformers
- Input Voltage: 120 to 440
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Mounting: Chassis
- Cooling Method: Air
- Transformer Type: Industrial Control Transformer; Power Transformer
- Primary Frequency: 50 / 60 Hz
from Hobart Electronics
General Specifications. Power from 1.4VA to 100VA. Primary to Secondary Isolation - 2,500Vrms. Primaries - Single or Dual (115V or 115/230V - 50/60Hz). Secondary - Single center tapped secondary. Terminals - Solder lug / quick connect type. Insulation System - Class B, 130 deg C. UL 1446 recognized [See More]
- Mounting: Chassis
- Output Voltage: 10
- Transformer Type: Power Transformer
from Datatronics™
Feature. 5VA - 5KVA. Ballast, Lighting, Welding [See More]
- Mounting: Chassis
- Power Rating (VA): 5 to 5000
- Transformer Type: Ferro Resonant/Constant Voltage
from Standex-Meder Electronics
TCE Series Control Circuit power transformers are line frequency magnetics with enclosed chassis mounting to allow mounting of control circuit transformers outside of any other electrical enclosure and for coil protection. Access knockouts for cable are integrally provided. Attractive ASA61 grey... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA
- Power Rating (VA): 100 to 1000
from Airlink Transformers
CM0030170 - Standard Range Toroidal Transformers. 30VA 230v to 110v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Isolation
- Input Voltage: 230
from Abbott Technologies, Inc.
50/60 Hz Universal Isolation Transformers. 3 phase and single phase models. All units feature electrostatic shielding. Multiple taps for a wide range of input/output combinations. 250VA-15KVA, 3 phase 250VA-10KVA, single phase [See More]
- Mounting: Chassis
- Primary Frequency: 50 Hz; 60 Hz; 47-65 Hz
- Transformer Type: Single Phase Transformer
- Input Voltage: 120 to 240
from Datatronics™
Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]
- Mounting: Chassis
- Single Phase Configuration: Single
- Transformer Type: Single Phase Transformer; Three Phase Transformers
- Output Type: AC
from Standex-Meder Electronics
TRL Series Low Profile power transformer is a line frequency magnetic component designed in a horizontal core mounted for In chassis or on chassis mounting with color coded flexible wire leads. Dual primary 125/230V 50/60 Hz. CSA certified LR15697 and UL recognized E107872. Custom sizes, ratings and... [See More]
- Mounting: Chassis
- Input Voltage: 125 to 230
- Primary Frequency: 50 / 60 Hz
- Standards / Compliance: CSA; UL
from Airlink Transformers
CM0120112 - Standard Range Toroidal Transformers. 120VA 230v to 1x12v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Isolation
- Input Voltage: 230
from Datatronics™
Feature. 1.5KV - 5KV Transmitter Transformer. TV, Commercial, Industrial Applications [See More]
- Mounting: Chassis
from Standex-Meder Electronics
TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All secondaries... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
- Transformer Type: Rectifier Transformer
from Airlink Transformers
CM2000170 - Standard Range Toroidal Transformers. 2000VA 230v to 110v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Construction: Toroidal Core
- Transformer Type: Isolation
- Input Voltage: 230
from Datatronics™
Feature. 1.5KV - 5KV Transmitter Transformer. TV, Commercial, Industrial Applications [See More]
- Mounting: Chassis
from Standex-Meder Electronics
TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL recognized E107872. [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
- Transformer Type: Rectifier Transformer
from Standex-Meder Electronics
TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low capacitive to... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
- Transformer Type: Rectifier Transformer
from Standex-Meder Electronics
TRE Series Low Voltage Rectifier power transformers are line frequency magnetics designed in bracket chassis mounted enclosed style and feature insulated 10 ″ TEW primary and secondary leads. CSA certified LR 16597 and UL recognized E105782. Secondary winding center tapped. Custom sizes,... [See More]
- Mounting: Chassis
- Standards / Compliance: CSA; UL
- Transformer Type: Rectifier Transformer