Stand Alone Data Input Modules

43 Results
Analogue Input Module -- AIM
from Ametek Solartron Metrology

The Analogue Input Module (AIM) allows the Orbit ® network to be interfaced with a wide range of sensors that have current or voltage output. Typical sensors that may be connected are: Force sensors, Load Cells, Pressure sensors, & PT100 Temperature sensors. [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 460
  • Analog Channels: 1
  • DC Voltage: 10 V, 5 V, 0-10 V
Digmatic Input Module -- DIM
from Ametek Solartron Metrology

Digimatic Input Module (DIM) is designed to connect to any Digital gauge with a Digimatic Output, allowing hand tools to be integrated into the Orbit ® Network. [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 1
  • Analog Channels: 1
  • Inputs: Digimatic Transducer
Encoder Input Module -- EIM
from Ametek Solartron Metrology

The Encoder Input Module (EIM) provides a simple interface to incremental rotary encoders or linear encoders. This is especially useful when building machines to measure parts like CAM Shafts, making profiling easy to achieve. The EIM can also be used as the controller for high speed data collection... [See More]

  • Form Factor: Stand-alone
  • DC Voltage: 30 V
  • Sampling Frequency: 1200
  • DC Current: 10 mA
Strain Gauge Input Module -- SGIM
from Ametek Solartron Metrology

Strain Gauge Input Module (SGIM) is designed to connect to any common strain gauge. [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • DC Voltage: .313 - 2.95 mV
  • Application: General Lab & Industrial
CellMite® Wireless Digital Signal Conditioner -- Model 4329
from Electro Standards Laboratories

Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]

  • Form Factor: Stand-alone
  • Resolution: 24
  • Analog Channels: 1
  • Inputs: Bridge Input
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module -- ES2163-0000
from Acromag, Inc.

64 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Analog Channels: 64
  • Accuracy: 0.1000
CM103 Rate Meter/Totalizer -- CM103-005
from Clark Solutions

CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]

  • Form Factor: Stand-alone; Portable
  • Digital I/O Channels: 0
  • Analog Channels: 1
  • DC Voltage: 10-28 V
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Form Factor: Stand-alone
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
  • Analog Channels: 1
  • Host Connection: Hi-Z Probe Connection
16-Connector BNC Interface Module -- OMB-DBK1
from OMEGA Engineering, Inc.

The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the. OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs or 8 differential analog inputs. Each differential input is equipped with a... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
RMS Converter -- RMS-CONVERTER
from Rotronic Instrument Corp.

The RMS Converter allows you to integrate existing devices and networks into the RMS. The RMS Converter acts as an interface, gathering the data of the devices and sending them to the RMS server software. This way, existing ROTRONIC products with a digital interface can be integrated into the world... [See More]

  • Form Factor: Stand-alone
  • Host Connection: Ethernet
  • Analog Channels: 2
  • Application: General Lab & Industrial
AC Input VDC Logic -- G4IAC15A
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Resolution: 16
14-Channel Isolated Digital Input Module -- CB-7041
from Measurement Computing

KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 14
  • DC Voltage: 1-30V
Highly Precise and Stable Platinum Resistance Thermometer -- T12
from MBW Calibration AG

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]

  • Form Factor: Stand-alone
  • Host Connection: RS232/422/485; USB
  • Analog Channels: 12
  • Application: General Lab & Industrial
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Digital I/O Channels: 4
  • Analog Channels: 4
  • Sampling Frequency: 0.0040
16 USB Isolated Digital Input Modules -- USB-II16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
  • Digital I/O Channels: 16
  • DC Voltage: 3-31 V
Relative Humidity Sensor Communication Interface -- SCI
from PMC Engineering LLC

The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any... [See More]

  • Form Factor: Stand-alone
  • Resolution: 24
  • Analog Channels: 1
  • Inputs: Relative Humidity Transmitter
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module -- ES2164-0000
from Acromag, Inc.

64 input channels, ±5V, ±10V DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Analog Channels: 64
  • Accuracy: 0.0500
Flow And Batch Controller -- S601
from Clark Solutions

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 5
  • Digital I/O Channels: 0
  • AC Voltage: 0-10V
8-Channel Strain-Gage Module -- OMB-DBK43A
from OMEGA Engineering, Inc.

The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The OMB-DBK43A also includes... [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • Analog Channels: 8
  • Filter / Amplifier: Filter
AC Input VDC Logic -- G4IAC5MA
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
Digital I/O -- DI-16TY-USB
from American Portwell Technology Inc.

Digital Input Terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • DC Voltage: 4.75-5.25V
  • Digital I/O Channels: 16
  • Inputs: Relay / Switch Input; TTL
16-Bit Simultaneous Sampling Analog Input Device -- USB-1602HS
from Measurement Computing

USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 32
  • Analog Channels: 2
  • Sampling Frequency: 2000
REMOTE ACCES 54-Bit Digital Input Pod -- E-RDI-54
from ACCES I/O Products, Inc.

Features. Remote Intelligent Digital Input. Opto-Isolated RS-485 Serial Interface to Host Computer. 54 Digital Inputs. Digital Input Voltages up to 50V. NEMA4 Enclosure for Harsh Atmospheric or Marine Environments. Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8 optional). All... [See More]

  • Form Factor: Stand-alone
  • Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
  • Digital I/O Channels: 54
  • Host Connection: RS232/422/485
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module -- OM-DAQ-USB-2400
from OMEGA Engineering, Inc.

bull; 8 Differential or 16 Single- Ended Analog Inputs. • 24 Bit Resolution with Up to 1000 Samples/Sec. • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input. • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 1
AC Input VDC Logic -- IAC15
from Opto 22

The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
24-Bit Simultaneous Sampling Analog Input USB Device -- USB-2404-10
from Measurement Computing

USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for measuring thermocouples, RTDs, resistance, and bridge-based sensors. Each... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 4
  • Sampling Frequency: 50
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Input VDC Logic -- IAC15A
from Opto 22

The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
8-Channel Temperature Measurement Device -- USB-TEMP
from Measurement Computing

USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
AC Input VDC Logic -- IAC24
from Opto 22

The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
Ethernet-Based 8-Channel Thermocouple Input Device -- E-TC
from Measurement Computing

Isolated Ethernet data acquisition (DAQ) device with eight DIFF thermocouple inputs, 24-bit resolution, up to 4 S/s/ch sample rate, and eight digital I/O with a +/-24 mA drive capability. KEY HIGHLIGHTS. The E-TC Ethernet data acquisition (DAQ) device provides high-accuracy temperature measurements... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Input VDC Logic -- IAC24A
from Opto 22

The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
High Precision Thermocouple, Voltage USB Data Acquisition Device -- USB-2408
from Measurement Computing

USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS. The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Host Connection: USB; TTL
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Input VDC Logic -- IAC5
from Opto 22

The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
High-Precision Bridge-Based Sensor USB Data Acquisition Device -- DT9838
from Measurement Computing

USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 52.7
  • Analog Channels: 4
  • Resolution: 24