Electronics / RF-Microwave Oxide Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball mill equipment are mostly used. Now let's explore the differences between these two types of ball mill equipment so that... [See More]
- Applications: Electronics or semiconductors
- Performance Features: Resistant to various acids
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Oxide Type: Alumina
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Oxide Type: Alumina
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
- Composition or ASTM/EN Cement Type : 94% - 99.5% Al2O3
- Oxide Type: Alumina
- Shape / Form: Rod
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Applications: Optical Grade; Electronics or semiconductors; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
- Shape / Form: Custom Shape; Available in Various Ceramic Forms
- Oxide Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 275 to ?
from San Jose Delta Associates, Inc.
San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Shape / Form: BarStock; Custom Shape; Rod; Tube
- Oxide Type: Alumina
- Max Use Temperature: 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from CoorsTek
From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]
- Applications: Electronics or semiconductors; Ion Implant Equipment
- Composition or ASTM/EN Cement Type : PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
- Oxide Type: Alumina
- Shape / Form: Custom Shape
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from CoorsTek
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates?. Alumina is the material of choice for... [See More]
- Applications: Electronics or semiconductors
- Composition or ASTM/EN Cement Type : 99.5% Alumina
- Oxide Type: Alumina
- Shape / Form: Film
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Applications: Refractory or High Temperature Insulation; Optical Grade; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Max Use Temperature: 1200 to 1650
- Oxide Type: Alumina
- Density: 3.6 to 3.95
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]
- Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Oxide Type: Zirconia
- Performance Features: Sintered / Fired; Hard