Foundry / Metal Processing Specialty Ceramics
from Aremco Products, Inc.
Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
- Performance Features: Glaze or protective coating
- Max Use Temperature: 1371
from CoorsTek
Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today ’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from... [See More]
- Applications: Foundry / Metal Processing; Ceramic tubes, Metal foundry filters
- Composition or ASTM/EN Cement Type : Al Silicate
- Specialty Ceramic Type: Mullite
- Max Use Temperature: 1700
from Superior Technical Ceramics Corp.
Made from 96% Alumina Oxide [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation
- Shape / Form: Hollow Stock (Tube, Pipe, Column)
- Composition or ASTM/EN Cement Type : 96% Alumina Oxide
- Length: 0.1250
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Dielectric; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring; Refractory or High Temperature Insulation
- Shape / Form: Tube
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
- Length: 5.91 to 23.62
from Accuratus Corporation
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you... [See More]
- Applications: Foundry / Metal Processing; Dielectric; Electronics or semiconductors
- Shape / Form: WaferSubstrate
- Specialty Ceramic Type: Aluminum Nitride
- Length: 2
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ™ ceramics include compositions based on aluminum nitride,... [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
- Performance Features: Machinable ceramic
- Specialty Ceramic Type: Zirconia
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Applications: Foundry / Metal Processing
- Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
- Specialty Ceramic Type: SiAlON
- Length: 59.06