Refractory / Reactive (UNS R) Metal Sheet

25 Results
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Type: Refractory / Reactive; Titanium
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
Aluminum-Beryllium AlBeMet
from Materion Corporation

Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]

  • Type: Aluminum; Beryllium; Refractory / Reactive
  • Applications: Aerospace or Aircraft Quality; Structural
  • Processing, Temper & Finish: Hardened / Heat Treated
  • Features: Powder Metal Parts or Stock; LightAlloy
Molybdenum Sheets
from Plansee SE

Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment. Our experience and state-of-the-art equipment mean that we can get the very most out of... [See More]

  • Type: Molybdenum; Refractory / Reactive
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
  • Thickness: 0.1770 to 0.2400
  • Specifications: AMS; UNS
  • Processing, Temper & Finish: Hardened / Heat Treated
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: Refractory / Reactive; Titanium
  • UTS: 50000
  • Specifications: AMS
  • Yield Strength (YS): 25000
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
12T-10
from Trinity Brand Industries

Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]

  • Type: Refractory / Reactive; Titanium
  • Features: Coil Stock
  • Thickness: 0.0100
Molybdenum Sheet
from Thermo Shield

Material from .005 inches to .150 inches in thickness is classified as molybdenum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 24
  • Thickness: 0.0050 to 0.1500
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Type: Copper; Refractory / Reactive; Tungsten; Composite
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
Molybdenum Sheet
from Elmet Technologies LLC

Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.2500 to 24
  • Thickness: 0.0050 to 0.0900
  • Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Heat Shields
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Type: Cobalt; Refractory / Reactive
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated (optional feature); Polished (optional feature)
Molybdenum-Lanthanum Sheets
from Plansee SE

PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in different dimensions. [See More]

  • Type: Molybdenum; Refractory / Reactive
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24
Alloy Sheet & Coil AMS 5537 -- L605
from United Performance Metals

Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]

  • Type: Cobalt; Refractory / Reactive; Alloy
  • Thickness: 0.0220 to 0.0660
  • Specifications: AMS; UNS
  • Width / OD: 0.2500 to 36
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Tantalum Sheet
from Thermo Shield

Material from .005 inches to .150 inches in thickness is classified as tantalum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]

  • Type: Refractory / Reactive; Tantalum
  • Thickness: 0.0050 to 0.1500
Niobium Sheets
from Plansee SE

Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion... [See More]

  • Type: Niobium / Niobium Alloy; Refractory / Reactive
Tungsten Sheet Stock
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0050 to 0.0600
  • Specifications: ASTM / ASME; AMS 7898 / 7899
  • UTS: 250000
Alloy Sheet & Coil AMS 5608 -- 188
from United Performance Metals

188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]

  • Type: Cobalt; Refractory / Reactive; Alloy
  • Thickness: 0.0180 to 0.0830
  • Specifications: AMS; UNS
  • Width / OD: 0.2500 to 48
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Tungsten Sheets
from Thermo Shield

Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]

  • Type: Refractory / Reactive; Tungsten
  • Thickness: 0.0050 to 0.1500
Tungsten Sheets
from Plansee SE

Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment mean that we can get the very most out of our metals. Did you know that we... [See More]

  • Type: Refractory / Reactive; Tungsten
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Type: Refractory / Reactive; Tantalum; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144