Metal Architectural Coatings
from FORREST Technical Coatings
An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Form: Powder
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin; Polyester
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
from FORREST Technical Coatings
FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure. [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Resin; Solvent
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Coating Material: Solvent; Water
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Coating Material: Solvent
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Cure Temperature: 450
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Coating Material: Resin; Silicone; Solvent
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Sound Damping
- Coating Material: Resin; Rubber; Water
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Rubber
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
- Type: Coating; Anti-Graffiti
- Coating Material: Epoxy; Resin; Silicone
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Substrate: Metallic
- Dispensing Method: Sprayable
- Form: Aerosol
- Features: Corrosion Resistant
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Coating Material: Acrylic; Polyurethane; Resin
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Resin; Electroactive Polymer
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Coating Material: Acrylic; Resin; Water
from Protavic America, Inc.
Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Thermoset
- Type: Coating; Varnish
- Coating Material: Epoxy; Metal Filled; Resin; Silver
from AkzoNobel N.V.
Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]
- Substrate: Metallic
- Features: Corrosion Resistant; Protective
- Type: Coating; Paint
- Location / Orientation: Exterior
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Dryvit UK
Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]
- Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Coating Material: Acrylic; Resin
from Chase Products Co.
Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]
- Substrate: Metallic; Steel
- Form: Aerosol
- Type: Coating
- Dispensing Method: Sprayable
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Rust Preventive Coating
- Form: Paste / Mastic
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]
- Substrate: Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Multicomponent
- Type: Binder Resin
- Coating Material: Polyurethane; Resin
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Coating Material: Acrylic; Zinc; Water
from ADSIL Inc.
Effective barrier facilitates easy removal of most common forms of graffiti [See More]
- Substrate: Aluminum; Ceramic; Concrete; Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer
- Coating Material: Inorganic (Silicate, Cement, Glaze); Inorganic Siloxane
from Sherwin-Williams
Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat; Clear Coat
- Coating Material: Resin
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Substrate: Anodized; Concrete; Metallic; Wood
- Cure / Setting Technology: Film Drying
- Type: Paint
- Coating Material: Acrylic; Alkyd; Resin; Solvent
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, single component [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Paint; Enamel; Base Coat
- Coating Material: Acrylic; Polyurethane; Resin; Water
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Ink
- Coating Material: Metal Filled; Resin; Silver
from AkzoNobel N.V.
Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]
- Substrate: Metallic
- Dispensing Method: Powder Coating
- Type: Coating
- Features: Protective
from Chase Products Co.
These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]
- Substrate: Metallic; Steel
- Features: Corrosion Resistant; Protective
- Type: Coating
- Location / Orientation: Exterior; Interior
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Substrate: Metallic; Steel; Other; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer; Conversion Coating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Coating Material: Resin
from Dampney Company, Inc.
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]
- Substrate: Metallic; Steel; Other; Stainless Steel
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Coating Material: Resin; Silicone
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Base Coat
- Coating Material: Metal Filled; Resin; Silicone; Zinc
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Form: Aerosol
from Sherwin-Williams Protective & Marine Coatings
a semi-gloss enamel, designed primarily for interior industrial and marine applications. This product complies with performance characteristics of MIL-DTL-24607B, Amendment 2. Recommended Usage. For use over prepared substrates in marine and industrial environments: Marine vessels - Interior - Crew... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Cure Temperature: 50 to 100
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Dampney Company, Inc.
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]
- Substrate: Metallic; Steel; Other; Stainless Steel
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Coating Material: Resin; Silicone
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
from Chase Products Co.
Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Form: Aerosol
from Sherwin-Williams Protective & Marine Coatings
CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer; Coating Under Insulation
- Coating Material: Resin; Multi-Polymetric
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Paint
- Coating Material: Resin; Silicone
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Form: Aerosol
from Sherwin-Williams Protective & Marine Coatings
The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill on... [See More]
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Coating Material: Epoxy; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Chase Products Co.
Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]
- Substrate: Glass; Metallic; Wood; Other; Rubber
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Operating Temperature: -47 to 399
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Substrate: Metallic; Steel
- Coating Material: Alkyd; Resin
- Type: Coating; Enamel
- Cure Temperature: 77 to 120
from Sherwin-Williams
Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Chase Products Co.
Multi-Purpose Mist Adhesive is a clear, waterproof, non-staining spray adhesive that forms a flexible, permanent bond between like and unlike surfaces. Contains no chlorinated solvents. Ideal for framing and matting, packaging and labeling, lightweight fabricating, general-purpose bonding, etc. [See More]
- Substrate: Metallic; Plastic; Wood; Other; Fabric
- Dispensing Method: Sprayable
- Form: Aerosol
- Location / Orientation: Exterior; Interior
from Sherwin-Williams Protective & Marine Coatings
DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy surfaces, and... [See More]
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Chase Products Co.
Multi-Purpose Web Adhesive is a clear spray adhesive that forms a non-staining, flexible, permanent bond between like and unlike surfaces. Minimal overspray. Waterproof. Contains no chlorinated solvents. The adjustable spray tip rotates to control the vertical coverage of the spray. Adjustable spray... [See More]
- Substrate: Metallic; Plastic; Wood; Other; Fabric
- Form: Aerosol
- Operating Temperature: 32
- Dispensing Method: Sprayable
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Thermoset
- Type: Coating
- Coating Material: Epoxy; Resin; Polyamide Mastic
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and abrasion resistance and good edge-retentive properties. It can be applied over steel prepared... [See More]
- Substrate: Metallic; Steel
- Coating Material: Epoxy; Resin
- Type: Coating
- Cure Temperature: 50 to 104
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]
- Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Coating Material: Polyurethane; Resin; Polyaspartic
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Substrate: Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]
- Substrate: Metallic
- Features: Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Fire-Proofing
- Type: Coating; Sealer
- Location / Orientation: Exterior
from Rust-Oleum Corporation
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]
- Substrate: Metallic; Steel; Other; Iron
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Base Coat
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant. Chemical resistant. Excellent... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Previously Painted Surfaces
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Acrylic; Polyurethane; Resin; Water
from Rust-Oleum Corporation
12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant. Chip and flake resistant. Abrasion resistant. Exterior/interior applications. Resists... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel; Clear Coat
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Epoxy; Resin