Foundry / Metal Processing Thermal and Refractory Ceramics
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy ® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Shape / Form: Custom Shape
- Material Type: Carbide Material; Silicon Carbide
- Max Use Temperature: 1900
from Rath USA Inc.
RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Thermal Insulation or Fire Proofing Material
- Shape / Form: Block
- Material Type: Alumina; Silicon Carbide
- Max Use Temperature: ? to 1800
from Apogee Ceramics Inc.
Range of filters specifically designed for the filtration of steel. Apogee's pressed filters have a consistent and regular structure meaning that each filter is virtually identical to the next. Therefore each and every filter will give the same flow rate and capacity. Our pressed filters offer an... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Shape / Form: Filter, Diffuser or Sparger
- Material Type: Alumina
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
- Shape / Form: Filter, Diffuser or Sparger
- Material Type: Alumina; Carbide Material; Silicon Carbide
- Max Use Temperature: 1093 to 1649
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring
- Shape / Form: Tube
- Material Type: Alumina; Mullite (optional feature); Silicon Nitride; SpecialtyMaterial
- Length: 5.91 to 23.62
from BNZ Materials, Inc.
Developed to be a high temperature replacement for asbestos Transite [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing; Structural
- Shape / Form: Plate / Board; Custom Shape (optional feature)
- Material Type: Silica or fused silica; Calcium Silicate
- Length: 48
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
- Material Type: Alumina
from CeramSource Inc.
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000 º F to 3000 º F, is where IFBs really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing
- Shape / Form: Block
- Material Type: Alumina; Silica or fused silica
- Max Use Temperature: 1260 to 1649
from Apogee Ceramics Inc.
Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in order... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
from Apogee Ceramics Inc.
Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- Shape / Form: Roller / Roll; BarStock; Custom Shape
- Material Type: Alumina; Ca Aluminate