Posts, Spacers, and Standoffs Information
Basic Information
Posts, spacers and standoffs are threaded components used in applications where boards, plates, or other items need to be fastened to each other. Posts, spacers and standoffs are often used in the assembly of printed circuit boards (PCB), and sometimes sold in kits. They are often used in combination with other fasteners.
Selection Criteria
Selecting posts, spacers and standoffs requires an analysis of application requirements and performance specifications.
-
Materials can be conductive or non-conductive.
-
The material should be able to withstand varying degrees of heat, humidity and vibration.
-
Male standoffs, female standoffs, and swage spacers are commonly available.
Binding Posts
A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device.
Posts
usually consist of:
-
A metal post
-
A plastic, polycarbonate, or metal head
A series of washers and nuts are used to secure the wire to the board.
Spacers
A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through.
Spacers come in a variety of configurations, including:
-
Round or square
-
Locking
-
Self-aligning
-
Stacking
-
Telescoping
Standoffs
A standoff is used to elevate stacked sections, allowing for space between them to secure wires or other connections.
Standoffs and spacers are usually made of materials that allow wires to pass around them without interfering with the wire’s insulation.
Swaging
Posts, spacers and standoffs can be part of an assembly that is secured using a cap or nut and a swaging tool. A swaging tool presses or bends the cap or nut onto the threads of a post or pin, securing the cap into the grooves. Swaging is also used to compress materials around a die into a particular shape.
Bullet swaging is a from of swaging that uses a high pressure press to flow bullet materials such as solid or powdered metals around high precision dies.
Standards
A-A-59555 - Post, binding, electrical, waterproof (insulated), top entry
MIL-P-55149 - Posts, binding, electrical (insulated and uninsulated)
NAS192 - Posts, binding, terminal board, electrical
MIL-C-28754/18 - Connectors, electrical, modular, spacer, pin, type IV, single span
NAS1129 - Standoff, threaded, self-clinching
Resources
Image Credits:
Spirol International Corporation | Ark-Plas Products, Inc. | Daburn Electronics & Cable
- Alabama
- Arkansas
- Arizona
- California
- Colorado
- Connecticut
- Delaware
- Florida
- Georgia
- Iowa
- Illinois
- Indiana
- Kansas
- Massachusetts
- Maryland
- Michigan
- Minnesota
- Missouri
- North Carolina
- New Hampshire
- New Jersey
- Nevada
- New York
- Ohio
- Oklahoma
- Pennsylvania
- Rhode Island
- South Carolina
- Tennessee
- Texas
- Virginia
- Washington
- Wisconsin
- 10-32 / No. 10
- 2-56 / No. 2
- 4-40 / No. 4
- 6-32 / No. 6
- 8-32 / No. 8
- Adhesive Mount
- Aluminum
- Blind Standoff
- Brass
- Ceramic
- Female / Female Standoff
- Female Standoff
- Force Fit / Broaching (Press In)
- Hex
- Hinged / Swivel Standoff
- Insulating
- Jack Screw
- Locking
- M10
- M2.5
- M3
- M4
- M5
- M6
- M8
- Male / Female Standoff
- Male / Male (Double Ended)
- Metal
- Nylon (Polyamide)
- PCB Support (No Hole / Solid Post)
- Phenolic
- Plastic / Polymer
- Retaining
- Round
- Self-Clinching
- Slot Mount / Edge Grip
- Snap-in / Clip-on
- Spacer (Clear Hole / Unthreaded)
- ANSI Metric Size: Specialty / Other
- ANSI Nominal Size: Specialty / Other
- Material: Specialty / Other
- Mounting: Specialty / Other
- Type & Shape: Specialty / Other
- Square
- Stainless Steel
- Standoff
- Steel
- Swage / Rivet
- Threaded