Cellulose Filter Elements
from Sartorius Lab Instruments GmbH & Co. KG
Sartobran ® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures... [See More]
- Filter Medium Material: Cellulose
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filter Medium Material: Cellulose; Glass Fiber
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Delta Pure Filtration
Layers of carbon impregnated cellulose [See More]
- Filter Medium Material: Bonded Carbon; Cellulose
- Filtration Grade: 5.00
- Range: Micro Filtration
- Flow Rate (Liquids): 12.0
from Cole-Parmer
bull; Design offers higher flow rates and dirt-loading capacities than spun or wound depth cartridges, especially when removing lower micron-sized particles. • Remove non-gelatinous particles that fall into a narrow size range, typically in post filtration or polishing applications. Pleated... [See More]
- Filter Medium Material: Cellulose
- Housing Material: Cellulose
- Maximum Temperature: 145
from Thermon, Inc
The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal filters available. [See More]
- Filter Medium Material: Cellulose
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 1.00 to 25.00
from Eaton
Eaton beverage filtration cartridges are designed and built to the latest, most exacting quality standards. BECO PROTECT CS CellStream depth filtration cartridges are the first depth filteration cartridges to be made from BECOPAD ® depth filter sheet material. The unique method of wrapping... [See More]
- Filter Medium Material: Cellulose
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20 to 0.70
from Princess Auto Limited
10.7 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filter Medium Material: Cellulose
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Filter Medium Material: Cellulose; MicroGlass
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 1.00
from Cole-Parmer
bull; Design offers higher flow rates and dirt-loading capacities than spun or wound depth cartridges, especially when removing lower micron-sized particles. • Remove non-gelatinous particles that fall into a narrow size range, typically in post filtration or polishing applications Polyester... [See More]
- Filter Medium Material: Cellulose
- Housing Material: Cellulose/Polyester
- Maximum Temperature: 125
from Thermon, Inc
Fulflo ™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo ™ 1401s are available in absolute ratings of 2.5, 6,... [See More]
- Filter Medium Material: Cellulose
- Filtration Grade: 2.50 to 100.00
- Type: Cartridge
- Flow Rate (Liquids): ? to 75.0
from Eaton
Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1 depth filter sheets can be used for an extremely wide range of filtration tasks, even with highly viscous... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
- Range: Micro Filtration
from Princess Auto Limited
3.4 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filter Medium Material: Cellulose
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from Thermon, Inc
Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]
- Filter Medium Material: Cellulose
- Filtration Grade: 3.00 to 100.00
- Type: Cartridge
- Flow Rate (Liquids): ? to 33.0
from Eaton
Optimized for the filtration of highly viscous liquids with particles of coarse, crystalline, amorphous or gel-like structure. Eaton's BECO CPS depth filter sheets are used in the chemical, and cosmetics industries and in food production for clarification of liquids with coarse, crystalline,... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
- Range: Micro Filtration
from Princess Auto Limited
5.35 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filter Medium Material: Cellulose
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from Eaton
Exceptionally pure raw materials and a special production method produce Eaton's BECO PR depth filter sheets with a low endotoxin content. The special characteristic of this range is high endotoxin retention during the filtration of a wide variety of pharmaceutical products. Advantages: Greatest... [See More]
- Filter Medium Material: Cellulose
- Application / Industry: Biopharmaceutical
- Range: Micro Filtration
from Princess Auto Limited
6.7 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filter Medium Material: Cellulose
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from Eaton
Eaton's BECO SELECT A depth filter sheets are used for the demanding filtration of high quality spirits such as cognac, armagnac, barrel-matured brandy and whiskey. Eaton's BECO Select A depth filter sheets provide excellent filtration results in the filtration of spirits based on pomaceous fruit,... [See More]
- Filter Medium Material: Cellulose
- Filtration Product: Spirits, Fragrance
- Application / Industry: Spirits and Fragrance Filtration
from Princess Auto Limited
7.87 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filter Medium Material: Cellulose
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from Eaton
Eaton's BECO depth filter sheets of the standard range were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete range of filtration grades from 4.0 µ,m to 0.1 µ,m nominal rating. In this way specific retention... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
- Range: Micro Filtration
from Eaton
Eaton's pure BECOPAD depth filter sheet is available for non-critical industrial and non-pharmaceutical processes where the main focus is on maximum filtration outputs combined with optimal clarification and highest particle retention capacity. The filtration principle is mainly based on mechanical... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 68
- Range: Micro Filtration
from Eaton
Eaton's innovative new depth filter medium provides maximum filtration performance. BECOPAD P depth filter is mineral-free and produced with special, high-purity cellulose. It can be used for a wide range of applications, including clarification of ethanol solutions which have a tendency for... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 68
- Range: Micro Filtration
- Additional Features: FDA
from Eaton
Mineral-free depth filtration stacked disc cartridges for a wide range of applications, including coarse and sterile filtration of all liquid media e.g., beverages. Only depth filter media manufactured according to the bepure process are used in BECODISC stacked disc cartridges. Developed in-house... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
- Range: Micro Filtration
from Eaton
BECODISC BA stacked disc cartridges are used for the demanding filtration of high quality spirits such as cognac, armagnac, barrel-matured brandy and whisky. The product range is graded from coarse particle separation to fine filtration and enables accurate adaptation to the requirements of spirit... [See More]
- Filter Medium Material: Cellulose
from Eaton
Eaton's BECODISC B30C stacked disc cartridge has a high adsorption capacity, achieved through a high content of particularity highly active activated carbon. These adsorptive characteristics enable, for example, the de-coloration of fruit juices and liquid sugar. Eaton's BECODISC B30C activated... [See More]
- Filter Medium Material: Cellulose
- Application / Industry: Food or Beverage Processing; Cosmetics, Chemicals
- Range: Micro Filtration
from Eaton
Eaton's BECODISC BP stacked disc cartridges meets the exacting requirements of the pharmaceutical industry (e.g. for the filtration of fermenter broth). Eaton's BECODISC BP stacked disc cartridges have been developed especially to meet the high demands of the pharmaceutical industry. Exceptionally... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
- Range: Micro Filtration
- Application / Industry: Biopharmaceutical
from Eaton
Eaton's BECODISC BS stacked disc cartridges were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete range of filtration grades from 4.0 µ,m to 0.1 µ,m nominal rating specific retention efficiencies can be selected for... [See More]
- Filter Medium Material: Cellulose
- Filtration Grade: 0.10 to 4.00
- Range: Micro Filtration
from Eaton
Eaton's BECODISC BT stacked disc cartridges is optimized for the filtration of highly viscous liquids with particles of coarse, crystalline, amorphous or gel-like structure and are mainly used in the chemical, cosmetics, and food industries. Eaton's BECODISC BT stacked disc cartridges are used for... [See More]
- Filter Medium Material: Cellulose
- Filtration Grade: 4.00
- Range: Micro Filtration
- Maximum Temperature: 176
from Eaton
New, cationic, mineral-free depth filter medium for applications ranging from particle to microbe removal in the pharmaceutical industry. Eaton's BECODISC stacked disc cartridges from the BECOPAD®, P range are suitable for applications involving separation of particles mainly based on their... [See More]
- Filter Medium Material: Cellulose
- Maximum Temperature: 68
- Range: Micro Filtration
from Eaton
Eaton's BECO PR ENDURA and PR ENDURA S support sheets were specially developed for the exacting requirements of the pharmaceutical industry. Low endotoxin content is ensured through the use of particularly pure raw materials and a special production process. These support sheets can be used for... [See More]
- Filter Medium Material: Cellulose
- Additional Features: FDA
- Application / Industry: Biopharmaceutical