Glass Fiber Filter Elements
from Kaydon Filtration Corporation
Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion, reduced engine downtime,... [See More]
- Filter Medium Material: Glass Fiber; Metal Fiber
- Filtration Product: GasolineDiesel
- Type: Cartridge; WireMesh; Micro glass Media
from Harbory Filtration
GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding resistance, high interception, low... [See More]
- Filter Medium Material: Glass Fiber; Polypropylene
- Filtration Grade: 0.50 to 5.00
- Type: Cartridge
- Maximum Pressure: 29
from Kaydon Filtration Corporation
Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]
- Filter Medium Material: Glass Fiber; Metal Fiber
- Filtration Product: Lubricants; HydraulicFluid
- Type: Cartridge; WireMesh
from Harbory Filtration
Glass fiber air filter media roll is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.40
- Type: Bag
- Application / Industry: General Ventilation
from Eaton
This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications, including... [See More]
- Filter Medium Material: Glass Fiber; Polyester
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20 to 30.00
from Sartorius Lab Instruments GmbH & Co. KG
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution... [See More]
- Filter Medium Material: Glass Fiber
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.65
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Filter Medium Material: Glass Fiber; Phenolic Resin Bonded Glass Fiber
- Filtration Grade: 0.50 to 125.00
- Type: Cartridge
- Maximum Temperature: 150 to 300
from Camfil Power Systems
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]
- Filter Medium Material: Glass Fiber; Synthetic Fiber
- Configuration: In-line
- Type: Cartridge; Bag
- Application / Industry: Gas Turbine Pre-filtration
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Filter Medium Material: Glass Fiber; Conductive Fiber
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.20 to 30.00
- Type: Cartridge; Pleated Glass Fiber Filter Cartridges
- Maximum Temperature: 176
from Membrane Solutions
MS ® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. MS glass fiber syringe filter is... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.70
- Type: Syringe
- Maximum Pressure: 75
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 23R Steam Filter contains a patented Microfibre ® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter are a stainless steel condensate drain and a high quality bleeder valve. The unit, as received,... [See More]
- Filter Medium Material: Glass Fiber; Fluorocarbon Resin Binder
- Filtration Grade: 0.01
- Range: Ultra Filtration
- Maximum Pressure: 80
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Filter Medium Material: Glass Fiber
- Flow: Full Flow
- Type: WireMesh
- Maximum Pressure: 7000
from Camfil Power Systems
CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt separators and... [See More]
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Type: Cartridge; Box Type
- Application / Industry: All installations where safety/reliability is important
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Filter Medium Material: Glass Fiber; Ion Exchange
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: Cartridge; Kidney Loop
- Filtration Product: Lubricants; Oil; HydraulicFluid
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Maximum Pressure: 125
- Filtration Grade: 0.01 to 2.00
- Maximum Temperature: 230
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Type: Cartridge; Header Frame
- Application / Industry: Turbomachinery Air Inlet System
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Maximum Pressure: 125
- Filtration Grade: 0.01 to 2.00
- Maximum Temperature: 230
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Type: Cartridge; Header Frame
- Application / Industry: Turbomachinery Air Inlet System
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filter Medium Material: Cellulose; Glass Fiber
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Parker Hannifin Filtration and Separation Div. / Balston Products
This opaque PVDF DFU, with approximately double the membrane area of the 9933-05-95, is used where exceptional chemical compatibility is required. [See More]
- Filter Medium Material: Glass Fiber
- Range: Ultra Filtration
- Configuration: In-line
- Maximum Pressure: 125
from Camfil Power Systems
CamPGT is a compact filter suitable for demanding conditions like heavy polluted rural or industrial areas The CamPGT is an energy efficient solution functioning as a high efficiency filter in Camfil medium velocity multistage inlet houses. It is intended for inland industrial and rural areas. Its... [See More]
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Type: Cartridge; Header Frame
- Application / Industry: Heavily Polluted Rural Or Industrial Areas
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filter Medium Material: Glass Fiber; Nylon
- Application / Industry: Hydrocarbon
- Type: Cartridge
- Filtration Product: Lubricants; Water; Oil; HydraulicFluid
from Parker Hannifin Filtration and Separation Div. / Balston Products
Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable. [See More]
- Filter Medium Material: Glass Fiber
- Range: Ultra Filtration
- Configuration: In-line
- Maximum Pressure: 125
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filter Medium Material: Glass Fiber; Polyester; Synthetic Fiber
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration