Polyamide-imide Plastic Plate, Rod, and Stock Shapes
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Filler: Aramid
- Thickness: 0.2500 to 2
from Interstate Plastics, Inc.
Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500 °f (260 °c). Parts machined from torlon stock shapes provide greater compressive... [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Width / O.D.: 0.2500 to 2
- Form / Shape: Rod or Round Stock
- Industry: OEM or Industrial
from Total Plastics, Inc.
Sintimid ™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid ™ T bearing grade offers improved wear resistance and high PV capabilities at elevated temperatures. Unlike other polyamide-imides,... [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
from MCA - Advanced Materials Division
Duratron ® T4203 PAI Polyamide-imide offers the most superior impact strength of all Duratron ® T PAI grades, while also possessing the highest elongation of all Duratron ® grades. Due to its intrinsic high temperature resistance, dimensional stability, and exceptional machinability,... [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Thickness: 0.1870 to 1
- Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
- Width / O.D.: 12 to 48
from Total Plastics, Inc.
Tecator ™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD. Length: 11.8 ” to 39.3 ” to 48 ”. Diameters: 5 mm to 10 mm. PLATE. [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
from MCA - Advanced Materials Division
Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]
- Chemical System: Thermoplastic; Polyamide-imide; Fluoropolymer
- Thickness: 0.2500 to 1
- Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
- Width / O.D.: 12 to 48
from MCA - Advanced Materials Division
Duratron ® T4501 PAI Polyamide-imide possesses high compressive strength and excellent wear resistance, making it a great performer in general purpose wear and friction applications. This grade is similar in composition to Duratron ® T4301 PAI, and is able to endure harsh thermal,... [See More]
- Chemical System: Thermoplastic; Polyamide-imide
- Use Temperature: 500
- Industry: Bearing & Structural
- Tensile (Break): 20000