Polypropylene (PP) Plastic Plate, Rod, and Stock Shapes

18 Results
Plastic Rods -- 3136326
from RS Components, Ltd.

RS PRO 313-6326 Polypropylene PP Rod [See More]

  • Chemical System: Thermoplastic; Polypropylene; Polypropylene
  • Width / O.D.: 1.97
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Proteus® Copolymer PP Euro-Gray
from MCA - Advanced Materials Division

Proteus ® Copolymer Polypropylene PP Euro-Gray shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Proteus ® Copolymer PP components are a favored solution for die... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Use Temperature: 180
  • Industry: Structural
  • Tensile (Break): 3400
Engineered Plastics Stock Shape -- POLYPROPYLENE
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Thickness: 0.0100 to 10
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Industry: OEM or Industrial
Polyethylene and Polypropylene Rod Stock -- 46174
from U.S. Plastic Corporation

This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Polypropylene has a .90 density. Rigid with fair impact resistance and very good abrasion resistance. It is white-tan, translucent with working temperatures of 32F... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Form / Shape: Rod or Round Stock
POLYPROPYLENE Rod - Natural
from Interstate Plastics, Inc.

Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as well as electrolytic attack. [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Width / O.D.: 1 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: OEM or Industrial
Semitron® PP
from Port Plastics, Inc.

Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Industry: Semiconductors or IC Packaging; Wet Process Semiconductor applications
  • Form / Shape: Plate
Cover Profile 5, grey similar to RAL 7042 -- 0.0.639.02
from item America, LLC

Profile made from flexible plastic for two different applications: As a cover profile it seals the profile grooves against dirt. With the open side facing outwards, it serves as a panel-fixing profile. These can then be held securely in the wide profile groove. Use of coloured Cover Profiles not... [See More]

  • Chemical System: Thermoplastic; TPE; Polypropylene
  • Width / O.D.: 0.2480
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
10" Polypropylene Rod -- 63-0025
from Plastifab Industries

PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Form / Shape: Rod or Round Stock
POLYSTONE® P (Polypropylene)
from Total Plastics, Inc.

Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings. Plating barrels. Ducts and fume hoods. Semiconductor processing equipment. Orthotic and prosthetic devices. Pump... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
TECAFINE® PP natural
from Ensinger, Inc.

TECAFINE ™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Tensile (Break): 3900
  • Deflection Temperature: 165
  • Tensile Modulus: 105 to 165
Proteus® Copolymer PP Natural
from MCA - Advanced Materials Division

PProteus ® Copolymer Polypropylene PP Natural shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Furthermore, Proteus ® Copolymer PP Natural components are a... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Use Temperature: 180
  • Industry: Structural
  • Tensile (Break): 3400
Cover Profile 8 ESD, black -- 0.0.617.80
from item America, LLC

Profile made from flexible plastic for two different applications: When used as a cover profile, it seals the profile grooves against dirt. When used with the open side facing outwards, it can be used as a panel-fixing profile. Panel elements are held securely in the wide profile groove. Cover... [See More]

  • Chemical System: Thermoplastic; TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
TECAFINE™ PP (Polypropylene)
from Total Plastics, Inc.

Opaque / Beige Grey. Tecafine ™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other typical polyolefin materials, it is light weight,... [See More]

  • Chemical System: Thermoplastic; Polypropylene
  • Width / O.D.: 0.1875 to 16
  • Form / Shape: Rod or Round Stock
  • Length: 60 to 120
TECAPRO® MT black
from Ensinger, Inc.

TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts. Chemical designation: PP (Polypropylene). Color: black. Density: 0,92 g/cm3. Main Features. heat stabilized. autoclavable. biocompatible. good chemical resistance. hydrolysis and superheated... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Deflection Temperature: 187
  • Use Temperature: 212 to 284
  • Tensile (Break): 4918
Cover Profile 8, blue, similar to RAL 5010 -- 0.0.481.01
from item America, LLC

Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile structures. Grey Cover Profiles provide an unobtrusive groove covering Grey Cover Profiles seal the groove in a colour that blends in well with the... [See More]

  • Chemical System: Thermoplastic; TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74
TECAPRO® MT white
from Ensinger, Inc.

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]

  • Chemical System: PP (Polypropylene); Polypropylene
  • Use Temperature: 212 to 284
  • Industry: Sanitary
  • Deflection Temperature: 187
Cover Profile 8, red, similar to RAL 3003 -- 0.0.489.46
from item America, LLC

When inserted with its smooth side facing up, the Cover Profile keeps dirt and dust out of the groove. [See More]

  • Chemical System: Thermoplastic; TPE; Polypropylene
  • Width / O.D.: 0.4331
  • Form / Shape: Profile or Structural Shape
  • Length: 78.74