Pultruded Profile Plastic Plate, Rod, and Stock Shapes
from Creative Composites Group
Creative (CPI) is the world renowned leader at pultruding large custom fiberglass structural profiles. Our large pultrusion machines are unmatched in the industry and are one of the keys to successfully manufacturing extremely large pultruded fiberglass and pultruded carbon fiber. Our engineers... [See More]
- Form / Shape: Pultruded Profile
- Industry: OEM or Industrial
- Filler: Glass or FRP
from Strongwell Corporation
Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools, mobile maintenance... [See More]
- Form / Shape: Pultruded Profile
- Features: Anti-static or ESD Control; Electrical Insulation
- Filler: Glass or FRP
from Creative Composites Group
CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high end... [See More]
- Form / Shape: Pultruded Profile
- Industry: Aerospace; Military; OEM or Industrial
- Filler: Carbon or Graphite
from Creative Composites Group
Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]
- Form / Shape: Pultruded Profile
- Filler: Pultex® Fiber
- Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
- Industry: Marine; OEM or Industrial
from Creative Composites Group
SUPURTUF ™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF ™ Polyurethane resin system will allow you to... [See More]
- Form / Shape: Pultruded Profile
- Industry: OEM or Industrial
- Chemical System: Polyurethane