Fluoropolymer (PTFE / PVDF) Plastic Plate, Rod, and Stock Shapes

56 Results
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Profile or Structural Shape
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Width / O.D.: 6.3
25 glass filled ptfe
from Golden Collar Technology Co., Ltd .

Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a broad range of... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Glass Filled
  • Industry: Sanitary; OEM or Industrial; Food, machinery, medical and other industries
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 4.72E-4 to 0.0098
  • Form / Shape: Sheet or Film
  • Width / O.D.: 47.24 to 62.99
Enflon® Extruded Rods
from Pexco

Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials. Extruded PTFE rods can be manufactured using: Virgin PTFE – excellent thermal, chemical and electrical resistant... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Width / O.D.: 0.1250 to 5
  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Length: 72 to 144
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
black ptfe parts
from Golden Collar Technology Co., Ltd .

The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethylene material has high elasticity and can withstand harsh working conditions. black ptfe parts video [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Features: Anti-static or ESD Control
  • Industry: Automotive; Automotive industry, hydraulic industry, aerospace and so on
F-CLEAN® Greenhouse Film
from AGC Chemicals Americas, Inc.

A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0024 to 0.0063
  • Form / Shape: Sheet or Film
  • Width / O.D.: 92.52
Enflon® Molded PTFE Rods
from Pexco

Our Molded PTFE Rods provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Other applications include seals, gaskets and numerous machined... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Width / O.D.: 1.21 to 20.5
  • Form / Shape: Rod or Round Stock
  • Length: 3 to 12
cnc machining ptfe parts
from Golden Collar Technology Co., Ltd .

With our CNC machining capabilities, we offer a wide range of customization options for PTFE parts to meet your specific needs. Whether you require unique shapes, sizes, or surface finishes, we can tailor the parts to your exact requirements. CNC machining PTFE parts offer a high level of precision... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Width / O.D.: 0.2500 to 6
  • Form / Shape: Rod or Round Stock
  • Length: 72 to 144
Custom ptfe molded parts
from Golden Collar Technology Co., Ltd .

Some of the notable properties of teflon are excellent mechanical strength, resistance to almost all industrial chemicals, and the ability to maintain its properties over a wide temperature range. Ptfe machined parts have the characteristics of high impact strength, wear resistance and low friction. [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; OEM or Industrial; Aerospace Fluid Delivery Electronics Industrial Equipment
graphite filled ptfe parts
from Golden Collar Technology Co., Ltd .

Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This composite material is designed for... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Carbon or Graphite
  • Industry: OEM or Industrial; Industrial Machinery:,Hydraulic Systems
liquid cooling tubing
from Golden Collar Technology Co., Ltd .

The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup —comprising heat sinks, water pumps, coolants, and circulation tubing —this tubing serves as a critical component responsible... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
  • Form / Shape: Hollow or Tubular Stock
  • Use Temperature: -328 to 500
machined ptfe parts
from Golden Collar Technology Co., Ltd .

Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -292 to 500
  • Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
Molded PTFE Parts
from Golden Collar Technology Co., Ltd .

PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it still maintains a certain level of mechanical toughness. In the medical field, PTFE has a physiological inertia... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
PFA tube & PFA hose manufacturers
from Golden Collar Technology Co., Ltd .

PFA is a variant of PTFE that is obtained by introducing a small amount of perfluoropropyl perfluorovinyl ether for copolymerization. This modification enables PFA to maintain the excellent properties of PTFE while having better processability and fusion bonding. Compared with PTFE, PFA has a lower... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock
Porous PTFE Sheet
from Golden Collar Technology Co., Ltd .

Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals, and... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Form / Shape: Sheet or Film
ptfe 3 way valve
from Golden Collar Technology Co., Ltd .

Enhance your fluid control system with our PTFE 3-way valve, engineered for superior chemical resistance and precision flow management. Designed for use in aggressive chemical environments, high-purity applications, and corrosive media, this valve ensures reliable performance across a wide range of... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Industry: Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
KYNAR® Schedule 80 Pipe
from Total Plastics, Inc.

Kynar ® pipe is mechanically strong and able to withstand high temperatures and pressures. Compared to metal piping, Kynar ® is lightweight, easy to install and has excellent weather resistance. Strong. Resists High Temperatures and Pressures. Lightweight. Easy to Install. Excellent Weather... [See More]

  • Chemical System: Fluoropolymer
  • Length: 240
  • Width / O.D.: 0.1250 to 12
REDCO™ PTFE (TEFLON)
from Redwood Plastics

Redco ™ PTFE (TEFLON ®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F). [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Solid Pipe and Fittings, Steel Pipe Liner and Fittings, Valve Components, Expansion Bellows, Shaft Packing and Tubing, Seals, Piston Rings
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
PTFE Rod -- 47501
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Rod or Round Stock
PTFE Rod - Glass - 25%
from Interstate Plastics, Inc.

Please Call us at 1 888 768 5759 for pricing. [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Width / O.D.: 0.5000 to 3
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Compression Molded Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.0394 to 59.06
  • Form / Shape: Rod or Round Stock
  • Length: 78.74
PTFE BJ2 Solid Bars
from Bunting Bearings, LLC

BJ2 bars provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
High Performance Material -- UNINAR® 1010 PVDF
from Nytef Group

UNINAR PVDF (POLYVINYLIDENE. FLUORIDE) is a non-reinforced highly. crystalline fluoropolymer that combines. exceptional chemical resistance with superior. strength and stability. When compared with. traditional fluoropolymers like PTFE, UNINAR. PVDF offers up to three times the typical. strength and... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
Engineered Plastics Stock Shape -- CARBON FIBER/PTFE FILLED
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Filler: PTFE Filled
  • Industry: OEM or Industrial
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
Acetron® AF Blend POM-H
from MCA - Advanced Materials Division

Acetron ® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and low moisture absorption. Components made from Acetron ® AF POM-H are... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 24 to 48
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
  • Filler: Unfilled
  • Thickness: 0.0625 to 0.0938
PTFE Square Bar -- 47540
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Bar Stock or Rod Stock
PTFE Rod - Mechanical
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Width / O.D.: 0.1250 to 2
  • Form / Shape: Rod or Round Stock
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
High Quality PTFE Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.0394 to 59.06
  • Form / Shape: Rod or Round Stock
  • Length: 157
PTFE BJ4 Solid Bars - high PV values
from Bunting Bearings, LLC

BJ4 bars operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
Duratron® T4301 PAI
from MCA - Advanced Materials Division

Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]

  • Chemical System: Thermoplastic; Polyamide-imide; Fluoropolymer
  • Thickness: 0.2500 to 1
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 12 to 48
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
  • Filler: Metal or MIM; Bronze
  • Thickness: 0.0300 to 0.2500
PTFE Rod - Virgin
from Interstate Plastics, Inc.

VIRGIN PTFE ROD [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Width / O.D.: 0.2500 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Melt Fluoropolymer Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Thermoplastic; FEP; Fluoropolymer; PEEK
  • Width / O.D.: 0.1181 to 7.87
  • Form / Shape: Rod or Round Stock
  • Length: 118
PTFE BJ5 Solid Bars - polymer reinforced
from Bunting Bearings, LLC

BJ5 bars are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Length: 12
Fluorosint® 135 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 135 Polytetrafluoroethylene PTFE, is a material that was formulated to provide the lowest coefficient of friction and deformation for seals, bearings, and washer applications. This grade also possesses excellent strength, stiffness, and high pressure velocity capabilities. [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: 500
  • Industry: Bearing & Structural
  • Tensile (Break): 1300
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
PTFE BJ7 Solid Bars - FDA compliant, non-toxic
from Bunting Bearings, LLC

BJ7 bars are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000). Temperature range: -250 °F/+550 °F [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.5000 to 1
  • Form / Shape: Rod or Round Stock
  • Length: 12
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 12
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Glass
  • Thickness: 0.0100 to 2.5
Fluorosint® 500 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 500 Polytetrafluoroethylene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to deformation under load than unfilled PTFE, Fluorosint ® 500 PTFE... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 12
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Thickness: 0.0100 to 2.5
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 12
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 2.5
Fluorosint® MT-01 PTFE
from MCA - Advanced Materials Division

Fluorosint ® MT-01 Polytetrafluoroethylene PTFE, is an extreme grade that was developed specifically for applications where the benefits of PTFE-based materials also require outstanding strength, stiffness, and stability. Often specified in seat, seal, and wear applications where extreme... [See More]

  • Chemical System: Fluoropolymer
  • Use Temperature: 600
  • Industry: Structural
  • Tensile (Break): 2100
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
  • Filler: Mineral or Inorganic
  • Thickness: 0.0200 to 0.1250
Ketron® CM HPV PEEK
from MCA - Advanced Materials Division

Ketron ® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and the best machinability of all PEEK materials. Ketron ® CM HPV PEEK ’s combination... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer; PEEK
  • Use Temperature: 482
  • Industry: Bearing & Structural
  • Tensile (Break): 19000
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
  • Filler: Polymide
  • Thickness: 0.0200 to 0.1250
Ketron® HPV PEEK
from MCA - Advanced Materials Division

Ketron ® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron ® HPV PEEK ’s combination of low wear and friction, and high... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer; PEEK
  • Thickness: 0.3150 to 1.97
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 20.67 to 39.4
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
  • Filler: Unfilled
  • Thickness: 0.3750 to 6
Semitron® ESd 500 HR PTFE
from MCA - Advanced Materials Division

Semitron ® ESd 500HR Polytetrafluoroethylene PTFE electro static dissipative shapes offer an excellent combination of low frictional properties, outstanding dimensional stability, and a high resistivity range of 10E9 to 10E11 ohms per square. Reinforced with a proprietary synthetic mica,... [See More]

  • Chemical System: Fluoropolymer
  • Features: Thermal Insulation
  • Industry: Structural
  • Use Temperature: 500
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Metal or MIM; Stainless Steel
  • Thickness: 0.0200 to 0.1250