Flame Retardant (e.g. UL 94 Rated) Plastic Plate, Rod, and Stock Shapes
from AGC Chemicals Americas, Inc.
Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]
- Features: Flame Retardant; Thermal Insulation
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 4.72E-4 to 0.0098
from Victrex PLC
Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]
- Features: Flame Retardant
- Filler: Carbon or Graphite; Glass or FRP
- Chemical System: Thermoplastic; PEEK
- Industry: Aerospace; Automotive; Electronics; OEM or Industrial
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Features: Flame Retardant; Thermal Insulation
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 0.0024 to 0.0063
from AGC Chemicals Americas, Inc.
Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]
- Features: Flame Retardant
- Form / Shape: Sheet or Film
- Chemical System: Perfluoro alkoxy (PFA)
- Industry: Electronics; OEM or Industrial
from Nytef Group
Nylon 6/6, Molybdenum Disulfide (MoS2) Filled – Wear resistant, mottled dark gray color. Nytef Plastic ’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades — including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered... [See More]
- Features: Flame Retardant
- Filler: Mineral or Inorganic; MoS2
- Chemical System: Thermoplastic; Polyamide
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Plate; Hex
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
- Features: Flame Retardant
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Thickness: 0.3750 to 2.5
from Interstate Plastics, Inc.
Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]
- Features: Flame Retardant
- Form / Shape: Rod or Round Stock
- Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
- Width / O.D.: 0.2500 to 2
from MCA - Advanced Materials Division
Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]
- Features: Electrical Insulation; Flame Retardant
- Form / Shape: Rod or Round Stock; Plate
- Chemical System: Thermoplastic; Polyetherimide
- Thickness: 0.3750 to 3
from Redwood Plastics
Redco ™ Tivar ® 88 with BurnGuard ™ has flame retardant properties. When the source of the combustion is removed, TIVAR ® 88 with BurnGuard ™ self extinguishes and experiences no further impact. Redco ™ Tivar ® 88 with BurnGuard ™ meets MSHA 1C-112/1 for... [See More]
- Features: Flame Retardant
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Thermoplastic; Polyethylene
- Thickness: 0.1250 to 2
from Norplex-Micarta
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]
- Features: Flame Retardant; UL
- Filler: Glass or FRP
- Chemical System: Thermally cured; Epoxy
- Form / Shape: Rod or Round Stock