Polysulphide / PPS Plastic Plate, Rod, and Stock Shapes

8 Results
Sultron™ LSG PPSU
from MCA - Advanced Materials Division

Sultron ™ Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes offer superior hydrolysis resistance as measured by steam autoclaving cycles, making them an excellent choice for medical device applications. Sultron ™ LSG PPSU components also resist common acids and bases,... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Use Temperature: 340
  • Industry: Sanitary; Structural
  • Tensile (Break): 11000
PPS Rod - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Material Type: Electrically Conductive Compound
Engineered Plastics Stock Shape -- BEARING GRADE PPS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Industry: OEM or Industrial
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
TECANYL VH2 Black
from Ensinger, Inc.

TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame... [See More]

  • Chemical System: PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide; Polyphenylene Oxide
  • Tensile (Break): 7690 to 9280
  • Deflection Temperature: 252
  • Tensile Modulus: 322 to 342
High Performance Material -- UNITRON® PPS
from Nytef Group

Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide). is a non-reinforced semi-crystalline polymer. that offers exceptional strength and stability at. elevated temperatures and is unaffected by even. the harshest of... [See More]

  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.2500 to 2
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 0.3750 to 2
Sultron™ R5500 XL LSG PPSU
from MCA - Advanced Materials Division

Sultron ™ R5500 XL Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes possess extreme steam resistance, autoclavability, and excellent toughness. This particular grade of Sultron ™ is barium sulfate-filled PPSU, for medical device applications where x-ray opacity is... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.3750 to 2
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 0.2500 to 6
TECANYL VH2 Grey
from Ensinger, Inc.

TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft interior... [See More]

  • Chemical System: PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide; Polyphenylene Oxide
  • Tensile (Break): 7600 to 8200
  • Deflection Temperature: 252
  • Tensile Modulus: 300 to 330