Automotive Plastic Plate, Rod, and Stock Shapes

29 Results
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
  • Chemical System: Thermoplastic; PEEK
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
  • Filler: Carbon or Graphite; Glass or FRP
  • Chemical System: Thermoplastic; PEEK
  • Features: Flame Retardant
black ptfe parts
from Golden Collar Technology Co., Ltd .

The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethylene material has high elasticity and can withstand harsh working conditions. black ptfe parts video [See More]

  • Industry: Automotive; Automotive industry, hydraulic industry, aerospace and so on
  • Features: Anti-static or ESD Control
  • Chemical System: Thermally cured; Fluoropolymer
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) -- G021
from Duvelco Limited

G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. [See More]

  • Industry: Aerospace; Automotive
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
ptfe insulators
from Golden Collar Technology Co., Ltd .

PTFE is widely used in chemical anti-corrosion, mechanical seal,engineering piping, electrical insulation,pump &valvefluid,aviation,textile,ceramic and other industries. ptf insulators have the following characteristics. . excellent corrosion resistance. . Good electrical insulation performance. [See More]

  • Industry: Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
ACETAL Rod - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 4
DELRIN® 527UV black
from Ensinger, Inc.

Delrin ® 527UV BK701 is a black homopolymer acetal that has been enhanced with UV stabilizers. It is also available in natural on a custom run basis. Developed by DuPont to replace Delrin ® 507, this material is particularly suited to automotive and other outdoor applications. It exhibits... [See More]

  • Industry: Automotive
  • Use Temperature: 185
  • Chemical System: POM-H (Polyacetal (Homopolymer)); Acetal or Polyoxymethylene (POM)
  • Deflection Temperature: 198 to 325
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Redco™ Acrylic
from Redwood Plastics

Redco ™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco ™ Acrylic is a product with outstanding optical... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Form / Shape: Profile or Structural Shape (optional feature)
TIVAR® ECO green UHMW-PE
from MCA - Advanced Materials Division

TIVAR ® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy equipment, agriculture and grain handling, bulk material and parcel handling and... [See More]

  • Industry: Automotive; Bearing & Structural
  • Chemical System: Thermoplastic; Polyethylene
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermoplastic
  • Form / Shape: Rod or Round Stock; Sheet or Film
Bullet Resistant Acrylic UL-752 Level 1 -- SS-SAR100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Form / Shape: Sheet or Film
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1250 to 6
TECAMID® 66 black
from Ensinger, Inc.

TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA... [See More]

  • Industry: Automotive; Electronics; Marine
  • Use Temperature: 185 to 300
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Deflection Temperature: 194 to 450
Redco™ PEEK
from Redwood Plastics

Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
  • Filler: Unfilled
  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Profile or Structural Shape (optional feature)
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Bullet Resistant Fiberglass Panel UL-752 Level 1 -- PSSA-01
from Protective Structures, Ltd.

Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Fiberglass
  • Width / O.D.: 36 to 60
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Sheet or Film; Shim
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
ACETAL Sheet - Black Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
TECAMID® 66 natural
from Ensinger, Inc.

Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]

  • Industry: Automotive; Electronics; Marine
  • Filler: Unfilled
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Use Temperature: 185 to 300
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Bullet Resistant Polycarbonate UL-752 Level 1 -- SS-P750
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Form / Shape: Plate
  • Chemical System: Polycarbonate
  • Thickness: 0.7500
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0600 to 4
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 500 to 572
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Black Acetal Rod
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1870 to 6