Rod / Round Stock Plastic Plate, Rod, and Stock Shapes

128 Results
Plastic Rods -- 129729
from RS Components, Ltd.

RS PRO 129729 [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1.18
  • Chemical System: Peek
  • Length: 11.81
Enflon® Extruded Rods
from Pexco

Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials. Extruded PTFE rods can be manufactured using: Virgin PTFE – excellent thermal, chemical and electrical resistant... [See More]

  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Width / O.D.: 0.1250 to 5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Length: 72 to 144
ptfe rods wholesale manufacturers & suppliers
from Golden Collar Technology Co., Ltd .

jinshiling is one of the best ptfe rod manufacturers in China, and can provide a variety of ptfe rod sizes and specifications. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound material. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Fluoropolymer
Plastic Rods -- 129757
from RS Components, Ltd.

RS PRO 129757 [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.36
  • Chemical System: Peek
  • Length: 11.81
Enflon® Molded PTFE Rods
from Pexco

Our Molded PTFE Rods provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Other applications include seals, gaskets and numerous machined... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1.21 to 20.5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Length: 3 to 12
Plastic Rods -- 137613
from RS Components, Ltd.

RS PRO 137613 Polyethylene PE Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.15
  • Chemical System: Pe-uhmw
  • Length: 39.37
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 6
  • Chemical System: Thermoplastic; Fluoropolymer
  • Length: 72 to 144
Plastic Rods -- 139524
from RS Components, Ltd.

RS PRO 139524 Acetal Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1.57
  • Chemical System: Thermoplastic; Acetal; Acetal or Polyoxymethylene (POM)
  • Length: 39.37
Perfluoroalkoxy Rods
from Pexco

Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to creep, and retains much of its properties even at elevated temperatures. Features... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 2.5
  • Chemical System: Thermoplastic; Perfluoroalkoxy
  • Length: 72 to 144
Plastic Rods -- 139546
from RS Components, Ltd.

RS PRO 139546 Acetal Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1.97
  • Chemical System: Thermoplastic; Acetal; Acetal or Polyoxymethylene (POM)
  • Length: 39.37
Polysulfone Rods & Tubes
from Pexco

Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock
  • Width / O.D.: 0.1250 to 8
  • Chemical System: Thermoplastic; Polysulphone
  • Industry: Sanitary; OEM or Industrial
Plastic Rods -- 139568
from RS Components, Ltd.

RS PRO 139568 Acetal Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.36
  • Chemical System: Thermoplastic; Acetal; Acetal or Polyoxymethylene (POM)
  • Length: 39.37
Plastic Rods -- 1847074
from RS Components, Ltd.

RS PRO 1847074 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.56
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847080
from RS Components, Ltd.

RS PRO 1847080 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.76
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847096
from RS Components, Ltd.

RS PRO 1847096 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.95
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847119
from RS Components, Ltd.

RS PRO 1847119 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.15
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847131
from RS Components, Ltd.

RS PRO 1847131 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.54
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847153
from RS Components, Ltd.

RS PRO 1847153 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.94
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847169
from RS Components, Ltd.

RS PRO 1847169 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 4.33
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1847175
from RS Components, Ltd.

RS PRO 1847175 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 4.72
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1853265
from RS Components, Ltd.

RS PRO 1853265 [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2362
  • Chemical System: Glass reinforced plastic
  • Length: 39.37
Plastic Rods -- 1853350
from RS Components, Ltd.

RS PRO 1853350 [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.36
  • Chemical System: Glass reinforced plastic
  • Length: 39.37
Plastic Rods -- 1853423
from RS Components, Ltd.

RS PRO 1853423 [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.94
  • Chemical System: Glass reinforced plastic
  • Length: 19.69
Plastic Rods -- 1935294
from RS Components, Ltd.

RS PRO 1935294 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.56
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1935317
from RS Components, Ltd.

RS PRO 1935317 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2.95
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Plastic Rods -- 1935323
from RS Components, Ltd.

RS PRO 1935323 Nylon Rod [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 3.15
  • Chemical System: Thermoplastic; Nylon; Polyamide
  • Length: 19.69
Nylon Finished Parts
from Nylatech, Inc.

As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which results in less... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Hollow or Tubular Stock
  • Industry: OEM or Industrial
  • Chemical System: Thermoplastic; Polyamide
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Thickness: 0.2500 to 4
  • Chemical System: Thermoplastic; ABS
  • Industry: OEM or Industrial; Tooling
Acrylic Square Rod -- 44135
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 4
1 1/2" ABS Rod -- 72-0114
from Plastifab Industries

ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; ABS
Urethane Rod -- AU-1 [AU-1 from Acrotech, Inc.]
from Reid Supply

Made from K-prene ® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length. [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 48
  • Width / O.D.: 0.5000
PTFE BJ2 Solid Bars
from Bunting Bearings, LLC

BJ2 bars provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 2
  • Chemical System: Fluoropolymer
  • Length: 12
Turbulent Flow Plastic Baffle (Inch) -- PBF Series
from DME Company

Turbulent Flow Plastic Baffles provide superior mold cooling performance versus traditional brass baffles. The units feature patented side wipers that prevent coolant blow-by, thus ensuring coolant flow to the end of the baffles. Plastic Baffles have built-in ribs that create turbulent flow and... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock
  • Thickness: 0.0625 to 0.1875
  • Chemical System: Thermoplastic; Polypthalamide
  • Width / O.D.: 0.3125 to 1.12
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0100 to 0.2500
Custom Rubber Cord
from Aero Rubber Company, Inc.

We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber. Neoprene. EPDM. Buna ‘N ’. Buna ‘S ’. Silicone. Viton / FKM Rubber. Economy Grades, Commercial and Spec Grade formulations. We can meet your needs on just about... [See More]

  • Form / Shape: Rod or Round Stock
  • Industry: OEM or Industrial
  • Chemical System: Neoprene, EPDM, Buna N, Buna S, Viton/FKM; Silicone
ABS Rod - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 4
  • Chemical System: Thermoplastic; ABS
  • Industry: Sanitary; OEM or Industrial
EXTREN® Fiberglass Round Rod (Thermal Cure)
from Total Plastics, Inc.

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase... [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 120 to 240
  • Width / O.D.: 1 to 3
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Form / Shape: Rod or Round Stock
  • Filler: Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics; OEM or Industrial
Nylacast Aquanyl
from Nylacast LLC

Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength. [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • CTE: 33 to 50
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Form / Shape: Rod or Round Stock
  • Thickness: 0.0100 to 0.1250
  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 24
Compression Molded Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.0394 to 59.06
  • Chemical System: Fluoropolymer
  • Length: 78.74
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Chemical System: Thermoplastic
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
Acetron® AF Blend POM-H
from MCA - Advanced Materials Division

Acetron ® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and low moisture absorption. Components made from Acetron ® AF POM-H are... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Fluoropolymer; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 24 to 48
Pultex® Fiber Reinforced Polymer Rods and Bars -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Form / Shape: Rod or Round Stock
  • Filler: Pultex® Fiber
  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Industry: Marine; OEM or Industrial
Acrylic Square Rod -- 44274
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
Urethane Rod -- AU-21 [AU-21 from Acrotech, Inc.]
from Reid Supply

Made from K-prene ® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length. [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 48
  • Width / O.D.: 0.7500
PTFE BJ4 Solid Bars - high PV values
from Bunting Bearings, LLC

BJ4 bars operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 2
  • Chemical System: Fluoropolymer
  • Length: 12
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0100 to 0.2500
ABS Rod - Natural Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finish. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 4
  • Chemical System: Thermoplastic; ABS
  • Industry: OEM or Industrial
EXTREN® Fiberglass Round Tube (Series 525)
from Total Plastics, Inc.

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase... [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 120 to 240
  • Width / O.D.: 1 to 3
Standard Rod -- 10 mm O.D.
from Nylacast LLC

We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm [See More]

  • Form / Shape: Rod or Round Stock
  • Filler: Unfilled
  • Chemical System: Thermoplastic (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature); Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature)
  • Width / O.D.: 0.3937
High Quality PTFE Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.0394 to 59.06
  • Chemical System: Fluoropolymer
  • Length: 157
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
Acetron® POM-H
from MCA - Advanced Materials Division

Acetron ® Polyoxymethylene POM-H / Ertacetal ® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 24 to 48
Acrylic Triangle Rod -- 44144
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Rod is not equilateral, 2-sides measure 3/4" and the other 1.0605". Priced per foot, sold in 6' sections only. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
PTFE BJ5 Solid Bars - polymer reinforced
from Bunting Bearings, LLC

BJ5 bars are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 2
  • Chemical System: Fluoropolymer
  • Length: 12
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Glass
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0100 to 2.5
ACETAL Rod - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
Medical Grade RADEL® R5500 Polyphenylsulfone
from Total Plastics, Inc.

Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Medical grade Radel ® R5500 resin offers exceptional hydrolytic stability, toughness, and superior impact strength over a wide temperature range. This product also offers high... [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 48 to 96
  • Width / O.D.: 1 to 3.5
  • Industry: Sanitary
Melt Fluoropolymer Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.1181 to 7.87
  • Chemical System: Thermoplastic; FEP; Fluoropolymer; PEEK
  • Length: 118
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
Duratron® T4203 PAI
from MCA - Advanced Materials Division

Duratron ® T4203 PAI Polyamide-imide offers the most superior impact strength of all Duratron ® T PAI grades, while also possessing the highest elongation of all Duratron ® grades. Due to its intrinsic high temperature resistance, dimensional stability, and exceptional machinability,... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.1870 to 1
  • Chemical System: Thermoplastic; Polyamide-imide
  • Width / O.D.: 12 to 48
Black Acetron GP Acetal Rod -- 42226
from U.S. Plastic Corporation

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
PTFE BJ7 Solid Bars - FDA compliant, non-toxic
from Bunting Bearings, LLC

BJ7 bars are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000). Temperature range: -250 °F/+550 °F [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 1
  • Chemical System: Fluoropolymer
  • Length: 12
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0100 to 2.5
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.1250 to 6
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
POMALUX® (Acetal Copolymer) Medical Grade
from Total Plastics, Inc.

Black, Brown, Dark Blue, Dark Green, Grey, Light Blue, Light Green, Red, Rust and Yellow. Custom Colors Available, Call TPI for Details. Medical grade Pomalux ® is made from an acetal copolymer resin which allows machined products the ability to retain dimensional integrity, plus maintain... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 3.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Length: 48 to 96
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
Duratron® T4301 PAI
from MCA - Advanced Materials Division

Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.2500 to 1
  • Chemical System: Thermoplastic; Polyamide-imide; Fluoropolymer
  • Width / O.D.: 12 to 48
Cast Nylon 6 Blue Rod -- 47561
from U.S. Plastic Corporation

Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties... [See More]

  • Form / Shape: Rod or Round Stock
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0100 to 2.5
ACRYLIC Rod - Clear Cast
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 6
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
TECAFINE™ PP (Polypropylene)
from Total Plastics, Inc.

Opaque / Beige Grey. Tecafine ™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other typical polyolefin materials, it is light weight,... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.1875 to 16
  • Chemical System: Thermoplastic; Polypropylene
  • Length: 60 to 120
Duratron® T5030 PAI
from MCA - Advanced Materials Division

Duratron ® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for structural applications within the semiconductor and electronics, and aerospace... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 0.3750
  • Chemical System: Thermoplastic; Polyamide-imide
  • Width / O.D.: 4 to 48
Cast Nylon 6 Natural Rod -- 47601
from U.S. Plastic Corporation

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. [See More]

  • Form / Shape: Rod or Round Stock
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Metal or MIM; Stainless Steel
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0200 to 0.1250
Acrylic Rod - Clear Extruded
from Interstate Plastics, Inc.

The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. [See More]

  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Width / O.D.: 0.1250 to 2
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Length: 72
TECAFORM™ AH MT (Acetal Copolymer)
from Total Plastics, Inc.

Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform ™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It is easily machined and welded, and is suitable for medical and food technology. The... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 3.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Length: 48 to 96
Duratron® T7130 PAI
from MCA - Advanced Materials Division

Duratron ® T7130 PAI Polyamide-imide is a 30% carbon fiber-reinforced grade that offers exceptional stiffness, nonabrasive wear performance, and the lowest coefficient of thermal expansion of all PAI materials. These characteristics give Duratron ® T7130 PAI the ability to withstand high... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 0.3750
  • Chemical System: Thermoplastic; Polyamide-imide
  • Width / O.D.: 4 to 48
Clear Cast Acrylic Rod -- 44600
from U.S. Plastic Corporation

This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
Black Acetal Rod
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.1870 to 6
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
TECAPEEK™ MT (Limited contact, 24 hours, USP Class VI compliant)
from Total Plastics, Inc.

Black, Red, Blue, Green and Yellow. Custom Colors Available, Call for Details. Tecapeek ™ MT is a semi-crystalline high performance, machinable thermoplastic for very demanding applications, preferably in medical and food technology. Tecapeek ™ MT is FDA and ISO 10993 compliant, plus... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.4724 to 2.56
  • Chemical System: Thermoplastic
Duratron® U1000 PEI
from MCA - Advanced Materials Division

Duratron ® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340 °F / 170 °C, Duratron ® U1000 PEI is the ideal solution for applications that require... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 24 to 48
Clear Cast Acrylic Rod -- 44608
from U.S. Plastic Corporation

This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
Black NORYL Rod EN 265
from Interstate Plastics, Inc.

BLACK NORYL ROD [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 2
  • Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
TECAPEI™ MT (Polyetherimide (Ultem®)
from Total Plastics, Inc.

Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei ™ MT offers good autoclaving performance for instruments and orthopedic provisional trials. A radio opaque grade is available, Tecapei ™ MT... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 3.5
  • Chemical System: Thermoplastic; Polyetherimide
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3750 to 3
  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 24 to 48
Clear Extruded Acrylic Rod -- 44650
from U.S. Plastic Corporation

For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets FDA standards and is UV stabilized. It has a forming temperature of 350F. Maximum continuous temperature of... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
HDPE Rod - Natural
from Interstate Plastics, Inc.

High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda approved to be used in the food processing industry. The material's durability makes it ideally... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 3
  • Chemical System: Thermoplastic; Polyethylene
  • Industry: Sanitary; OEM or Industrial
TECASON™ P MT Polyphenylsulfone (Radel®)
from Total Plastics, Inc.

Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Tecason ™ P MT is a mechanical grade plastic with exceptional resistance to the common sterilization techniques, giving added safety in medical applications. The material also... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 3.5
  • Chemical System: Thermoplastic; Polyphenylsulfone; Polysulphone
Ertalyte® PET-P
from MCA - Advanced Materials Division

Ertalyte ® Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that is produced from proprietary resin grades made by Mitsubishi Chemical Advanced Materials. Characterized by its excellent wear resistance, low coefficient of friction, high strength, and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 4
  • Chemical System: Thermoplastic; Polyethylene
  • Width / O.D.: 24 to 48
Clear Extruded Half Round Rod -- 44149
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. These acrylic half round rod are sold in 6' length only. [See More]

  • Form / Shape: Rod or Round Stock
NORYL Rod - Black Medical Grade
from Interstate Plastics, Inc.

Medical grade NORYL (ppe) is roduced from ge plastics NORYL ® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade NORYL is a new family of autoclavable materials developed for medical device applications. This... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1.5
  • Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
  • Industry: Sanitary; OEM or Industrial
TEFLON® Beading (Miniature Rod)
from Total Plastics, Inc.

See Teflon Description. Minimum order is 100 ’ supplied in coil form. Available Sizes. --Diameters-- .028 " .031 " .035 " .039 " .042 " .047 " .055 " .062 " .070 " .078 " .084 " .094 " .100 " .109 " .125 " .150 "... [See More]

  • Form / Shape: Rod or Round Stock
  • Length: 1200
  • Width / O.D.: 0.0280 to 0.1880
Ertalyte® TX PET-P
from MCA - Advanced Materials Division

Ertalyte ® TX Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that exhibits superior dimensional stability, excellent wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain resistance, and great chemical and abrasion... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3500 to 4
  • Chemical System: Thermoplastic; Polyethylene
  • Width / O.D.: 24 to 39.4
CPVC Hollow Rods -- 43190
from U.S. Plastic Corporation

Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes available by special order, contact us for quote. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Vinyl / PVC
NYLON - Natural Cast Tubular Bar
from Interstate Plastics, Inc.

Unmodified type 6 NYLON offering the highest strength and hardness of the NYLON 6 grades. Mc 907 natural is fda, usda and 3a-dairy compliant. It is off-white and primarily used for food contact parts. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2 to 16
  • Chemical System: Thermoplastic; Polyamide
  • Length: 26
TEMPALUX® Polyetherimide (Ultem®)
from Total Plastics, Inc.

Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux ® is an amorphous thermoplastic polyetherimide. Stock shapes made from Ultem ® resin possess a combination of useful characteristics, including... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 3.5
  • Chemical System: Thermoplastic; Polyetherimide
  • Length: 48 to 96
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
CPVC Rods -- 43181
from U.S. Plastic Corporation

These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Vinyl / PVC
NYLON Rod - Cast MD
from Interstate Plastics, Inc.

NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2 to 6
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
ZELUX® GS (Gamma Stabilized Polycarbonate)
from Total Plastics, Inc.

Clear with Blue Tint. Custom Tints and Opaques Available. Medical grade Zelux ® GS polycarbonate is produced from a resin formulated to meet the stringent performance characteristics and requirements of the healthcare industry. The resin used in Zelux ® GS is USP Class VI compliant and... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 1.5
  • Chemical System: Thermoplastic; Polycarbonate
  • Length: 48
Fluorosint® 500 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 500 Polytetrafluoroethylene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to deformation under load than unfilled PTFE, Fluorosint ® 500 PTFE... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
Fibergrate Dynaform Round Rod -- 48477
from U.S. Plastic Corporation

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural... [See More]

  • Form / Shape: Rod or Round Stock
Nylon Rod - Extruded Round MD
from Interstate Plastics, Inc.

NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]

  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Width / O.D.: 0.5000 to 2
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
Fibergrate Dynaform Square Rod -- 48493
from U.S. Plastic Corporation

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural... [See More]

  • Form / Shape: Rod or Round Stock
NYLON Rod - Glass Filled 13%
from Interstate Plastics, Inc.

NATL NYLON ROD-GLASS-30% [See More]

  • Form / Shape: Rod or Round Stock
  • Filler: Glass
  • Chemical System: Thermoplastic; Polyamide
  • Width / O.D.: 1 to 4
Ketron® 1000 PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron ®... [See More]

  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Thickness: 0.2500 to 4
  • Chemical System: Thermoplastic; PEEK
  • Width / O.D.: 24 to 48
Ketron PEEK 1000 -- 48288
from U.S. Plastic Corporation

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; PEEK
NYLON Rod - Natural Cast
from Interstate Plastics, Inc.

NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2 to 6
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
Ketron® GF30 PEEK
from MCA - Advanced Materials Division

Ketron ® GF30 Polyetheretherketone PEEK is a 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass fibers, Ketron ® GF30 PEEK has a significantly low expansion rate and high flexural... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.3750 to 4
  • Chemical System: Thermoplastic; PEEK
  • Industry: Structural
Natural Acetron GP Acetal Square Bar -- 47331
from U.S. Plastic Corporation

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
NYLON Rod - Natural Extruded
from Interstate Plastics, Inc.

NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]

  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Width / O.D.: 0.5000 to 2
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
Ketron® HPV PEEK
from MCA - Advanced Materials Division

Ketron ® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron ® HPV PEEK ’s combination of low wear and friction, and high... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3150 to 1.97
  • Chemical System: Thermoplastic; Fluoropolymer; PEEK
  • Width / O.D.: 20.67 to 39.4
Nycast 6PA MoS2 Rod -- 47780
from U.S. Plastic Corporation

This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. [See More]

  • Form / Shape: Rod or Round Stock
NYLON Rod - Natural NYLOIL FG (Food Grade)
from Interstate Plastics, Inc.

NYLOIL-fg is a self lubricating NYLON bearing material which meets the provisions of fda regulations 21 cfr, section 177. 15 (and others) and usda 3a sanitary standards 20-17 for direct contact with food. This is a particularly useful material where additional lubrication is not desirable because of... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 6
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Textile, Mechanical Parts
Nylatron® 101 PA66
from MCA - Advanced Materials Division

Nylatron ® 101 Polyamide PA66 / Ertalon ® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron ® 101 PA66 / Ertalon ® 66 SA PA66 components possess superior mechanical... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.0310 to 2
  • Chemical System: Thermoplastic; Polyamide
  • Width / O.D.: 24 to 144
Nycast Nyloil Green Cast Rod -- 48022
from U.S. Plastic Corporation

Nycast Nyloil was developed to extend the wear-resistant properties of unlubricated or dry lubricated materials such as MoS2 filled nylons. Will last 5 to 7 times longer than unlubricated or MoS2 dry lubricated cast nylons. Lubrication results in 25% lower coefficient of friction. Exhibit more... [See More]

  • Form / Shape: Rod or Round Stock
NYLON Rod - NYLATRON Cast NSM
from Interstate Plastics, Inc.

Best bearing and wear NYLON product available today. Proprietary type 6 NYLON formulation produced using quadrant's monocast ® process. Solid lubricant additives impart self-lubricating, high pressure/velocity and superior wear resistance characteristics. Nylatron nsm was developed specifically... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 2 to 5
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
Nylatron® 4.6 PA4.6
from MCA - Advanced Materials Division

Nylatron ® 4.6 Polyamide PA46 / Ertalon ® 4.6 Polyamide PA46 shapes are characterized by their superior heat aging resistance, as well as their ability to retain their outstanding stiffness and creep resistance over a wide range of temperatures. Due to these unique capabilities, Nylatron... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3937 to 1.97
  • Chemical System: Thermoplastic; Polyamide
  • Width / O.D.: 24.02 to 118
Nylon Threaded Rod -- 91839
from U.S. Plastic Corporation

This threaded rod is lightweight, inert, non-toxic, tasteless, weather resistant, non-aging, non-sparking, mechanically stable, non-flammable and will not support combustion. Maximum temperature is 200F. Excellent for use in chemical industry, oil refineries, food processing, and marine... [See More]

  • Form / Shape: Rod or Round Stock
NYLON Rod - NYLOIL Cast Green
from Interstate Plastics, Inc.

NYLOIL provides superior machinability, performance, and durability compared to other plastic and traditional bearing materials. Excellent for wear components like gears, sprockets and moving parts. Also availalbe in food contact version for sanitary application where fda or usda requirements... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 1 to 4
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
Nylatron® GF30 PA66
from MCA - Advanced Materials Division

Nylatron ® GF30 Polyamide PA66 / Ertalon ® 66 GF30 Polyamide PA66 is a 30% glass fiber-reinforced grade that offers increased strength, stiffness, creep resistance, and dimensional stability, while also maintaining its excellent wear resistance properties. Due to these characteristics,... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.3937 to 7.87
  • Chemical System: Thermoplastic; Polyamide
  • Industry: Structural
Phenolic Rod -- 47200
from U.S. Plastic Corporation

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE XX - Copper color, paper base phenolic laminate with good mechanical properties, high dielectrical strength and good resistance... [See More]

  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
PEEK Rod - Natural
from Interstate Plastics, Inc.

PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced stainless steel in... [See More]

  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.5000 to 4
  • Chemical System: Thermoplastic; PEEK
  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Machined Parts
Nylatron® GS PA66
from MCA - Advanced Materials Division

Nylatron ® GS Polyamide PA66, is a Molybdenum Disulphide (MoS2) filled nylon that offers outstanding strength and rigidity, and a lower coefficient of linear thermal expansion than other nylon products. Due to these characteristics, Nylatron ® GS PA66 components maintain their fits and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.0620 to 2
  • Chemical System: Thermoplastic; Polyamide
  • Width / O.D.: 24 to 144