Metal Plastic Plate, Rod, and Stock Shapes

4 Results
Engineered Plastics Stock Shape -- ULTRACOMP UC300
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Metal or MIM
  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Sheet or Film
  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Polyethylene
  • Thickness: 0.1250 to 3
TECAPEEK ® ID blue
from Ensinger, Inc.

TECAPEEK ID blue is a metal detectable PEEK made with Victrex ® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates... [See More]

  • Filler: Metal or MIM
  • Use Temperature: 500 to 572
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Tensile (Break): 14500 to 16100
Redco™ Synsteel
from Redwood Plastics

Redco ™ Synsteel is a “pulp safe ” UHMW engineered to remedy concerns with plastic contamination. Synsteel has a specific gravity >2, is attracted to magnets, has a melting point > 180 ºC and will trigger metal detectors. Synsteel also carries the benefit of twice the... [See More]

  • Filler: Metal or MIM
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Chemical System: Thermoplastic; Polyethylene
  • Thickness: 0.3750 to 2
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Filler: Metal or MIM; Bronze
  • Form / Shape: Plate
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0300 to 0.2500