Polyvinyl Chloride (PVC) Plastic Plate, Rod, and Stock Shapes
from Pexco
Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]
- Chemical System: Thermoplastic; ABS; Vinyl / PVC
- Width / O.D.: 6
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Length: 30
from Pexco
Pexco ’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Thickness: 0.0800
- Form / Shape: Bar Stock or Rod Stock
- Width / O.D.: 1.25
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Thickness: 0.0900 to 4
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Industry: OEM or Industrial
from U.S. Plastic Corporation
Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes available by special order, contact us for quote. [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Plastifab Industries
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Redwood Plastics
Redco ™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco ™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco ™ Polyvinyl Chloride (PVC) is available in... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Thickness: 0.0625 to 4
from Interstate Plastics, Inc.
Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Industry: OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 7000
from Total Plastics, Inc.
PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe. Nominal Pipe Size. O.D. Average I.D. 1/8 ". 0.405. 0.261. 1/4 ". 0.540. 0.354. 3/8 ". 0.675. 0.483. 1/2 ". 0.840. 0.608. 3/4 ". 1.050. 0.810. 1... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Width / O.D.: 1.18
- Form / Shape: Profile or Structural Shape
- Length: 19.69
from U.S. Plastic Corporation
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Redwood Plastics
Redco ™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants remain contained to reduce overall clean up costs. As well, Redco ™ PVC Strip Door... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Thickness: 0.0625 to 4
from Interstate Plastics, Inc.
Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Width / O.D.: 0.3750 to 4
- Form / Shape: Rod or Round Stock
- Industry: OEM or Industrial
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Width / O.D.: 1.18
- Form / Shape: Profile or Structural Shape
- Length: 19.69
from U.S. Plastic Corporation
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1". [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock
from U.S. Plastic Corporation
Tolerance - Length: 1". Rods are oversized for machining. Sold in 10 lengths. Color is dark gray. NSF listed. Not UV stabilized. [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock
from U.S. Plastic Corporation
This PVC threaded rod is lightweight, non-corrosive, vibration resistant and anti-magnetic PVC. Maximum temperature is 140F. Priced per foot, sold in 5' lengths only. [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Form / Shape: Rod or Round Stock