Polyester (PET / PBT) Plastic Plate, Rod, and Stock Shapes

11 Results
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
PET Rod - Gray TX
from Interstate Plastics, Inc.

Ertalyte ® tx is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose NYLON(pa) and ACETAL(pom) products. Containing uniformly dispersed solid lubricant, ertalyte ® tx provides a lower wear rate and coefficient of friction than... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Width / O.D.: 0.5000 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Engineered Plastics Stock Shape -- ULTRACOMP UC200
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Polyethylene
  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Sheet or Film
  • Filler: Carbon or Graphite
  • Thickness: 0.1250 to 3
HYDEX® 4101 PBT black
from Ensinger, Inc.

HYDEX ® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for... [See More]

  • Chemical System: Thermoplastic; PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
  • Deflection Temperature: 200 to 310
  • Use Temperature: 221
  • Tensile (Break): 9400
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Form / Shape: Bar Stock or Rod Stock; Sheet or Film
  • Filler: Pultex® Fiber
  • Industry: Marine; OEM or Industrial
PET
from Total Plastics, Inc.

Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making it a versatile... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
High Performance Material -- UNILATE® Lf
from Nytef Group

UNILATE PBT is a semi-crystalline. polybutylene terephthalate (PBT) material. that exhibits excellent rigidity, toughness,. and machinability. Additionally, UNILATE PBT. offers dimensional stability and wear resistance. that meets or exceeds that of nylon and acetal. Due to its superior chemical... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Lubricated
  • Thickness: 0.2500 to 4
Fiberglass Structural Shapes and Plate -- EXTREN
from Strongwell Corporation

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN ® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Filler: Glass or FRP
Redco™ Polyester Laminates
from Redwood Plastics

Low cost. Good arc and track resistance [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
HYDEX® 4101 PBT natural
from Ensinger, Inc.

HYDEX ® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts... [See More]

  • Chemical System: Thermoplastic; PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
  • Deflection Temperature: 200 to 310
  • Use Temperature: 221
  • Tensile (Break): 9400
HYDEX® 4101 UD Blue (TECADUR PBT UD blue)
from Ensinger, Inc.

HYDEX 4101 UD blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment design that are detectable in some way; either visually, by metal or x-ray detection, in order to... [See More]

  • Chemical System: PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
  • Deflection Temperature: 275 to 393
  • Use Temperature: 221
  • Tensile (Break): 9300